Products/Services for Expandable Accordion Arm
-
Accordion Bellows and Protective Boots - (145 companies)Accordion bellows and protective boots are convoluted, expandable, fabric or elastomer components used to protect screws, shafts, slide ways and other components from liquid, chips, dirt and other debris. These flexible, protective covers can... -
Bus Expanders - (57 companies)Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard. Bus expanders allow increased bus loads across all buses while maintaining... -
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. -
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Beam Expanders - (36 companies)Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam. Types of Beam Expanders. There are two types of products: Kepler and Galileo. Kepler beam expanders, or Keplerian beam expanders... -
GPIB Expanders and GPIB Isolators - (14 companies)GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks. GPIB expanders allow the system to interface with more than...
-
Industrial Safety Gates - (108 companies)Industrial safety gates are designed to restrict the movement of people and objects through controlled spaces.
-
Plugs, Stoppers, and Inserts - (417 companies)...and bars, male and female NPT threads, and male straight threads. Image credit:Alliance Express. Expanding Tube. Expanding tube plugs are used in moderate pressure applications, such as condensers and heat exchanger tubes. The plug designs usually consist...
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
Product News
-
Placid Industries
Follower Arm Potentiometers The follower arm potentiometer is used to maintain constant tension when using a brake for producing unwind (payout) tension, or when using a clutch for rewind tension. The arm rides on the roll, measuring the roll diameter. As the roll size decreases, the arm moves downward, rotating the potentiometer shaft. The power supply current automatically decreases, which decreases the brake (or clutch) torque to maintain constant tension. (read more) -
Avantier Inc.
Beam Expanders Types of Beam Expanders. A beam expander may be formed of prisms, of lenses, or a combination of both. Multi-prism beam expanders. Multi-prism beam expanders are formed from two to five prisms arranged to form an optical system with the desired properties. These prism beam expanders can be described by ray transfer matrices, and the generalized mathematical description is known as multi-prism dispersion theory. Beam expanders that consist of two lenses are known as telescopic beam expanders... (read more) -
DigiKey
32-bit TRAVEO™ T2G Arm® Cortex® microcontroller 32-bit TRAVEO TM T2G Arm (R) Cortex (R) microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications. Discover the power of 32-bit TRAVEO TM T2G Arm (R) Cortex (R) microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)Browse Microcontrollers (MCU) Datasheets for DigiKey -
Renishaw
Extra large tool setting arm for machine tools The HPMA-X is the latest addition to the company's family of high-precision tool setting arms and has been engineered to perform in the most challenging turning applications. Learn More (read more)Browse Machine Alignment Equipment Datasheets for Renishaw -
Win Source Electronics
Reliable LPC1768 ARM Cortex-M3 MCU The LPC1768FBD100K from NXP Semiconductors is a mature ARM Cortex-M3 microcontroller designed for industrial control, embedded communication, and long-lifecycle system applications. Running at up to 100 MHz, the MCU delivers a balanced combination of real-time responsiveness, low power consumption, and reliable system stability for industrial and continuation-based projects. Rather than focusing solely on peak performance, the LPC1768 platform emphasizes engineering predictability, stable... (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Rolec Enclosures Inc.
Choose The Right Supplier For Support Arm Systems ROLEC now offers three IP 54 modular suspension arm systems for a wide range of industrial electronics applications. The profiPLUS, taraPLUS and QUADRO support arms provide highly versatile solutions for HMI, display, process automation, machine control, IoT/IIoT and Industry 4.0/smart factory applications. ROLEC 's profiPLUS support arms for modern machine control are available as two models - 50 for light-to-medium loads and 70 for medium-to-heavy loads. They are recommended for ROLEC 's... (read more)Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
FARO CREAFORM
FARO Quantum X Portable Measurement Arm Download the Brochure. Quantum X FaroArm (R) Series. A leading solution in 3D metrology-grade measurement technology, specializing in probing and scanning. The FARO Quantum X FaroArm Series is part of our portfolio of portable measurement arms, offering up to a 15% increase in accuracy over comparable previous generation models. The configurable and scalable arm makes FARO a market leader in accuracy. Quantum X comes with five length options and three accuracy performance levels each... (read more)Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
Ambrell Induction Heating Solutions
Shrink Fitting Cast Iron Rocker Arm Assemblies A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting application. The four-turn helical coil was designed to concentrate the field towards the center of the assembly where the thermal mass was greatest. Across the heated ring, the coil presented a lighter field. (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
ERSAELECTRONICS PTE. LTD.
STM32F103C8T6 32-Bit Arm Cortex-M3 Microcontroller The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral... (read more)Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanding Materials for Evolving Applications Download Expanded Terminology Data Sheet. Expanding Materials for Evolving Applications. Today, materials must advance to meet the needs of emerging engineering applications. Bridge the gap between your prototype and end-use product with precision expanded materials. Dexmet MicroGrid (R) metal foils and PolyGrid (R) polymers are used in batteries, electronics, aircraft, wind energy. medical, packaging, filters, fuel cells, heating elements, resistors, food & drug products, automotive... (read more)
-
Adaptations of the cetacean hyolingual apparatus for aquatic feeding and thermoregulation
Along with the loose tongue and oral floor, balaenopterid feeding relies on other adaptations includ- ing accordion -like longitudinal elastic throat pleats; wide-opening jaws with locking … … jaw closure; and unfused mandibular symphysis with Y- shaped fibrocartilage arms extending along mandibular rami … During engulfment, the rorqual tongue folds inward into the cavum ventrale with subse- quent massive gular expansion .
-
http://dspace.mit.edu/bitstream/handle/1721.1/74720/06910960-MIT.pdf?sequence=2
… forprf that unfolds like a map, that you can squeeze, like your sweetys arm , or kiss, like … Which expands and squeaks, like an accordion , which you can spill your dinner on, like an old table- cloth.
-
How Cacti Survive: Surprising Strategies Quench Thirst
The pleated ribs of a saguaro expand like an accordion when water is available and contract during dry periods. … mature saguaro produces a crop of flowers that look like bonnets atop the main stems and arms .
-
Raman Spectroscopy of Conformational Rearrangements at Low Temperatures
… 0.5 bar, pb = 0.9 mbar, dn = 1mm, exposure 16× 300s, b expansion in He + 4% … The wavenumbers of these accordion -like hairpin vibrations are connected to the segment length of longitudinally moving arms much like accordion vibrations of all- trans conformers are connected to the overall chain length [42], but it is somewhat unclear which methylene segments …
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:147609/CONTENT/Chernosky_columbia_0054D_10794.pdf
… intervals in pastoral music, and as they are layered in, they reflect the expansive oceanic space heard … The sustained pitches of the whistle buoy and accordion are timbres that result from moving air—the wind in the case of the buoy, or the slow pumping of Oliveros’s arms in the case of the accordion.
-
Material choices for mars
… slightly above the elbow joint) to facilitate arm revolution and on the lower arm (located slightly above … The pleats allow for localized build-up and expansion of the fabric material, analogous to an accordion , thus facili- tating natural movements.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
fish_oil_N|1 overboard_R|4 railroad_tunnel_N|1 christian_J|26 church_tower_N|1 fanciful_J|11 black_woman_N|3 sunday_N|26 louisville_N|2 kentucky_derby_N|4 can_opener_N|1 subcontinent_N|9 kameez_N|2 kurta_N|1 butterfat_N|6 buttermilk_N|4 mill_N|25 cider_N|7 roll_of_tobacco_N|1 tagamet_N|1 building_block_N|3 cinder_N|3 pave_V|13 cipro_N|1 rotating_mechanism_N|4 opera_house_N|1 printed_circuit_N|2 expansion _slot_N|1 overload_V|2 periphery_N|5 antiquity_N|14 … … typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion _N|2 hallway_N|2 cement_N|25 vacuum_pump_N|2 … … hollow_out_V|3 durham_N|1 organ_stop_N|7 sweet_J|167 trapezoidal_J|3 folk_music_N|12 fret_V|7 fingerboard_N|5 exercising_weight_N|1 elevator_N|16 soft-nosed_J|1 small- arm _N|2 gaping_J|4 handling_N|5 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103304323,2,'expansive_bit%1:06:00::'). sk(103304465,1,' expansion _bolt%1:06:00 … … 00::'). sk(103343853,2,'piece%1:06:03::'). sk(103343853,3,'small- arm %1:06:00 … … 00::'). sk(103376771,1,'folding_door%1:06:00::'). sk(103376771,2,' accordion _door%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103184360,2,'expansive_bit',n,1,0). s(103184502,1,' expansion _bolt',n,1 … … 1,6). s(103222124,2,'piece',n,7,2). s(103222124,3,'small- arm ',n,1 … … 1,1). s(103253856,1,'folding_door',n,1,0). s(103253856,2,' accordion _door',n,1 …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/81260
The second device (b) has an accordion -like structures between the arms and the membrane (see inset, Fig. 1(a)) and an approximately rectangular etch-hole pattern at the base of each arm to combat com- pressive stress and the bending moment … … arises from absorption of light in the cavity that generates displacements through thermal expansion at the Silicon …
Indicates content that may require registration and/or purchase.