Products/Services for Expandable Pneumatic Mandrels

  • Mandrels-Image
    Mandrels - (102 companies)
    There are several types of arbors for lathes. Expanding mandrels are slightly tapered and have an expandable wedge for holding the workpiece. Lathes also use mandrels that are set in the center and turned with lathe dogs. In addition to lathes...
  •  
    Core Shafts and Mandrels - (16 companies)
    Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
  • Collets-Image
    Collets - (236 companies)
    Collets are holding devices that apply a clamping force to hold a tool or workpiece. The tool or workpieces fits inside the cylindrical inner surface of the collet. The collet's inner diameter is reduced slightly when a force is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece.
  • Chucks-Image
    Chucks - (402 companies)
    ...a variety of chuck types, including: Core chucks and roll chucks have jawswhich expand outward to grip the inner diameter (ID) of a roll or tube. Pneumatic Core Chuck. Image Credit: Sheeter Technology. Diaphragm chucks mount the top jaws on a steel...
  • Bus Expanders-Image
    Bus Expanders - (57 companies)
    Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard. Bus expanders allow increased bus loads across all buses while maintaining...
  •  
    Expanded Sheet Materials - (49 companies)
    How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
  •  
    Beam Expanders - (36 companies)
    Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam. Types of Beam Expanders. There are two types of products: Kepler and Galileo. Kepler beam expanders, or Keplerian beam expanders...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Tubing - (2415 companies)
    ...for fluids and gases in pneumatic, hydraulic, process, medical and many other specialized applications. Fiberglass & composites are strong, durable materials which are impervious to many caustics and extreme temperatures. Glass is a hard, brittle...
  •  
    GPIB Expanders and GPIB Isolators - (14 companies)
    GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks. GPIB expanders allow the system to interface with more than...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire