Products/Services for Explosion Proof Cartridge Heaters
-
Cartridge Heaters - (172 companies)...common to cartridge heaters include corrosion resistance, explosion proof, UL approved, internal temperature detectors and grounding wires. Corrosion resistant heaters are made of corrosion-resistant materials and suitable for use in a corrosive...Sleeve (Sheath) MaterialInsulation Options -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many... -
Industrial Heaters - (1967 companies)...devices used to heat water for residential and commercial use. Image Credit: Johnson Pump. Physical Properties. Common types of industrial heaters that are described by their physical properties include: flexible heaters and explosion proof heaters... -
Immersion Heaters - (208 companies)...some mild acids. Features. Explosion-Proof - The heater's housing is designed to withstand explosions and protect the materials within. Some suppliers include heaters with housings that can withstand sparking and flames. Hazardous Location - Hazardous... -
Cast-In Heaters - (39 companies)Specialized cast-in heater elements include strip heaters, bolt heaters, explosion resistant heaters, bushing heaters, and bottom outlet heaters. Cast-in band heaters are used to heat pipes or other cylindrical objects. Cast-in circulation heaters... -
Circulation Heaters - (113 companies)...is the minimum alternating current (AC) volts required to operate the cartridge heater. Heating Capacity, measured in kilowatts (kW), is the wattage that a circulation heater can deliver. Image Credit: Spirax Sarco. Where: Mean heat transfer rate (kW...
-
Electric Heaters - (286 companies)Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various...
-
Flexible Heaters - (186 companies)...explosion proof, hazardous location and UL approved. Explosion-proof heaters are designed to withstand explosions and protect the materials within. Some suppliers include heaters with housings that can withstand sparking and flames. Hazardous location...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
Thermal Switches and Thermal Protectors - (627 companies)Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Product News
-
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
POSITAL B.V.
ATEX Explosion Proof Encoders . Certified for Underground Mines (Group I) and Other Industries (Group II). Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI). Ex-proof "d " Flameproof Enclosure. Different Mounting and Coupling Options Available. Removable Connection Cap. Resolution up to 16 bit, Revolution up to 14 bit. Variety of Communication Interfaces. Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V). CANopen. DeviceNet. EtherNet/IP. PROFIBUS. SSI. Applications. Oil and Gas. Mining... (read more)Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Bonomi North America, Inc.
Explosion Proof Limit Switches through the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study range from 21 C to 24 C temperature and from -12 C to 16.7 C dew point. Design output conditions maintained at 22 C +-2 C temperature and at 10 C +-1 C dew point. Ambient change rates over a 1-hour period are no more than 1 C temperature and no more than 5% RH. Electrical and mechanical sections are pressurized with purge gas via a Cyclops system, with max external static pressure 0.5 ". System airflow 750-1000 CFM. The fan is an explosion-proof direct-drive impeller wheel. The heater is a 5.0kW... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Pyromation
Explosion-Proof Thermocouple Sensor for HazLoc Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the thermocouple to ignite flammable mixtures in the surrounding atmosphere. Depending on the construction desired, these Thermocouple Sensors are FM and CSA approved for installation in Class I, Division I... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation
-
Cartridge Heaters
Features common to cartridge heaters include corrosion resistance, explosion proof , UL approved, internal temperature detectors and grounding wires.
-
Specific features of explosive boiling of liquids on a film microheater
Explosive boiling of liquids was initiated by a flat heater , which was the film structure of a cartridge for a jet printer described in [11]. .... On the top surface, the resistor was protected by a thin corrosion- proof layer.
-
Report on the treatability study for inerting small quantities of radioactive explosives and explosive components
The treatability study that was described in this report shows that, for small quantities of radioactive explosivesandlor small explosivecomponents, an explosion proof chamber will servewell as a inerting chamber. .... The tray should provide a mounting feature for the heating strips, or possibly for cartridge heaters , and a well for the thermocouple.
-
Costilla County Biodiesel Pilot Project
…which sends the oil through a 10-micron and then a 5-micron cartridge filter and into .... 1.5-gallons of sodium methylate catalyst are gravity fed from a 250-gallon tote located in an outdoor shed with an explosion proof heater to prevent the solution from freezing in the winter.
-
An example of a test method for vent sizing—OPPSD/SPI methodology
The resistance of the heating coil or cartridge heaters should be such that, with the power available, the calculated heating rate (see sec- tion 3) can be achieved. .... Explo- sion - proof electricalequipment should be used in such a bunker to minimize the risk of ignition.
-
electrical element manufacturers & suppliers - electrical element manufacturers, exporters, factories, suppliers, China electrical element
[Related Keywords : heating elements, cartridge heater , tubular heater, cast in heater]. .... Established in 2001, Wuxi Hengye Electrical Heater Equipment focus on manufacturing the exposion- proof electric equipments and .... [Related Keywords : explosion proof electric heater, industrial electric heater, heating elements, fluid heater] .
-
Power Systems Development Facility. Quarterly technical progress report, January 1--March 31, 1993
AutoCAD files for the cyclone assembly and bauxite cartridge were submitted to DTM in January, and the .... Each sampling system v,ill include a 120-volt, 300-watt heater ; a 120-volt, 100- watt .... In accordance with the National Fire Protection Association (NFPA) code, the stepper motor will be explosion proof , and all switches and solenoids will be nonsparking.
Indicates content that may require registration and/or purchase.