-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 330.75 lbs
- Features: Battery Powered, Selectable Units
- Type: Crane Scale, Weigh Module / Assembly
- Display: Digital Display
-
Supplier: ABB Measurement & Analytics
Description: The robust design of load cells incorporate high overload capacity and temperature resistance. Highest accuracy under extreme long term reliability characterizing the ABB weighing solutions based on SG technology.
- Type: Crane Scale, Weigh Module / Assembly
- Display: Digital Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 110.25 lbs
- Features: Battery Powered, Selectable Units
- Type: Crane Scale
- Display: Digital Display
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 110.25 lbs
- Features: Battery Powered, Selectable Units
- Type: Crane Scale
- Display: Digital Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 330.75 lbs
- Features: Battery Powered, Selectable Units
- Type: Crane Scale
- Display: Digital Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Stainless steel electronic box Important accessories: The interface converter YDI05-Z installed in the non hazardous area The power supply Monolithic weighing system with a resolution of 0.1 mg
- Capacity: 13.671 lbs
- Resolution: 0.00000002205 lbs
- Features: Compression
- Type: Explosion Proof / Intrinsically Safe Scale, Weigh Module / Assembly
-
Supplier: Meridian Scale
Description: Summary: Large 2-Inch LCD Display. Rugged Cast Aluminum Case. Requires 3-AA Batteries (2000 Hrs). On/Off, Tare, Zero, Enter, Esc, and Max Buttons.
- Type: Crane Scale
- Display: Digital Display
-
Supplier: AMETEK Sensors, Test & Calibration
Description: than 0.2% full scale. The scale features an easy-to-read, LED display that indicates measured values in either pounds (lbs) or kilograms (kg). A cast-aluminum housing makes the CMA ideal for harsh environments. The CMA Series is powered using rechargeable battery pack. The scale
- Capacity: 6,600 lbs
- Features: Battery Powered
- Type: Crane Scale
- Display: Digital Display
-
Supplier: C & C Lift Truck, Inc.
Description: Battery operated with low battery indication. Features safety swivel hook. Operating power DC 6V. Power source AC 110V, 50/60 Hz. Battery life approx. 120 hours, recharging time 10 hours. Spare battery pack and charger included as standard. Load cell protection of 200% of rated capacity. Ultimate
- Capacity: 10,000 lbs
- Resolution: 2 lbs
- Type: Crane Scale
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display that
- Capacity: 66 lbs
- Features: Battery Powered
- Type: Crane Scale
- Display: Digital Display
-
Supplier: Brooks Instrument
Description: When you need a more accurate way to measure the remaining mass of liquid or gas in supply vessels to ensure maximum process efficiency, GCS400 Series cylinder scales meet your requirements. Engineered for a wide variety of gas and chemical delivery systems, it’s low profile makes it easy to
- Capacity: 60 to 300 lbs
- Width / Diameter: 9.25 inch
- Length: 9.25 inch
- Type: Explosion Proof / Intrinsically Safe Scale, Other Scale
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The new PMA.Quality paint-mixing scale from Sartorius sets new standards in operation, features and applications. Whether used as a stand-alone scale or connected to a PC or mixing system, the PMA.Quality has the winning features that only a genuine Sartorius paint-mixing scale
- Capacity: 2.205 to 16.5375 lbs
- Resolution: 0.00011025 to 0.0002205 lbs
- Width / Diameter: 9.1732333 inch
- Type: Bench / Counter Scale, Explosion Proof / Intrinsically Safe Scale
-
Supplier: C & C Lift Truck, Inc.
Description: Safety swivel hook Rugged cast aluminum housing FED-311 series is battery operated with low battery indicator. Battery life is approximately 60 hours, recharging time is 8 hours. Power source is AC 115v. Load cell protection of 200% of the rated capacity. Ultimate overload of 400% of the rated
- Capacity: 11,000 lbs
- Resolution: 5 lbs
- Type: Crane Scale
-
Supplier: Raymond Handling Consultants, L.C.
Description: FED-II SERIES CRANE SCALES
- Capacity: 5,000 lbs
- Resolution: 1 lbs
- Type: Crane Scale
-
Supplier: Raymond Handling Consultants, L.C.
Description: ECONOMY DIGITAL CRANE SCALES
- Type: Crane Scale
-
Supplier: Southland Equipment Service
Description: Safety swivel hook Rugged cast aluminum housing FED-311 series is battery operated with low battery indicator. Battery life is approximately 60 hours, recharging time is 8 hours. Power source is AC 115v. Load cell protection of 200% of the rated capacity. Ultimate overload of 400% of the rated
- Capacity: 44,000 lbs
- Resolution: 20 lbs
- Length: 42 inch
- Type: Crane Scale
-
Supplier: Meridian Scale
Description: Summary: 12-Inch Easy to Read Dial. Hook Included.
- Type: Crane Scale
-
Supplier: C & C Lift Truck, Inc.
Description: Features wireless remote control. Aluminum die-cast case. 1.2" high LED display with adjustable brightness. Lbs/Kg. mode conversion. Keypad: (On/Off, (Tare), (Zero). Tare to capacity. Alloy steel loadcell. Safety load is 125% of capacity with an ultimate safety load of 400%. Sealed lead-acid
- Capacity: 2,000 lbs
- Resolution: 1 lbs
- Type: Crane Scale
-
Supplier: Industrial Magnetics, Inc.
Description: Designed to weigh, plus warn The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed
- Capacity: 5,000 to 15,000 lbs
- Width / Diameter: 7.7 inch
- Length: 6.5 inch
- Features: Battery Powered
-
Supplier: Fairbanks Scales, Inc.
Description: 3052 eliminates the need for traditional explosion-proof enclosures or purging systems by way of the intrinsically safe design. Battery life ranges from 50 hours of continuous operation to 200 hours when "Auto Sleep" mode is enabled. A direct power supply option is also available,
- Type: Bench / Counter Scale, Explosion Proof / Intrinsically Safe Scale
- Display: Digital Display
-
Supplier: Fairbanks Scales, Inc.
Description: Digital shipping scales that are NTEP approved (except the Ultegra Jr.) making them legal for trade and the weighing of retail packages and parcels. All Ultegra models utilize a USB connection for power and USB output to integrate with nearly any shipping software, including Plug-n-Play with
- Display: Digital Display
- Type: Explosion Proof / Intrinsically Safe Scale, Postal / Parcel Scale
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 200,000 lbs
- Type: Conveyor Scale, Crane Scale, Floor Scale
- Features: Hostile Environment, Washdown
-
Supplier: Raymond Handling Consultants, L.C.
Description: FED-CS SERIES CRANE SCALE
- Type: Crane Scale
-
Supplier: Dearborn Overhead Crane
Description: Crane Scales and Hanging Scales that are competitively priced with accuracy and reliability to ensure the best scale that money can buy. Friendly and Free Technical Support to ensure the unit is installed and operating properly. Free Engineering and Product Design if
- Type: Crane Scale, Hanging Scale / Balance
- Display: Digital Display
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
loads up to 32,000 kg. The wire rope hoists can be used in stationary applications or together with trolleys in standard cranes, off-standard cranes or systems building. If wanted, the complete wire rope hoist programme is also available in explosion-proof design for Zone 1, Zone 2, Zone 21 or Zone (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
handle batch sizes from 2 to 12 gallons, with a 15-gallon full holding capacity mix can. A 5 HP explosion-proof inverter-duty motor drives a pair of rectangular blades that operate with a powerful planetary kneading action suitable for thoroughly blending wet or dry materials, regardless of flow (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
) heats and dries product with superior efficiency as it is being blended. Other features include gas purging capability, a 16” pneumatically-operated discharge valve, 5-passage rotary union, explosion-proof brake motor and PLC controls. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(Model DCB-75) heats and dries product with superior efficiency as it is being blended. Other features include gas purging capability, a 16” pneumatically-operated discharge valve, 5-passage rotary union, explosion-proof brake motor (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm etically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra (read more)
Browse Pressure Switches Datasheets for Neo-Dyn
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
LHSa Crane Scales from Adam Equipment Eberbach E8018 Explosion Proof Blender .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
LHSa Crane Scales from Adam Equipment Eberbach E8018 Explosion Proof Blender .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
LHSa Crane Scales from Adam Equipment Eberbach E8018 Explosion Proof Blender .
-
Preparative Chromatography, 2nd, Completely Revised and Enlarged Edition
… sterile conn ec tions and drainable /s team able components have to be considered whereas in the fi ne - chemical and chemical se ctors a ttenti on ha s to bep aid to materi al resistance, explosion proof issues, and corrosion aspects. The maintenance of chromatography equipment might also dictate the addition of cranes and support tools to be … Case Study: Large scale biotechnology project: The objective of a large scale biotech ( LSB ) project was to …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… sauce'),(31017,'cranberry tree'),(31018,'cranch'),(31019,'crane'),(31020,'crane fly'),(31021,' crane \'s bill'),(31022 … … 33292,'damosel'),(33293,'damourite'),(33294,'damozel'),(33295,'damp'),(33296,'damp course'),(33297,'damp- proof course'),(33298,'dampen' … … 36096,'diatomaceous earth'),(36097,'diatomic'),(36098,'diatomite'),(36099,'diatomophyceae'),(36100,'diatonic'),(36101,'diatonic scale '),(36102,'diatribe' … … 'disrespect'),(37437,'disrespectful'),(37438,'disrespectfully'),(37439,'disrobe'),(37440,'disrupt'),(37441,'disrupted'),(37442,'disrupting explosive '),(37443,'disruption' …
-
Materials and Fuels Complex Facilities Radioactive Waste Management Basis and DOE Manual 435.1-1 Compliance Tables
The cranes provide the capability to move large components for removal of waste during storage, repackaging, and … … a fume hood is located, which is used to carry out a bench- scale recipe development in … Lighting intensity is a minimum of 50-ft candles at floor level and the bulbs are enclosed in explosion - proof casings.
-
Screening maritime shipping containers for weapons of mass destruction
based system allows for human scale real time control of the test apparatus, data acquisition, and data … An initial set of testing will be conducted to benchmark the performance of the air collection and detection system and to demonstrate operational feasibility of chemical, biological, and explosives threat simulant detection from shipping container air while on a gantry crane . … the success of this design, COTS sensors will be used to provide the proof of concept that …
-
Rheinmetall Landsysteme Leopard 1 armoured engineer vehicle
A scale on the side plate of the jib shows the allowed load: if it is exceeded … … cylinders for lifting the jib are arranged so that they are fully splinter- proof in the travelling … The jib is turned by the traversing gearbox directly underneath the console of the crane . For demolition work a total of 117 kg of explosives is carried.
-
CR4 - Thread: Intrinsically Safe LVDT Linear Position Sensors Operate in Hazardous Operations
For added protection against environmental elements, electronics can be installed in explosion - proof enclosures and connected to LVDTs using a suitable conduit. Available in full- scale measurement ranges from ±1 inch to ±10 inches, units feature excellent repeatability typically … Previous in Forum: CRANES AVAILABLE FOR SALE-CALL WALLY JONES .
Indicates content that may require registration and/or purchase.