-
Supplier: Thermon, Inc
Description: Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor
- Maximum Diameter (Fan or Blower Wheel): 12 to 30 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
- AMCA Class: Class I, Class II
-
Supplier: CS UNITEC
Description: Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion
- Air Flow Rate: 10,824 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 inch
- Design: Axial
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 inch, 2580 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion
-
-
Supplier: Aggreko
Description: 250,000 BTU explosion proof fan coil Ideal for heating and climate control in oil and gas applications. Aggreko is the solution for all of your needs involving portable, industrial heaters. Features 250,000 BTU output, ideal for heating and climate control in oil and gas
- Technology: Air-Cooled
- Application / Industry: Oil Heating / Cooling
-
Supplier: Ziehl-Abegg Inc.
Description: device. Attributes and special features: RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2.
- Maximum Diameter (Fan or Blower Wheel): 43.30711 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: National Fan Company
Description: Panel Exhaust Fan Explosion Proof : 16 in blade (2,580 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof
- Air Flow Rate: 2,580 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: National Fan Company
Description: Exhaust Fan w/ Shutter Heavy Duty Explosion Proof : 14 in blade (2,190 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Features: •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G •Sturdily constructed from all-aluminum
- Air Flow Rate: 2,190 SCFM
- Maximum Diameter (Fan or Blower Wheel): 14 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: Allegro Industries
Description: Electric, explosion proof motor is UL/CSA listed single phase motor and NEMA rated. 115V plug and 3 blade fan. Meets Class I, Division 1 and 2, Groups C & D, Class II Division 1 and 2 Groups F & G.
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety
-
Supplier: CS UNITEC
Description: Compact, quiet and highly efficient for moving large volumes of air. Operating on compressed air, they are ideal for ventilation in hazardous and/or volatile areas. No moving parts make them safe and easy to maintain. Lightweight and easy to handle.
- Air Flow Rate: 3,430 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6 inch
- Design: Axial
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion
- Air Flow Rate: 406 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: State Safety & Compliance
Description: "One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II,
-
Supplier: National Fan Company
Description: U Series Smoke Ejector (Explosion Proof ) 18 in (3,700 CFM) FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in
- Air Flow Rate: 3,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Portable / Rolling
-
Supplier: State Safety & Compliance
Description: efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."
-
Supplier: Stearns®
Description: Features & Benefits Available for close coupled directly to the motor and fan guard mount Class H coil Normally closed thermostat Self-adjusting for wear ABS Type Approval Certified Class 1 Group C & D Class 2 Group F & G
- Torque Rating: 10 to 105 Ft-lbs
- Speed: 4,000 rpm
- Operating Voltage: 575 volts
- Bore Diameter: 1.625 inch
-
Supplier: Ziehl-Abegg Inc.
Description: category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation. Applications: explosion-proof applications
- Air Flow Rate: 5,883.3 SCFM
- Maximum Diameter (Fan or Blower Wheel): 19.8425304 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
Supplier: Larson Electronics LLC
Description: ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of
-
Supplier: Cole-Parmer
Description: totally enclosed, fan-cooled (TEFC) motor or CSA-approved explosion-proof motor (rated for Class 1, Division 1, Group D conditions).
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Large hole diameter 190mm Explosion-proof slip ring Explosion-proof rating: Ex d IIB T4 Gb Available for custom, standard ID 3-500 mm, OD 10-800 mm Designed for explosive risk scenarios, this explosion-proof slip ring delivers reliable 360° rotational power
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
-
Supplier: Cincinnati Fan
Description: Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard. Features: Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures sixteen models of Industrial Floor Fans in seven sizes and two mounting types. All are standard with spark resistant, cast aluminum propellers and Totally Enclosed (TEFC or TENV) motors. Explosion Proof (EXP) motors are also available. Rugged
- Air Flow Rate: 28,490 SCFM
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Design: Axial
-
Supplier: TPI Corporation
Description: CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 41.4 DEG F HLA MODEL
- Heating Capacity: 7.5 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 580 SCFM
- kWatts: 7.5 kW
-
Supplier: New York Blower Company (The)
Description: New York Blower High-Efficiency High Pressure Backward Curved fans feature a backward-curved wheel designed for clean-air applications, but is still capable of handling light particle-laden or moist airstreams. Air-handling efficiencies of the HP Backward-Curved Fan are higher than
- Air Flow Rate: 0 to 170,000 SCFM
- Static Pressure: 406.7871674924572 to 446.7871674924571 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 66 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch
- Air Flow Rate: 34,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Hartzell Air Movement
Description: sound and air performance. Accessories include explosion-proof, chemical-duty or other special motors; disconnect switch; bird screen; fiberglass damper; and more. Additional features: FRP construction Direct Drive: Motors have extended shafts Belt Drive: Motors are totally enclosed
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: ISC Sales, Inc.
Description: point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction
- Air Flow Rate: 14,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust configurations
- Air Flow Rate: 0 to 117,800 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 84 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Ostberg Americas, Inc.
Description: The technical standard for explosion proof fans is called ATEX. C.A. Östberg was one of the first European fan producers to receive ATEX certification. The RFTX range of fans complies with ATEX standards. The focus is on safety. Only top quality components are
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 11.1811084 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Continental Fan Manufacturing, Inc.
Description: ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to 44,600 cfm.
- Air Flow Rate: 800 to 44,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Ziehl-Abegg Inc.
Description: Universal fan for installation in equipment with short bell mouth, high flexibility by variation of blade angle and speed of motor, 100% speed controllable. From 350 mm size also available in explosion-proof design.
- Maximum Diameter (Fan or Blower Wheel): 17.5196945 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Verantis
Description: Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve radial tip.
- Air Flow Rate: 50 to 150,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 70 to 250 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 88 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: APW direct drive panel fans provide superior performance, and requireslittle or no maintenance. The APW offers aerodynamically efficientperformance within a heavy duty welded steel panel and motor base. Adeep venturi provides smooth air entry and is suitable for standard orreverse airflow.
- Air Flow Rate: 3,000 to 60,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 14 to 60 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Moffitt Corporation
Description: (except explosion proof models). The fan housing is corrosion-resistant, galvanized steel, and the system has heavy-duty internal support structure
- Maximum Diameter (Fan or Blower Wheel): 15 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
- Features: Dampers / Louvers
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
Fuji Electric Launches New Explosion Proof Blower Fuji Electric launches our new model, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
System airflow 750-1000 CFM The fan is an explosion-proof direct-drive impeller wheel The heater is a 5.0kW electric reheater, Class 1 Division 1, Groups C&D, T2D (max 215?C) UL approved The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
, the Standard for Compressors and Vacuum Pumps (EN 1012-3) and the DVGW regulations, they can all be used in explosion protection zones I and II. (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
series GM ensure ultimate reliability and efficiency. The biogas blowers are available in a variety of different sizes. Due to the TÜV-certified explosion pressure resistance of 12 bar, these blowers may also be applied in processes with internal ATEX zone 1. RANGES OF APPLICATION (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Hazardous Location Fans - Grainger Industrial Supply
13.4, Voltage 115/208-230, 60 Hz, 1 Phase, Full Load Amps 4.2/2.1-2.0, Watts 186, Motor HP 1/4, Bearing Type Ball, Motor RPM 1750, Motor Enclosure Explosion Proof Fan Cooled, Motor Insulation Class B, Max.
-
Grainger.com
(F) 102, Voltage 230/460, 50/60 Hz, 3 Phase, Full Load Amps 1.6/0.8, Motor HP 1/3, Motor RPM 1725, Motor Type Hazardous Location, Motor Enclosure Explosion Proof Fan Cooled, Motor Frame 56YZ, Bearing Type Ball Bearing, Shaft Dia.
-
Plastic Blowers - Grainger Industrial Supply
(F) 102, Voltage 115/230, 50/60 Hz, 1 Phase, Full Load Amps 4.8/2.4, Motor HP 1/3, Motor RPM 3450, Motor Type Hazardous Location, Motor Enclosure Explosion Proof Fan Cooled, Motor Frame 56YZ, Bearing Type Ball Bearing, Shaft Dia.
-
Magnalight.com Adds Intrinsically Safe Fans To Explosion Proof Light Offering
DALLAS--(BUSINESS WIRE)--In hazardous locations, such as paint spray booths, manholes, refineries, shipyards and petrochemical based manufacturing, OSHA and local fire codes mandate the use of explosion proof fans and lighting.
-
DELHI Exhaust Fans - HVAC and Refrigeration - Grainger Industrial Supply
… In. SP 5500, Voltage 115/208-230, 60 Hz, 1 Phase, Full Load Amps 6.6/3.1-3.3, Watts 250, Motor HP 1/3, Bearing Type Ball, Motor RPM 1625, Motor Type Capacitor Start, Motor Enclosure Explosion Proof Fan Cooled, Motor Insulation Class …
-
$1000-$1500 HVAC and Refrigeration - Grainger Industrial Supply
13.4, Voltage 115/208-230, 60 Hz, 1 Phase, Full Load Amps 4.2/2.1-2.0, Watts 186, Motor HP 1/4, Bearing Type Ball, Motor RPM 1750, Motor Enclosure Explosion Proof Fan Cooled, Motor Insulation Class B, Max.
-
Vertical Fans - Grainger Industrial Supply
13.4, Voltage 115/208-230, 60 Hz, 1 Phase, Full Load Amps 4.2/2.1-2.0, Watts 186, Motor HP 1/4, Bearing Type Ball, Motor RPM 1750, Motor Enclosure Explosion Proof Fan Cooled, Motor Insulation Class B, Max.
-
portable ventilation fan - offers from portable ventilation fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : explosion proof fans , high speed air ventilator, industrial fan blower, Stationary Ventilator ] .
UOM - Each -- 9515-01" title="16" Axial Blowers - Explosion-proof > UOM - Each -- 9515-01"/>
Indicates content that may require registration and/or purchase.