-
Supplier: Barksdale Control Products
Description: Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for
- High Temperature Set Point: 15 to 325 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 4.5 inch
-
Supplier: Linemaster Switch Corporation
Description: Non sparking cast aluminum housing 4 holes provided for rigid mounting to the floor or equipment The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time
- Maximum Current: 3 to 15 amps
- Maximum AC Voltage: 125 to 250 volts
- Protection: Full Guard
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Non sparking cast aluminum housing The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time Two pedal models prewired with electrical interlock
- Maximum Current: 3 to 5 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
-
Supplier: Linemaster Switch Corporation
Description: Non sparking cast aluminum housing The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time Two pedal models prewired with electrical interlock
- Maximum Current: 3 to 5 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Non sparking cast aluminum housing 4 holes provided for rigid mounting to floor or equipment The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time
- Maximum Current: 3 to 15 amps
- Maximum AC Voltage: 125 to 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Protection: Full Guard
-
Supplier: Larson Electronics LLC
Description: ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of
-
Supplier: Allied Electronics, Inc.
Description: Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Roller Arm Adjustable through 360° Ample Wiring Space Specifications: 10 A @ 125, 250 VAC 0.3 A @ 125 VDC, 0.15 A @250
-
Supplier: Allied Electronics, Inc.
Description: Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Ample Wiring Space Specifications: 10 A @ 125, 250, 480 VAC 0.3 A @ 125 VDC, 0.15 A @250 VDC UL Recognized, File
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to
- Maximum Current Rating: 1 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -40 to 71 C
- Certifications / Approvals: CSA Certification, UL listed
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -40 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -40 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to
- Maximum Current Rating: 1 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -40 to 71 C
- Certifications / Approvals: CSA Certification, UL listed
-
Supplier: Larson Electronics LLC
Description: The Magnalight EPLC-48-4L Explosion Proof Fluorescent Light Cart is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1 and offers exceptional lighting versatility and convenience with effective protection to operators working in hazardous locations. The EPLC-48-4L
-
Supplier: Altech Corp.
Description: complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Operating Temperature: -22 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
Supplier: Altech Corp.
Description: Altechʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Operating Temperature: -4 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
Supplier: Altech Corp.
Description: complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Operating Temperature: -22 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
Supplier: Altech Corp.
Description: complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Operating Temperature: -22 to 176 F
- Certification: CE Certified, UL Listed or Registered
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets
-
Supplier: Larson Electronics LLC
Description: 24V DC charging. This unit is charged in approximately 4.5 hours and has a runtime of 5 hours on a single charge. This light is waterproof and tested to 24 hours of submersion at 1 foot. Also included with this light is a carrying strap for easy carrying and a choice of black, yellow and
-
Supplier: Radwell International
Description: DUAL-SNAP PRESSURE/TEMPERATURE - SWITCH, SPDT, SS CAPILLARY TUBE, 1/2"-14 MALE NPT PROCESS CONNECTION, 5 FOOT CAPILLARY, RATED TO 15A, UL/CSA EXPLOSION PROOF, HIGH VIBRATION AND SHOCK RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
- Switch Type: Rod & Tube
-
Supplier: Rig-A-Lite
Description: solution needed for aircraft inspection and maintenance. Its 50-foot cord, explosion proof switch & plug and electrically conductive wheels make it the fixture of choice of aircraft, spacecraft and other vehicle manufacturing & maintenance.Commonly used on land rigs, in
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 16.999999999999968 to 109.99999999999986 watts
- Features: Bulb Included
- Lamp Type: Fluorescent
-
Supplier: Charles Ross & Son Company
Description: valve after completion of the blend cycle. Use nearly 50% less power per unit being blended. Less floor-space and are ideally suited to multi-story facilities. STANDARD FEATURES: 1 through 500 cubic foot capacity Designed for vacuum operation Stainless steel type 304 wetted parts with 80 grit
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: capacities to over 515 cu.ft. and in either center or end discharge designs. STANDARD FEATURES: 1/2 through 1000 cubic foot capacity Stainless steel 304 wetted parts Ribbon agitator for center discharge Designed for atmospheric operation 60 grit finish on interior and exterior stainless steel
- Capacity: 0.467881911952645 to 1,000.0641666622106 cubic feet
- Motor Speed: 11 to 99 rpm
- Motor Power: 0.5 to 40 HP
- Mixer Type: Agitator, Paddle, Ribbon
-
Supplier: Charles Ross & Son Company
Description: valve after completion of the blend cycle. Use nearly 50% less power per unit being blended. Less floor-space and are ideally suited to multi-story facilities. STANDARD FEATURES: 1 through 500 cubic foot capacity Designed for atmospheric operation Stainless steel type 304 wetted parts with 80
- Capacity: 10 to 500 cubic feet
- Motor Speed: 60 rpm
- Motor Power: 1 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Cincinnati Fan
Description: to 104° F (40° C) AMCA Type B construction on all models with explosion proof motors. Spark resistant, self-cleaning, cast aluminum, radial wheels are standard. Totally Enclosed motors are standard. Motors are continuous duty, full horsepower rated. NOT duty rated. Heavy-duty 14 gauge
- Airflow: 1,300 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
Find Suppliers by Category Top
Featured Products Top
-
Altech medical foot switches are designed for surgical, dental, and healthcare equipment that needs dependable hands-free operation. They combine compact, ergonomic design with sealed construction and smooth surfaces to support comfort, reliability, and hygienic (read more)
Browse Foot Switches Datasheets for Altech Corp. -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
shaft of the tilt switch is custom-made in lengths from one foot up to eight feet in length, dependent upon the distance from the top of the bin an alert should be activated. The BM-TSM is available with either a paddle or sphere mounted at the end of the (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
More Information Top
-
Field treatment in electric shock cases - II
In front of the table, on the floor, may be seen the explosion - proof foot switch .
-
Magnalight.com Adds 4 Lamp Explosion Proof Paint Spray Booth Light On Wheeled Cart
Priced just under $3000 and equipped with an explosion proof switch and 50 foot SOW cord, this cart based light carries a UL Class 1 Division rating for flammable vapors and Class II Division 1 for explosive dust particles.
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Instruments for Surgery
In addition, the foot - switches of the electrosurgical unit should always be explosion - proof .
-
States > Illinois > State > Regulations > Title 41 - Fire Protection > Chapter I - Office of the State Fire Marshal > [41 Ill. Adm. Code 160] 160 - Volatile Oi...
Electric wiring shall be in sealed conduit at docks and switches shall be of the explosion - proof type or placed at least 20 feet from the docks.
-
Honeywell - EXA-AR - Switches - Limit - Allied Electronics
Limit Switch ; Explosion Proof ; Side Rotary; 2NC/2NO; DPDT; 3 Foot Cable .
-
Honeywell - EXD-AR-3 - Switches - Limit - Allied Electronics
Limit Switch ; Explosion Proof ; Side Rotary; 2NC/2NO; DPDT; 3 Foot Cable .
-
Honeywell - EX-AR20 - Switches - Limit - Allied Electronics
Limit Switch ; Explosion Proof ; Side Rotary; 2NC/2NO; DPDT; 3 Foot Cable .
-
Honeywell - BZG1-2RN - Switches - Limit - Allied Electronics
Limit Switch ; Explosion Proof ; Top Plunger; 2NC/2NO; DPDT; 3 Foot Cable; 10 A .
-
States > New York > State > Regulations > Title 12 - Department of Labor > Chapter I - Industrial Board of Appeals > Subchapter A - The Industrial Code > [12 N...
Switches and other control devices, unless explosion - proof , shall be located at least 10 feet from the working area and outside of storage rooms.
-
States > Oregon > State > Proposed Regulations > 2002 Documents > November 1, 2002 > [2002 OR Proposed 127566] 437-002 - Proposed Rules - 437-002
[(A) All light switches , fans, receptacles, overhead lights and all other sources of ignition within 20 feet of the spraying and overspray area shall be rendered inoperative or shall consist of Class I, Group D, explosion - proof types as specified in the…
Indicates content that may require registration and/or purchase.