-
Supplier: Process Sensing Technologies USA
Description: The Easidew PRO XP moisture transmitter is an explosion-proof dew-point transmitter for trace moisture measurements in gases or liquids in hazardous areas. It is certified by ATEX, CQPSUS, IECEx, and GOST for use in any North American, European or Asian zone. The transmitter has a wide
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Large hole diameter 190mm Explosion-proof slip ring Explosion-proof rating: Ex d IIB T4 Gb Available for custom, standard ID 3-500 mm, OD 10-800 mm Designed for explosive risk scenarios, this explosion-proof slip ring delivers reliable 360° rotational power
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
-
Supplier: Minco
Description: Minco hazardous area humidity detector assemblies are FM and CFM approved explosion proof/intrinsically safe or intrinsically safe. They feature a heavy duty industrial design, a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity
-
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: cooling Controller: LCD touch screen, programmable control temperature and humidity,Can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater Explosion-proof type :SUS#304 stainless steel fins radiator pipe heater
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: CO2Meter.com
Description: Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga,
- Gas Types: Methane (CH4) / Natural Gas
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Terra Universal, Inc.
Description: help you maintain target pressure, temperature, humidity and particle levels based on sensor feedback Each system can be customized to fit individual budgets and requirements All systems are designed around EC (electrically commutated) fan/filter motors, which offer precision speed
- Environment Controlled: Air Quality, Humidity, Pressure, Temperature
- Application: Cleanroom, Explosion Proof
-
Supplier: CO2Meter.com
Description: expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models SBH-2A Cubic 2% Propane Sensor 0-2% Vol Propane gas sensor, with 'A' housing SBH-2B Cubic 2% Propane Sensor - 0-2% Vol Propane gas
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: self-compensation Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level
- Gas Types: Methane (CH4) / Natural Gas
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga,
-
Supplier: GasLab
Description: Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga,
-
Supplier: GasLab
Description: Build-in temperature and humility compensation to ensure accuracy High humidity alert mechanism, reliable fail-safe operation Auto zero-calibration mechanism available Fast response, no moving parts, high stability, anti-corrosion Meet the explosion-proof level Ex ia IIC T4 Ga,
-
Supplier: Roscid Technologies
Description: requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of it's kind that
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Edgetech Instruments Inc.
Description: dew point output No electric power required - can go anywhere Ideal for portable applications Inherently explosion proof
- User Interface: Analog Front Panel, Digital Front Panel
- Display: Analog Meter or Indicator
- Environmental Properties: Humidity / Moisture / Dew Point
- Features: Other Specific Calibration, Traceable to a National or International Standard
-
Supplier: WATTCO
Description: the requirements of the target application. Terminal boxes in Wattco™ temperature control panels Various terminal boxes are available depending on the protection required- moisture-proof, explosion-proof, waterproof, and dustproof. A NEMA 1 standard terminal box is normally
- Current: 4,000 amps
- Voltage: 600 volts
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
-
Supplier: DOD Technologies Inc.
Description: commercial and light industrial, non-hazardous (non-explosion rated) environments. Output is user selectable in the field with your choice of BACnet® or Modbus® for communicating with a Controller or a Building Automation System. Pre-calibrated sensors with true Plug & Play Smart
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: CO2Meter.com
Description: The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CH4 gas detector, based with a 4-20 mA / RS485 Modbus
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Try a custom design combining Temperature, Conductivity, Flow and Humidity sensors for your applications. Speed up your product design by designing application-specific sensor components pre-assembled for easy system integration. Our experts will help you find the right sensor solution to fit your requirements. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
over time due to humidity EOC and SemeaTech offer gas sensor products featuring minimized environmental impact, no application (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
optimize plant growth through precise control of temperature, humidity, lighting, and atmospheric gases. However, with these advancements comes an elevated risk of hazardous gas exposure, making safety systems, such as fixed and wireless gas detection, critical for protecting (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
art electrochemical sensors for your other hazardous gas detection needs.. Some of those products include: High Temp & High Humidity H2S (Hydrogen Sulfied) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
oxygen concentration and supply the digital measured values through a standard interface. The sensor measures oxygen in the range of 0...3 Vol.% and simultaneously provides temperature and relative humidity values. The solid electrolyte in (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-dispersive infrared (NDIR) technology to provide precise gas measurement in a compact 10.1 × 10.1 × 6.5 mm package. Featuring integrated temperature and humidity sensing, this sensor offers multi-parameter environmental data with excellent contamination resistance and long-term stability (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
environmentally controlled room was constructed specifically for this equipment. This room provides precise temperature and humidity control along with a contaminant free environment. The result is optimal dimensional measurement performance from the CMM. About S. Himmelstein: (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Proceedings of the 2012 International Conference of Modern Computer Science and Applications
… food storage is a very important parameter, the traditional method of measuring relative humidity and electromagnetic interference, and high humidity has the shortcomings difficult to measure; to play a non-power electromagnetic humidity sensor interference, fire, explosion - proof and other advantages to …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8571/investigationint00gage.pdf?sequence=1
Exi - Explosion Proof Detector H - Humidity Detector N - Toxic Gas Sensor (PERC) Tank - Continuos Reading Censor .
-
Hydraulic Equipment and Support Systems for Mining
We can use explosion - proof camera, O2, CO and CO2, CH4, temperature and humidity sensors to collect the information such as real-time image, temperature, humidity, gas parameters, and the information can be transmit from the sensors of external detection device to …
-
Relative humidity sensor based on photonic crystal fiber with
tapered and filled in polymer
In the petrochemical, power, textile and other fields, such problems of flammable and explosive situation in the temperature / humidity measurement are often involved, therefore … … of regular production that the sensor 's being flame-resistant and explosion - proof performance should satisfy the …
-
Handbook of Gas Sensor Materials
Simple fabrication, fast response, attainment of minimal measuring uncertainty, relative temperature and humidity insensitiv- ity, high resistance to contamination and poisoning, and low noise are also useful requirements of the gas sensor designed for the gas sensor market. Chou (2000) believes that the ideal sensor should be portable and enclosed in a small, explosion - proof housing, making it suitable for use in hazardous locations and harsh environments.
-
Spectral Response Of A UV Flame Sensor For A Modern Turbojet Aircraft Engine
Operating Temperature Altitude Pressure Explosion Proof Humidity Vibration Impact Shock TABLE 1 GE Flame Sensor Specifications .
-
Measurement of a tree growth condition by the hetero-core optical fiber sensor
… be additionally unaffected to electro-magnetic noise and environmental condition changes such as temperature, raining and humidity . In contrast to the conventional methods, optical fiber sensors have several advantages for environmental monitoring such as immunity to electromagnetic interference, resistance to corrosion, explosion proof and long-term, remote and real-time monitoring.
-
Uncooled InAs photodiodes for optoelectronic sensors
Also, there is need in development sensors for coal mines, where detection condition has essential difficulties such as high contents of coal dust; sudden … … sulphide, sulphur and nitrogen oxides, etc.) during coal mining; increased temperature Т=30-35 o C and humidity . Therefore, sensors used for control of pre- explosive concentration of methane should be fast, explosion- proof , selective, portable, stable and reliable devices.
-
Optical characterization of LiBr-H2O using MMI in optical fiber
The main reasons which make guided wave optics attractive for sensing can be summarized as follows: (a) non-electrical method of operation, which is explosion - proof and offers intrinsic immunity to radio frequency and, more generally, to any kind of electromagnetic interference … Actually, fiber optic sensors are replacing traditional sensors for strain, temperature, humidity , position, vibration, acoustics, electric and magnetic field measurements, and bio-chemical measurements [3]- [8].
Indicates content that may require registration and/or purchase.