Products/Services for Explosion Proof Sump Level Switches
-
Level Switches - (624 companies)Level switches are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action. Level switches can be used either as an alarm device or as control switches, turning...Media TypeSwitch TypeConfiguration (Normal State) -
Sump Pumps - (311 companies)...away from a particular area. They generally sit in a basin or sump that collects this excess water, hence the name basin sump pump, or simply sump pump. While most people are familiar with sump pumps due to their high level of residential use, "sump... -
Liquid Level Switches - (368 companies)Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids... -
Level Sensors - (1154 companies)They are used generally as a high alarm or switch. These level sensors can also be integrated in a single device to add a low alarm, or to serve as a stepped version of a continuous level. Example of point level measurement. Video Credit: madisonsensors... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Liquid Level Sensors - (732 companies)Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids...
-
Vacuum Switches - (115 companies)...spectra. They measure vacuum pressure (negative pressure). Their primary purpose is to monitor vacuum status and open or close a connection when there is a change in the vacuum level of a liquid or gas. Vacuum switches are available that produce...
-
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
Liquid Handling Pumps - (2272 companies)...materials that will not result in excessive corrosion or contamination. Consult a metallurgist for proper metal selection when dealing with corrosive media. Explosion proof - Non-sparking materials are required for operating environments or media...
Product News
-
Linemaster Switch Corporation
Explosion Proof Medical foot switch Download product data sheet. Explosion Proof - Medical 600. Equipment for Hazardous Locations. Enclosure. CLASS 1. DIVISION 1. Zone 1. GROUP IIA & IIB. EN 60529 Degree of Protection. IP68 IEC 60601-2-2. Purpose. not for use in industrial applications. Features & Benefits. Non sparking cast aluminum housing. The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time. Two pedal models prewired with electrical interlock... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Bonomi North America, Inc.
Explosion Proof Limit Switches through the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
United Electric Controls Company
Explosion-Proof Pressure and Temperature Switches Explosion-Proof Pressure and Temperature Switches. Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven . Intelligent Operation & Flexible Customization. Configured with a humanized touch screen operation interface, it supports pre-setting of multiple heating programs, real-time temperature display, timing control and fault alarm. The operation is simple and intuitive, reducing the difficulty of operation for workers. Meanwhile, we provide flexible customization services according to customer needs, including chamber size, temperature range, explosion-proof level, heating power and additional functions... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
POSITAL B.V.
ATEX Explosion Proof Encoders ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multiturn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive... (read more)Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Shenzhen Milvent Technology Co., Limited
Battery Pack Explosion-Proof Vent Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
-
Water Encyclopedia 5 Volume Set
Equipment that can be added to the basic air stripper includes an air heater to improve removal efficiencies and automated control systems with sump level switches and safety features, such as differential pressure monitors, high sump level switches , and explosion - proof components.
-
FEASIBILITY STUDY REPORT FOR THE 200-ZP-1 GROUNDWATER OPERABLE UNIT
… that can be added to the basic air stripper includes an air heater to improve removal efficiencies, automated control systems with sump- level switches and safety features (e … … differential pressure monitors, high- sump -Ievel switches, and explosion - proof components), and air emission …
-
AFBC co-firing of coal and hospital waste: Quarterly report, 1 May 1996-31 July, 1996
… Plas:c Co. 70102 1/25/95 2/1/95 77 Site Hiler renel - 13 monls GE Capihl Modular 70098 12/20/85 1/23/95 S ace 78 Heat Tracing DONLEE 9/1/95 11/30/95 79 Added Ugh:ng DONLEE 9/1/95 11/30/95 80 Sump Pump/conkols - Explosion Proof DONLEE 81 CaI Gases … Carr 701 17 10/27/95 11/1/95 97 Baghouse Level Probe Drexelbrook 70118 10/31/95 11/10/95 98 Limestone 8- Flexibte … … 1/26/96 1 17 LVA Sactural Review Nutec 70142 1/19/96 2/9/96 1 18 Limit Switches Dauphin Eledric 70141 …
-
Aircraft Fuel Systems
… control 151 Emergency fuels 69 Empennage 33 Engine flame-out 86 Engine fuel control 1, 64 Engine gearbox 63 ETOPS 21, 66, 272, 288, 295 Excitation 164–7, 169–71, 180, 185–6 Expansion space 191 Explosion proof 146, 150 Explosion suppression 225, 231 External … Float, magnetic, reed switch 191 pilot 127–30 polyurethane 129 unicellular rubber 130 Flowmeter 77, 83–4 Fluid network … … 260, 275, 276, 278, 290, 302, 306, 313 Leakage current 165, 168, 169 Level sensor 191–3, 277–8 … … Suction feed 17, 67, 68, 70, 117–18, 276, 292–6 Sulfur 205, 211, 212 Sump 6, 7, 50–1 …
-
Horizonta1 Drilling Technology for Advance Degasification - Document Summary
… floor jacks are used to level the machine and raise the drill head to the desired level . It can also sump forward by 1.2 m. The chassis for the auxiliary unit is identical to the drill unit but the prime movers are two 30-kW explosion proof electric motors. It is equipped with a methane detector- activated switch so that power will be cut off at …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bevel_N|3 orthopedic_J|1 tenpin_bowling_N|1 wheel_spoke_N|1 kilt_N|3 high-powered_J|2 weld_N|2 chock_N|3 roll_down_V|1 flower_arrangement_N|2 shoot_N|39 spray_gun_N|1 elastic_device_N|1 garden_hose_N|1 sprit_N|1 weeds_N|22 rope_yarn_N|1 nuclear_ explosion _N|5 billet_V|1 roll_call_N|1 duty_assignment_N|1 … … straightness_N|1 lamppost_N|1 streptomyces_griseus_N|1 straightaway_N|1 level _off_V|1 heap_V|4 scythe_N|5 parking_lot_N|2 … … glucose_N|17 clinoril_N|1 sulphur_N|6 sumo_wrestler_N|1 sump _N|1 bonnet_N|2 jeweled_J|1 emanate_V|5 … … merthiolate_N|1 thin_V|4 acute_leukemia_N|3 hygroscopic_J|3 pentothal_N|1 general_anesthetic_N|1 mellaril_N|1 navane_N|1 electric_locomotive_N|1 g-string_N|1 business_suit_N|3 electric_ switch _N|1 thresh_V|1 logic_element_N|1 … … divination_N|13 dowsing_rod_N|1 ebb_N|3 talisman_N|1 conjure_V|4 prophesy_V|1 pseudoscience_N|1 horoscope_N|1 pseudoscientific_J|1 fallacious_J|3 deductive_reasoning_N|2 visionary_J|3 theorization_N|1 proof _N|38 line_of_reasoning_N|1 deduce_V|3 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102966687,2,'tool_kit%1:06:00::'). sk(102966786,1,'carpenter''s_ level %1:06:00 … … 00::'). sk(102998563,3,'sink%1:06:01::'). sk(102998563,4,' sump %1:06:02 … … 00::'). sk(103008275,3,'bursting_charge%1:06:00::'). sk(103008275,4,' explosive _charge%1:06:00 … … 00::'). sk(103161016,2,'moistener%1:06:00::'). sk(103161228,1,'damp- proof _course%1:06:00 … … 00::'). sk(103204436,1,'dipstick%1:06:00::'). sk(103204558,1,'dip_ switch %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102861042,2,'tool_kit',n,1,0). s(102861141,1,'carpenter''s_ level ',n,1 … … 1,0). s(102891609,3,'sink',n,4,0). s(102891609,4,' sump ',n,3 … … 1,0). s(102900600,3,'bursting_charge',n,1,0). s(102900600,4,' explosive _charge',n,1 … … 1,0). s(103046359,2,'moistener',n,1,0). s(103046571,1,'damp- proof _course',n,1 … … 1,4). s(103088155,1,'dipstick',n,1,0). s(103088277,1,'DIP_ switch ',n,1 …
Indicates content that may require registration and/or purchase.