-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Location: Hazardous
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as
- Actuator Torque: 1,770 In-lbs
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Location: Hazardous
-
-
Supplier: ProMation Engineering, Inc.
Description: The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof
- Actuator Torque: 300 In-lbs
- AC Voltage: 24 to 230 volts
- Actuation Method: Electric
- Location: Hazardous
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Actuation Method: Electric
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof Modulating Electric Actuator
- AC Voltage: 110 volts
- Actuation Method: Electric
- Operation: Modulating
-
Supplier: Bonomi North America, Inc.
Description: 220VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator
- AC Voltage: 220 volts
- Operating Temperature: 22 to 158 F
- Actuation Method: Electric
- Features: Manual Override of Power Actuator, Other NEMA Enclosure, Type 4X, Type 7, Type 9
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator
- AC Voltage: 110 volts
- Operating Temperature: 22 to 158 F
- Actuation Method: Electric
- Features: Manual Override of Power Actuator, Other NEMA Enclosure, Type 4X, Type 7, Type 9
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof On/Off Electric Actuator
- AC Voltage: 110 volts
- Actuation Method: Electric
- Operation: On / Off (isolating)
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Assured Automation
Description: Explosion Proof Limit Switch
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Conant Controls, Inc.
Description: Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through 1/2"
- Actuator Torque: 80 In-lbs
- Actuation Method: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: ControlAir LLC
Description: designed for both Intrinsically Safe* and Explosion-Proof* operation. Advanced circuitry includes electronic feedback control for superior vibration protection and highly accurate output. With flow rates up to 12 SCFM(20m3/hr), the 950XP has the muscle to drive large valves and
- Output Pressure: 3 to 15 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § Pressure limiting valve § Bypass valve Regulates large flow
- Media: Air, Gas, Water
- Valve Type: Control Valves
-
Supplier: Red Valve Company, Inc.
Description: isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position indicators, and
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Burkert Fluid Control Systems
Description: The manually operated diaphragm valve Type 3233 consists of a manually operated actuator, a diaphragm and a 2-way valve body. The manual actuator, optionally with a plastic or stainless steel handwheel, ensures use in hygienic or aggressive ambient conditions. The
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: signal directly proportional to the desired pressure output. The piezo-ceramic actuator serves as a control link between electrical input and pressure output. As voltage increases, the force applied by the actuator increases, so as to restrict nozzle bleed and thus increase pilot
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: signal directly proportional to the desired pressure output. The piezo-ceramic actuator serves as a control link between electrical input and pressure output. As voltage increases, the force applied by the actuator increases, so as to restrict nozzle bleed and thus increase pilot
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: signal directly proportional to the desired pressure output. The piezo-ceramic actuator serves as a control link between electrical input and pressure output. As voltage increases, the force applied by the actuator increases, so as to restrict nozzle bleed and thus increase pilot
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder or
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof,
- Actuation Method: Electric
-
Supplier: TE Connectivity
Description: Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Differential Pressure Valve Type : NAMUR Usage
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Barksdale Control Products
Description: Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and
- Operating Temperature: -40 to 185 F
- Type of Position Indication: A Position Transmitter
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I /
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Badger Meter
Description: Research Control® SRD smart valve positioners deliver actionable diagnostic information about valve performance and assist compliance with fugitive emissions regulations. SRI analog valve positioners are also available. The SRD 960 (explosion-proof) and SRD 991
-
Supplier: Indelac Controls, Inc.
Description: NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower
- Actuator Torque: 400 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 10 seconds
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: DeZURIK, Inc.
Description: isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E Valves are actuated by AUMA, Rotork or Limitorque electric operators as a standard - and include heaters, thermostats, position indicators and indication lights. Other
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Rotork plc
Description: Limit switch box YT-875 is an Explosion Proof Type stainless steel visual position indicator.
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Assured Automation
Description: Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Valve Controller. Features Integral I/P: FOUNDATION® fieldbus input or 4-20 mA Reliable, closed loop positioning Double acting piston; no vanes Optional "fall in place" upon loss of air Manual operator ValveLink Diagnostics/AMS Suitable for hazardous area service;
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Valve Controller. Features Combines th epower and reliability of the Hagan Pneumatic Drive with the accuracy and features of the Fisher DVC5000/6000 Digital Valve Controller Integral I/P: FOUNDATION® fieldbus input or 4-20 mA Reliable, closed loop positioning Double acting piston; no
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Valve Controller. Features Combines the power and reliability of the Hagan Pneumatic Drive with the accuracy and features of the Fisher DVC5000/6000 Digital Valve Controller Integral I/P: FOUNDATION® fieldbus input or 4-20 mA Reliable, closed loop positioning Double acting piston; no
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
to give you what you want. Our Engineering Department has designed tens of thousands of special variations, modifications or completely special valves, cylinders, fittings and assemblies. If you don't see what you need in our standard catalog, we hope that you will give Clippard a chance (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
For Part 2 of our glossary of terminology used in the valve industry, we’re covering the vast array of terms related to the general topic of actuators and closure controls. We hope you find this helpful! (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
. Bonomi is one of the world’s leading producers of valves and actuators. The company’s electric actuators have been installed in the U.S. and globally for many years in commercial and industrial applications. CSA approval provides wholesalers and installers confidence to choose Valbia (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Early Environmental Warning System for Underground River Crossings
The controller takes the control over the hydraulic actuators with the help of three way, solenoid, explosion proof , valve (24 VCC) and stroke limit switches that allows the circulation of the pressurized fluid to transfer the motion toward the pistons that close…
-
Valvestock contract for chemical plant | News | The Engineer
Some of the actuators were explosion proof and there was a quantity of high performance stainless steel valves capable of working up to 20bar.
-
New FM-Approved Oil/Gas Shutoff Valves Feature Explosion-Proof Design, Fast Action With Quarter-Turn Actuation, Next Day Delivery
The A-T units feature a spring-return automated ball valve, explosion - proof limit switch and solenoid pilot valve , advanced quarter-turn rack-and-pinion actuator design, superior valve seating, and patented world-class stem seal system.
-
Hanford Laboratories monthly activities report, June 1963
…Snubber Installation Autoclave Installation for Zr-2 Fretting Corrosion Studies Revision of PRTR Exhaust Fan to Emergency Power No. 2 Exlde 125 V Battery Charger Explosion Proof Receptacle Outlet Helium Compressor … Revision Pressurizer to Stack Valve Relocation Actuator with Hydraulic Snubber for…
-
NASA Aircraft Management Information System
…$0.01 09 BH N 005032902 0 0 L/P PLATE Stock Number U/I Unit Price SAC APC ERRC Location $630.00 09 BL N 001080336 0 0 L/P VALVE , OXYGEN SERVICING A 7603 … 5 L/P SEAL, LINEAR ACTUATOR 3409415 EA $8.00 … 09 BH N 005040603 0 0 L/P GASKET 3423P-1500 EA $196.00 09 DS N 000000000 0 0 L/P GAUGE,PRESSURE 34-25EX EA $5,680.29 09 DS N 000000000 0 0 L/P FREEZER, EXPLOSION PROOF CH 34240 EA $18…
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
You may have to consider the ambient temperature rating of the actuator or positioner, or heat trace the valve or air lines. .... Does the valve have to be fire-safe or must the electrical accessories be explosion proof due to being located in an area considered hazardous?
-
Valve Handbook, Third Edition > Manual Operators and Actuators
An electric motor is not conducive to flammable atmospheres unless stringent explosion - proof requirements are met. .... When high amounts of torque or thrust are required for a particular valve application, an electric actuator can be quite large and heavy, making it more difficult to remove from the valve.
-
ISA 96.02.01 - Guidelines for the Specification of Electric Valve Actuators
Also, the mechanical effects and seismic vibration transmitted through the piping or heat radiated toward the actuator from the valve body. .... A.17 Explosion proof : .
Indicates content that may require registration and/or purchase.