-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Description: switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure,
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Features: Double Throw (DT), Normally Closed (NC), Normally Open (NO), Single Pole (SP)
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in the
- Process Media Type: Liquid
- Electrical Output: Switch
-
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output and frequency output Clearly visible LED display with red/green color
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: McCrometer, Inc.
Description: Get reliable flow measurement with the Field Mag 3000. Features grooved ends, ProComm Go electronics, 5-year battery life, and durability for harsh mining environments.
- Pipe Diameter: 4 to 12 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: BARTEC
Description: fully electronic dipstick system precisely measures the volume in the compartments during all operational steps of the transport cycle, combined with an optional turbine meter for small-quantity deliveries. The PETRO 3003 Volutank system can easily be extended with: Sealed parcel delivery
- Liquid Volumetric Flow Rate: 264 GPM
- Operating Temperature: 0 F
- Process Media Type: Liquid
-
Supplier: IMI Life Science
Description: In-line, real time liquid flow measurement with data logging capability and fully adjustable data smoothing algorithms. In-line, real-time flow rate measurement Real-time data logging via USB cable Fully adjustable data smoothing Compatible with a wide variety of tubing sizes ranging
- Process Media Type: Liquid
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by only 1 flowmeter ・Revolving display unit (It can be fixed to a easy-to-read position) ・Simplified structure with the vane wheel
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0 GPM
- Operating Pressure: 145.036839357197 psi
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
, an RTD temperature sensor and a solid state pressure transducer that measures the mass flow rate of steam, gases and liquids. Other meter types use external process measurements to calculate mass flow. The temperature and pressure devices are typically not installed in the same location as (read more)
Browse Flow Meters Datasheets for Panametrics -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
How an Ultrasonic Flow Meter Works
An ultrasonic flow meter utilizes ultrasound to measure the velocity of a fluid and is used in a variety of fluid applications. Ultrasonic flowmeters are ideal for water and other liquids. Clamp-on ultrasonic flow meters achieve high accuracy at low and high flows, save time with no pipe cutting
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs