Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: USUSTK LIMITED
Description: Application: Telecommunication Equipment
- Material: Aluminum
-
Supplier: Boyd
Description: Extruded aluminum is one of the most popular and cost efficient heat sink fabrication methods. Aavid maintains the world's largest portfolio of extruded heat sink profiles with over 5,000 tooled shapes. Aavid extruded heat sink
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: USUSTK LIMITED
Description: Application: Telecommunication Equipment
- Material: Aluminum, Copper
-
-
Supplier: USUSTK LIMITED
Description: Application: Laser Equipment
- Material: Aluminum, Copper
-
Supplier: Richardson RFPD
Description: Wakefield Engineering has designed four standard heat sink types for ease of installation and efficient heat dissipation for industry standard hex-type rectifiers and similar stud-mount power devices: 465, 476, 486, and 489 Series. The 465 and 476 Series are designed for 1.060
- Width: 101.59994513602963 mm
- Height: 101.59994513602963 mm
- Thermal Resistance: 38 °C / W
-
Supplier: ToneCooling Technology Co., Ltd
Description: heat sinks solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] What Is Choosing Heat Sink Computers Cpu? This guide on Choosing the right heat provides key insights for engineers and […] Introduction — Heat
-
Supplier: Newark, An Avnet Company
Description: EXTRUDED HEAT SINK; Thermal Resistance:2.6°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:63.5mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EXTRUDED HEAT SINK; Thermal Resistance:7.8°C/W; Packages Cooled:-; External Width - Metric:33mm; External Height - Metric:10.01mm; External Length - Metric:37mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:10mmRoHS Compliant: Yes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Extruded aluminum enclosure with heat-sink sides. Hairline brushed surface finish. Sturdy extruded case construction. 18 different sizes available in both silver and black color types.
- Length / Height: 2.362206 to 7.87402 inch
- Width/Diameter: 4.37795512 inch
- Depth: 0.84252014 to 3.4645688 inch
- Material: Aluminum
-
Supplier: Boyd
Description: Aavid has one of the largest portfolios of standard LED cooling solutions in the industry. For use in a wide range of applications including downlights, spotlights, wall packs, and more, these extruded aluminum LED heat sinks can be used on their own for a passive
- Device: Passive Heat Sink
-
Supplier: Boyd
Description: performance. By packing as much fin surface area into a given volume, skived fin heat sinks have greater heat transfer than other single piece construction heat sinks such as extruded aluminum heat sinks. Compared to extruded
- Length: 150.00000000000003 to 200 mm
- Height: 10.000000000000002 to 60 mm
- Material: Aluminum, Copper
- Features: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the unfinished ends of the frame. PCB or chassis can be horizontally
- Length / Height: 2.09448932 to 11.56693538 inch
- Width/Diameter: 2.0472452 to 7.96850824 inch
- Depth: 1.2598432 to 3.2283482 inch
- Material: Aluminum
-
Supplier: DigiKey
Description: HEATSINK TIM PRE APPLIED EXTRUDE
- Thermal Resistance: 7.25 °C / W
- Material: Aluminum
- Mounting: Mounting Holes, Socket Mount
- Device: Passive Heat Sink
-
Supplier: Boyd
Description: Heat Sinks – Board Level, BGA/FPGA, Extruded Aluminum, Skived, Zipper, Bonded, Brazed Electronic devices continue to become faster, smaller, and more powerful every day, enabling technological advancements across all industries. The Internet of Things, powered by embedded
-
Supplier: Richardson RFPD
Description: The 219 Series heat sinks unique design (Patent Pending) combines the technology of automatically assembling the tin plated solderable wires/rods with that of extruded aluminum anodized heat sink body to configure these SMT heat sinks.
- Height: 12.191993416323555 mm
- Thermal Resistance: 8 °C / W
-
Supplier: Rego Electronics Inc.
Description: lighter than solid copper, due to its internal chamber structure. In many cases, a vapor chamber based heat sink weighs the same as an extruded aluminum heat sink, but works much better than a copper heat sink. Design Guidelines Vapor Chamber
- Length: 400 mm
- Width: 400 mm
- Height: 3 mm
- Device: Vapor Cooler
-
Industrial Enclosures - Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp -- 94M8287Supplier: Newark, An Avnet Company
Description: ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:63.5mm; External Depth - Metric:120mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
-
Industrial Enclosures - Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Lawtronics -- 62K3486Supplier: Newark, An Avnet Company
Description: ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:83.1mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: The Sink Box series is a British designed extruded aluminum enclosure (originally sold under the West Hyde Enclosures Ltd. name). Ideally suited for mounting small printed circuit boards or chassis horizontally. The enclosure body is formed from a single, hollow
- Length / Height: 6.5 inch
- Width/Diameter: 4.13 inch
- Depth: 2.36 inch
- Height: 6.5 inch
-
Supplier: RS Components, Ltd.
Description: TO220 extruded heat sink,17.9degC/W
- Length: 20.000000000000004 mm
- Width: 35 mm
- Height: 20.000000000000004 mm
- Material: Aluminum
-
Supplier: Cooliance
Description: Custom Heatsinks Cooliance excels in developing and manufacturing custom heat sinks and more than 50% of the heat sinks we provide to our OEM customers are custom. Our expert thermal engineers are ready to assist you with your most challenging thermal management problems.
- Material: Aluminum, Copper
- Device: Passive Heat Sink
-
Supplier: Ohmite Manufacturing Co.
Description: The unique design (patent pending) of the W Series heat sinks combines a tin plated, solderable, integral spring clip with an extruded aluminum heat sink body for an all-in-one solution to through-hole mounting of TO-220, TO-247, and TO-264 packages. These
- Length: 18.287990124485333 to 23.367987381286817 mm
- Width: 16.001991358924666 mm
- Height: 30.479983540808888 to 40.639978054411856 mm
- Weight: 10 to 22 g
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes.
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Ohmite Manufacturing Co.
Description: If you are using popular IXYS devices or the Ohmite CS10 series, look no further than the VR series extruded heatsinks to complete your design. Each heatsink is designed with a cam clips system ( Pat Pend) for these popular device types. The VR series also accomodates TO-220 and TO-247
- Length: 26.923985461047852 to 55.117970236296074 mm
- Width: 33.900000000000006 mm
- Height: 39.5 mm
- Weight: 27 to 54 g
-
Supplier: Cooliance
Description: Cooliance's precision forging capabilities allow for a variety of standard elliptical fins ranging from 160 x 160mm with max fin height of 50mm. The elliptical wing shape is superior to an equivalent extruded straight fin heatsink as the wing shape acts to break up and fully leverage existing
- Length: 19 to 160.00000000000003 mm
- Width: 19 to 160.00000000000003 mm
- Height: 12 to 50 mm
- Material: Aluminum
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Sandy Bridge EP/EX Processors CPU Socket : 2011 (Square Type, 80 x 80mm mounting pitch) Solution : Aluminum Extruded Radial Fin Heatsink with Copper Inserted for 2U&Up server support cpu power up to 95 watts
- Length: 90 mm
- Width: 90 mm
- Height: 62 mm
- Weight: 490 g
-
Supplier: Northern States Metals Corp.
Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while
- Circle / Diameter Capabilities: 1 to 35 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Tubing / Hose
-
Supplier: PSI Extrusions
Description: need it, whether it's a prototype or a high-volume run. Specializing in close tolerance, precision aluminum extrusions, we offer a full range of other services, including aluminum fabrication, aluminum part assembly, and a variety of finishing options, including a full in-house
- Size Capabilities: 0 to 5 inch
- Materials: Aluminum
- Secondary Operations: Anodizing, Drilling/Punching, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
-
Supplier: Acopian Power Supplies
Description: Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides: Grooved; attractive and rugged extruded aluminum sides (.08" thick) can withstand severe
- Length / Height: 3.71 to 13.25 inch
- Width/Diameter: 5.12 inch
- Depth: 3.44 inch
- Material: Aluminum
-
Supplier: Juno Lighting Group
Description: RECESSED HOUSING TYPE 15 3/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION QL INDUCTION LAMP TYPE EXTRUDED ALUMINUM HEAT SINK SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (8) 12 AWG 90 DEG C
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Features: Other
-
Supplier: Acopian Power Supplies
Description: Moderate-dissipation components may be directly mounted to the case for heat sinking. Connectors, switches, controls and indicators are easily installed on the front and rear covers. Sides and Bottom: Attractive extruded aluminum channel (.08" thick) withstands even severe
- Length / Height: 6.59 to 8.47 inch
- Width/Diameter: 3.44 inch
- Depth: 1.68 inch
- Material: Aluminum
-
Supplier: Acopian Power Supplies
Description: Mechanically similar to the regulated supplies, they are housed in extruded aluminum cases which can be mounted in any position. Many models are U.L. Recognized. Features Fused input. May be used in series or parallel. No derating or heat sinking required.
- DC Output Voltage: 4 to 200 volts
- DC Output Current: 0.02 to 23 amps
- DC Output Power: 560 watts
- AC Input Voltage: 0 to 125 volts
Find Suppliers by Category Top
Featured Products Top
-
The USUSTK Extruded Aluminum Heat Sink is designed for thermal management in telecommunications, data communications and network equipment. Manufactured from AL6063 aluminum alloy, the heat sink combines aluminum extrusion with precision CNC machining. The integral fin (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
High-performance electronic systems require efficient thermal management solutions to prevent overheating, maintain stable operation, and extend component service life. ToneCooling custom aluminum heat sinks are engineered for high-power memory modules and compact electronic applications (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
due to excess heat, especially in high-demand applications. Our aluminum heat sinks offer the perfect solution with customized designs for maximum (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
High-Performance Aluminum Heat Sink for Effective Thermal Management Aluminum heat sinks are designed to effectively dissipate heat from critical components, ensuring optimal performance across various applications. With exceptional thermal conductivity, they enhance cooling (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Key Features: Material: Premium-grade aluminum Design: Sleek black cut design for superior heat dissipation Applications: DIY electronics projects Computer components Any device (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. These sinks are processed with high pressure, below temperatures of 300°C. Under this circumstance, forged (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
Aluminum heat sinks for lightweight and cost-effective cooling solutions (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
to their thermal limits. Without effective cooling, thermal throttling can reduce performance and shorten hardware lifespan. A custom aluminum heat sink is engineered to address these challenges, ensuring your GPU operates reliably at peak workloads (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
impact overall performance. Tone Cooling Copper Heat Sinks are engineered for applications requiring efficient heat transfer and stable thermal performance. Compared with conventional aluminum solutions, copper offers superior thermal conductivity, helping (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd
Conduct Research Top
-
Heat Sink Design - Aluminum Extrusions (.pdf)
aluminum heat sink need to be low in weight, high in exposed surface area and simple in design. Violation of these basic design criteria will result in less than optimized heat sinks for the specific application.
-
Fiber Abrasive Finishing Systems for End-Deburring Extruded Aluminum Profiles
The expanding use of aluminum extruded shapes is placing higher quality demands on extruders and fabricators. Electronics related applications such as heat dissipation components (heat sinks) require that there be no loose flakes or burrs. Other applications with functional considerations as well
More Information Top
-
Advanced Materials for Thermal Management of Electronic Packaging
Most aluminum extrusion heat sinks used in cooling of electronics use flat fins or extended heat transfer surfaces to dissipate waste heat to the ambient air.
-
Thermal Management for LED Applications
The natural convection heat sink was an extruded aluminum heat sink with a straight parallel fin design.
-
Heat Sink Design - Aluminum Extrusions (.pdf)
To help minimize cost and maximize efficiency extruded aluminum heat sink need to be low in weight, high in exposed surface area and simple in design.
-
PVMaT improvements in the manufacturing of the PVI Powergrid{trademark}: Final technical report, 27 October 1997--31 October 1998
… off-axis performance • Die-cast, single-piece, recycled aluminum end caps • Pivoting modules that are ganged together and mounted on a stationary frame for single- axis tracking • Passive cooling using an extruded aluminum heat sink • Solar cells manufactured …
-
Heat Sink Design - Aluminum Extrusions (.pdf)
To help minimize cost and maximize efficiency extruded aluminum heat sink need to be low in weight, high in exposed surface area and simple in design.
-
The Efficiency of Thermoelectric Chip by Different Heatsink
In this study, aluminum nitride, boron nitride, copper, aluminum, with aluminum extruded heat sink as a cooling way of thermoelectric chip.
-
Effect of heat convection on the thermal and structure stress of high-power InGaN light-emitting diode
The Tj conduction and convection cooling of the LED can combine the aluminum extru- sion heat sink with the heat transfer coefficient .
-
Fundamentals of Microsystems Packaging > FUNDAMENTALS OF THERMAL MANAGEMENT
Thermal management of the microprocessors used in desktop computers often relied on clip-attached or adhesively-bonded extruded aluminum heat sinks , cooled by remotely located fans.
-
Designing for Harsh Environments Using COTS Products (.pdf)
One fundamental factor in system reliability for harsh environments is the proper selection of rugged components, including processors with very low power requirements and extended temperature ratings (-40° to +85°C), extruded aluminum heat sinks and other fanless design solutions, and latching connectors …
-
Guidelines for Surface-Mount Power Modules Using Column Pins with Solder Balls (.pdf)
After reflow, extruded aluminum heat sinks 25.4mm (1”) in height were affixed to three of the test samples on Panel #2 and two of the test samples on Panel #3.
Indicates content that may require registration and/or purchase.