-
Supplier: New England Tubing Technologies
Description: New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive
- Application: Medical / Pharmaceutical
- Finish: Clear, Translucent, Solid, Multi-colored
- Material Choices: Plastic Tubing
- Shape: Round
-
Supplier: New England Tubing Technologies
Description: New England Tubing also manufactures custom extruded parallel tubing, sometimes referred to as Para tubing, in a wide range of thermoplastics and designs. If your application requires parallel tubing with or without additional elements like electrical properties,
- Application: Medical / Pharmaceutical
- Finish: Clear, Solid, Multi-colored
- Shape: Round
-
Supplier: New England Tubing Technologies
Description: Looking to take your tube to the next level? When surface finish is critical, our proprietary extrusion technique developed for GlideTex™ tubing provides a luxurious, silky feel with a matte, reduced friction finish. This is ideal for applications requiring superior tube body smoothness
- Application: Medical / Pharmaceutical
- Features: Reinforced
- Finish: Translucent
- Material Choices: Plastic Tubing
-
-
Supplier: U.S. Plastic Corporation
Description: This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. Sold in 6' sections only.
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 3 inch
- Outside Diameter / Size: 3.5 inch
- Shape: Round
-
Supplier: Fluoro-Plastics, Inc.
Description: throughout the length of the tube. Various fillers are available to modify the properties of PTFE to meet application requirements. Meets ASTM 1710-08 Surf Technologies extrudes multi-hole tube for the electrical components industry and other users who need multiple tubing cavities.
- Application: General Purpose, Chemical, Food Processing / Beverage, Medical / Pharmaceutical
- Design Units: English
- Function: Electrical Tubing / Sheathing
- Material Choices: Plastic Tubing
-
Supplier: Daburn Electronics & Cable
Description: This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for many fluoropolymer dispersion-coated wires. It is light in weight, compact and has a low coefficient
- Application: General Purpose
- Design Units: Metric
- Material Choices: Plastic Tubing
- Shape: Round
-
Supplier: U.S. Plastic Corporation
Description: This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 1 inch
- Outside Diameter / Size: 1.5 inch
- Shape: Round
-
Supplier: Pexco
Description: Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer's properties make it an excellent choice for a variety of tubing applications where chemical resistance, UV stability, abrasion resistance, strength, burst
- Application: General Purpose, Pneumatic (Compressed Air)
- Finish: Solid
- Material Choices: Plastic Tubing
- Shape: Round
-
Supplier: BRIM Electronics, Inc.
Description: BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight
- Application: General Purpose
- Design Units: English
- Function: Electrical Tubing / Sheathing
- Material Choices: Plastic Tubing
-
Supplier: BRIM Electronics, Inc.
Description: BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight
- Application: General Purpose
- Design Units: English
- Function: Electrical Tubing / Sheathing
- Material Choices: Plastic Tubing
-
Supplier: New England Tubing Technologies
Description: Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high
- Application: Medical / Pharmaceutical, Other
- Finish: Translucent
- Shape: Round
-
Supplier: DME Company
Description: Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal in temperatures from -65 to 350ºF (-54 to 177ºC) The ultimate in low pressure hose. Norflex Silicone meets
- Application: High Temperature / Heating Fluids, Water, Other
- Design Units: English
- Finish: Solid
- Maximum Inside Diameter / Size: 0.2500 to 0.7500 inch
-
Supplier: BRIM Electronics, Inc.
Description: BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight
- Application: General Purpose
- Design Units: English
- Function: Electrical Tubing / Sheathing
- Material Choices: Plastic Tubing
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL
- Application: General Purpose
- Design Units: English
- Finish: Clear, Solid
- Materials: PVC
-
Supplier: Instech Laboratories, Inc.
Description: Designed to connect microdialysis probes to swivels, pumps and fraction collectors, this custom-extruded FEP Teflon® tubing has the same ID and OD as our 22ga quartz-lined microdialysis swivels (0.006 x 0.028 in [0.15 x 0.71 mm] ± 0.001 in). Internal volume is approximately 0.18µL /
- Application: Medical / Pharmaceutical
- Design Units: English, Metric
- Features: Coiled / Spiral, Sterilizability
- Finish: Clear
-
Supplier: Pneumadyne, Inc.
Description: Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small
- Application: General Purpose, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water, Other
- Design Units: English
- Features: Multi-element, Other
- Finish: Clear, Solid
-
Supplier: Daburn Electronics & Cable
Description: DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high
- Application: General Purpose
- Design Units: English, Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Ark-Plas® Products, Inc.
Description: Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure
- Application: General Purpose
- Design Units: English
- Finish: Solid
- Function: Electrical Tubing / Sheathing
-
Supplier: Ark-Plas® Products, Inc.
Description: Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure
- Application: General Purpose
- Design Units: English
- Finish: Solid
- Function: Electrical Tubing / Sheathing
-
Supplier: Ark-Plas® Products, Inc.
Description: Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure
- Application: General Purpose
- Design Units: English
- Finish: Solid
- Function: Electrical Tubing / Sheathing
-
Supplier: Ark-Plas® Products, Inc.
Description: Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure
- Application: General Purpose
- Design Units: English
- Finish: Solid
- Function: Electrical Tubing / Sheathing
-
Supplier: Daburn Electronics & Cable
Description: Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high
- Application: General Purpose
- Design Units: English, Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Daburn Electronics & Cable
Description: Description: Daflon 510 tubing is extruded from PTFE resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to
- Application: General Purpose
- Design Units: English, Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Interstate Plastics, Inc.
Description: Extruded ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable.
- Application: General Purpose, Medical / Pharmaceutical, Water
- Design Units: English
- Finish: Clear
- Material Choices: Plastic Tubing
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm
- Application: Chemical, Food Processing / Beverage, High Purity, Water
- Design Units: Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Clear Cast acrylic rod is regarded for its excellent optical clarity, high tensile strength, and outstanding light transmission. It is easily fabricated, shatter resistant and very durable. It replaces extruded or molded acrylics because of better machining properties, greater clarity
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
- Hollow / Tubular Stock: Yes
-
Supplier: Fluorocarbon Limited
Description: . Our range of products includes extruded and hot compression molded rod, heavy tubing and molded products. SERVICE Full traceability on all material under ISO 9001:2015 In-house tensile strength and elongation testing Precision grinding service to ensure close tolerances for modern
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), PEEK, Specialty / Other
- Form / Shape: Rod / Round Stock
- Hollow / Tubular Stock: Yes
- ID: 0.3937 to 33.46 inch
-
Supplier: Fluorocarbon Limited
Description: . Our range of products includes extruded and hot compression molded rod, heavy tubing and molded products. SERVICE Full traceability on all material under ISO 9001:2015 In-house tensile strength and elongation testing Precision grinding service to ensure close tolerances for modern
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), PEEK, Specialty / Other
- Form / Shape: Rod / Round Stock
- Industry: General Industrial
- Overall Length: 118 inch
-
Description: . Insulated Braid: Flat and round braids with extruded insulations for use as ground straps and flat power leads. Typical insulation materials include: FEP, PFA, PVC, ETFE, TPE, Polyester, Polyethylene, Polypropylene, Polyurethane, and Silicone Rubber. Flat Wire Braiding: For custom
- Cable Conductor: Copper and Copper Alloys
- North American (AWG): 2 to 22 AWG
-
Supplier: Pexco
Description: Pexco offers "black" spiral wrap tubing made using Polyethylene based material stocked in a selection of popular sizes and available for immediate shipment. Our spiral wrap is a strong and highly flexible wrap for wire harnessing and insulation, helping to protect tubes and electrical bundles
- Application: General Purpose, Other
- Features: Coiled / Spiral
- Finish: Solid
- Materials: Polyethylene / PEX
-
Supplier: Beswick Engineering Co., Inc.
Description: Description: Coiled polyurethane tubing, available with one 16? straight tail and one 8? tail on ends. The maximum extended length is 10', with 8' of working length. Minimum Order Quantity: 100 pieces Material: Polyether based
- Design Units: English
- Features: Coiled / Spiral
- Finish: Clear
- Materials: Polyurethane (PU)
-
Supplier: Beswick Engineering Co., Inc.
Description: 5/64" ID, 1/8" OD, high pressure Nylon tubing for use with compression fittings.
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Salt Water, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
- Design Units: English
- Features: Seamless
- Finish: Clear
-
Supplier: Beswick Engineering Co., Inc.
Description: 5/64" ID, 5/32" OD, 85 durometer Polyurethane tubing. Available in clear, black, red, yellow, and blue. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and grease. Designed for
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Food Processing / Beverage, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
- Design Units: English
- Features: Seamless
- Finish: Clear, Translucent, Solid
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/4" ID, 3/8" OD, 90 durometer Polyurethane tubing. Available in clear, black, red, translucent red, yellow, and blue. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Food Processing / Beverage, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
- Design Units: English
- Features: Seamless
- Finish: Clear, Translucent, Solid
-
Supplier: NewAge Industries
Description: Translucent PTFE tubing offers excellent chemical and electrical properties Available from stock with or without a stainless steel wire encircling the O.D. Wire coil provides increased pressure capability and aids in electrical grounding Easily
- Application: Chemical, Medical / Pharmaceutical, Water
- Materials: PTFE, Fluoropolymer (PFA, FEP, etc.)
- Minimum Bend Radius: 2.25 inch
- Shape: Round
-
Supplier: Pexco
Description: Polyvinylidene Fluoride (PVDF), also known by the brand name Kynar® made by Arkema, is a specialty plastic used in applications requiring the highest purity, as well as resistance to solvents, acids, and hydrocarbons. Polyvinylidene fluoride is often used as PVDF welding rods in pipe, sheet,
- Application: General Purpose, Other
- Finish: Clear
- Materials: PVDF
- Shape: Round
-
Supplier: Clippard
Description: Urethane Tubing, 8 mm OD-6 mm ID, Clear Translucent
- Application: General Purpose
- Design Units: English
- Finish: Clear, Translucent, Solid
- Materials: Polyurethane (PU)
Find Suppliers by Category Top
Featured Products Top
-
Polyethylene-lined EVA tubing combines the functionality of polyethylene with the flexibility of EVA (ethylene vinyl acetate). Applications include food and beverage processing, chemical transfer, appliances, computer equipment, laboratories, fluid feeds and drains, and more (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
Hytrel-lined PVC tubing is designed to provide the flexibility and durability of PVC with the unique properties of Hytrel. The tubing is useful in applications where different performance is needed for the inside and outside of the tube, such as Hytrel's oil resistance in a harsh (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
Braid Reinforced Tubing eTubing Extruded Parallel Tubing (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Extruded Parallel Tubing MD&M East Design Tips (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Reinforced Tubing eTubing Extruded Parallel Tubing MD&M East (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Film for electrical insulation Wire and cable Tubing Injection molding Gear membe Bearing retainer Casing Case body Gaskets cutting and processing Plate / sheet Round / cylindrical bar (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
England Tubing can add a longitudinal member to a spiral reinforced tube which again modifies its tensile and elongation properties. Our team has experience with a wide array of materials used for spiral reinforcing ranging from flat or round stainless steel alloys to high strength monofilament (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Nylon Tubing | High Pressure Compressor Lines Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer’s properties make (read more)
Browse Tubing Datasheets for Pexco
More Information Top
-
Plastic-film-dielectric capacitors
In order to achieve a uniform thickness, therefore, the most important factor to control, apart from accurate dimensioning of the extrusion die, is the symmetry of temperature distribution round the hot plastic tube .
-
CR4 - Thread: Need Suggestion on Marine Housing Material...
use square section plastic extrusion at least 3 or 4 mm thick, we tried round tubing in the Red Sea/Gulf years ago, tried weights to keep it in one position that is vertical but found square was the way to go, not …
-
Illustrated Glossary of Packaging Terminology
film, tubular Refers to a film produced by extrud- ing molten thermoplastic through a round die, cooling the plastic , flattening the tube by means of nip rolls, and winding it up.
-
Preparation of Anode/Electrolyte Ceramic Composites by Coextrusion of Pastes
Extrusion is a suitable plastic forming method for fabricating a variety of shapes with constant cross section, such as round and polygonal bars, tubes , I-sections, channels, and honeycomb struc- .
-
Optimisation of spiral forging process design for ensuring dimensional precision of forged round billets by three-dimensional rigid–plastic finite element anal...
… speci ed dimension, andforging process, which is the final stage to finish nally it is subjected to secondary plastic working, such asround billets … … optimisation of the hot tube extrusion .operational conditions for ensuring … … dimensional precision of a round billet nished byprecision of …