-
Supplier: Advantech
Description: Compact In-vehicle Computing Box for Fleet Management Equipped with DeviceOn/iService software for remote device management Can be paired with TREK-303/306 in-vehicle smart display via a single-cable connection Supports real-time rear view monitoring Dual independent
- RAM: 4 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: ASTM International
Description: use of data elements already established in these standards for use during documentation of emergency care in the field or in a treatment facility and places them in the context of the object models for health care that will be the vehicle for communication standards for health care data.
-
Supplier: Advantech
Description: Bluetooth, LTE WWAN modules and optional NFC Intelligent vehicle power management system supports ignition on/off/delay functions, wake-up event control, and system health monitoring and diagnostics Wide operating temperature range (-30 ~ 60 °C/-22 ~ 140 °F) Supports 12/24 V
- Operating Temperature: -22 to 140 F
- Computer Type: Computer Terminal
- Processor: Intel®
- Features: Other
-
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-2F16Supplier: CAS DataLoggers
Description: inputs High precision (0.05%) Advanced data management, to MMC/SD or PC Flexible communications (USB, Ethernet, RS232) Various Remote connection options e.g. via Ethernet or dial up modem The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Description: all product data required from product conception to manufacturing. Therefore, product data includes not just Computer-Aided Design (CAD) data but also Computer-Aided Manufacturing (CAM) data, Computer-Aided Engineering (CAE) data, product data management (PDM) data, and
-
Supplier: International Thermal Systems LLC.
Description: Processing Application(s) Solution Heat Treat of various alloys Industry Applications Aerospace Agriculture Automotive Aluminum Casting Forging Foundry Military Mining Recreational Vehicles Temperature Ranges up to 1200°F (649°C) Systems can be designed for +/-5°F depending on
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: ASTM International
Description: attributes referred to in this practice are based on national guidelines whenever available. The EMS definitions are based on those generated from the previous EMS consensus conference sponsored by NHTSA and from ASTM task group F 30.03.03 on EMS Management Information Systems. The
-
Supplier: International Thermal Systems LLC.
Description: as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Annealing Oven is tested for performance, accuracy, safety systems, air management and temperature uniformity. The equipment conforms, in accordance with customer
- Temperature Range: 950 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: International Thermal Systems LLC.
Description: Typical Heat Processing Application(s) Annealing Machined Components Welded or Formed Assemblies Stress Relieving Industry Applications Aerospace Agriculture Aluminum Casting Automotive Forging Foundry Military Mining Recreational Vehicles Temperature Ranges up to 2500°F (1371°C) Power
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
-
Supplier: International Thermal Systems LLC.
Description: Applications Aerospace Automotive Power Transmission Equipment Recreational Vehicles Temperature Ranges up to 1800°F (982°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas
- Temperature Range: 1,800 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Supplier: ASTM International
Description: attributes referred to in this practice are based on national guidelines whenever available. 1.3.1.2 The EMS definitions are based on those generated from the previous EMS consensus conference sponsored by NHTSA and from ASTM task group F 30.03.03 on EMS Management Information Systems.
-
Supplier: Instrumented Sensor Technology
Description: back to the host computer for processing and analysis. Each PANTHER shock & vibration data monitor, logger and recorder is powered by a specially designed, user serviceable D-cell battery pack. The PANTHER's recording function is controlled by a custom designed recording and data
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: Use IST's new MotionMaster ™ a portable accelerometer that’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 410 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc. -
Takex's dual display fiber optic sensor: F85RN. Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock (read more)
Browse Proximity Sensors Datasheets for bisco industries -
EEPROMs, power-monitoring devices, battery-management components, and peripheral controllers. One USB 2.0 full-speed device interface enables direct connection to a host computer (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
AgozTech offers a broad collection of carrying, mounting, and equipment-storage accessories compatible with select Datalogic scanners and mobile computers. The collection supports organizations that need to protect handheld (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
.2 & 8.0mm Higher bandwidth, Lower power, Better efficiency, Larger capacity DIMMs and greater telemetry for thermal management. [4.8~8.4 GT/s, 1.6 to 4.2GHz clock] [1.1V] [On DIMM PMIC] [32 data + 8 ECC] [2 channels per DIMM] [64Gb] Target Market - Automation Computer, Point of Sale, Medical Equipment, Communication, Vehicle Computer, Telecommunication (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
, smart devices) Vehicle tracking, fleet management, and telematics systems UAVs / drones, autonomous vehicles require reliable location. Surveying, mapping, asset monitoring, and navigational systems (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Custom Heat Sinks for High-Performance Thermal Management Modern electronic systems require effective thermal management to maintain performance and reliability. Standard heat (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
, pumps, valves, filtration, sensors, conveyance and heat exchangers. As defense land vehicles become more electric, A&E is equipped to provide liquid cooling and thermal management solutions. (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W42 series film capacitors are specifically designed for the new energy vehicle (NEV) industry, providing a robust solution for power systems that require reliable filtering. With a wide range of features such as high-temperature resistance, strong (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
BAE Systems, Programmes
The aft fuselage and empennage for each F - 35 JSF will be designed, engineered and built by BAE Systems and the company … weapon and mission system design as well as the Electronic Warfare System and Vehicle Management Computer for the programme.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
IEEE 1394b is used on the F - 35 Lightning II to interconnect several Remote Input/Output Units (RIUs) that act as data concentrators in the Vehicle Management System (VMS). .... The RIUs allow data to be transferred to the VMS computers and other major controllers within the…
-
Enterprise integration strategies across virtual extended enterprise networks : a case study of the F-35 Joint Strike Fighter Program enterprise
The aft fuselage and the empennage of the F - 35 are designed and built at the production facility in Samlesbury, with additional manufacturing work done at the facility in Wharton. .... BAE Systems is also taking a lead role in the development of the Electronic Warfare capabilities and the Vehicle Management Computer of the JSF out of its facilities in Nashua, New Hampshire and Rochester, England and Edinburgh, Scotland.
-
Production Started On First STOVL F-35 Joint Strike Fighter
BAE Systems is also designing and developing the F - 35 's Electronic Warfare systems suite and is providing advanced affordable low observable apertures and advanced countermeasure systems. .... Additionally, the company is supplying the Vehicle Management Computer , the Communication, Navigation and Identification modules, the active inceptor system and the EOTS Laser subsystem.
-
Professional video technique
…SMPTE VC-1 219 SMPTE VC-3 221 Smtp SNG vehicles 779 SNG operator 782 … Digital Sound 325 Sony F 23 441 Sound in … Split Edit 671 split computers 482 spot-photometers 20 … 628 start of to 35 standard M 52 standard … S-video 90 Sweet spot 499 Switchable Barrier 500 Switched Virtual Circuit signal direction 737 Switcher Symmetrical…
-
SMITHS Aerospace Systems On F-35 Lightning II Joint Strike Fighter First Flight
…the horizontal tail centering actuators and three bearing swivel duct actuation system at the rear of the aircraft and the variable area nozzle and inlet guide vanes, which control airflow through the forward lift fan on the short-takeoff/vertical landing F - 35 . .... the primary analogue to digital conversion of the sensor and effector interfaces to the vehicle sub-systems. .... The units also transmit and receive data and commands to the vehicle management computers via multiple high-speed serial data busses.
-
A diagnostic approach for electro-mechanical actuators in aerospace systems
Currently he is pursuing a M.S. degree in Computer Science from the University at Buffalo and … the design, integration and deployment of embedded flight control actuation software for both Aircraft and Space vehicles . .... He has worked at Moog since 1996 on V-22, Comanche, Bombardier Challenger 300, X-35, F - 35 and was a Staff Systems Engineer prior to moving into Software Management .
-
NAVAL
POSTGRADUATE
SCHOOL
• Vehicle management computer ,. .... BAE Systems is also responsible for the fuel, crew escape, life-support, Prognostics and Health Management systems, and the U.K.’s Future Carrier F - 35 integration support.61 .
-
Dubbel
…pickup D 25, D 47 vapor pressure, equilibrium hydrogen D 35 -, helium D 35 vapor pressure curve … G 12 -, quality of welding compounds G 12 -, welding position G 13 file management Y 24 data … gage strips W 15 expansion measuring technique W 14 stretching change stress E 3 disassembly process S 100 thinking F 4 -, diskursives F 4 … engine for heavy commercial vehicles P 88 differential method … meters W 33 digital computers Y 1 Y 9…
-
City traffic planning
As insert criteria, a sufficient stowage on the ramp applies the good view of the entering vehicles on the superior traffic, a sufficient length of the Einfädelung strip and suitable conditions in the transition region to the secondary road network that require … of traffic signal control 39 S. 167-170, booklet 3, barking, M.G.H.; Sayers, T.; bush, F. (1996): Verkehrsabhängige light signal … control; city day booklet 35 burners, M.; Ziegler, H … control as integral component of traffic management ; road traffic technique 41 … for the dimensioning of road traffic installations (HBS), FGSV (2001b): indications to traffic computers as component of…
Indicates content that may require registration and/or purchase.