-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
Supplier: Lingto Electronic Limited
Description: IC CLOCK GENERATOR 20QFN
- Device Type: Clock Generator
-
Supplier: DigiKey
Description: IC
- Device Type: Clock Generator
- Features / Standards: Lead Free
-
-
Description: IC CLOCK GENERATOR 20QFN
- Device Type: Clock Generator
-
Supplier: Acme Chip Technology Co., Limited
Description: IC CLOCK GENERATOR 20QFN
- Device Type: Clock Generator
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 20-SOIC (0.295", 7.50mm Width)
- Supply Voltage: 3.3 to 5 volts
- Output Frequency: 66.6 to 90 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: ODG (Origin Data Global)
Description: IC FUNCTION GENERATOR 16DIP
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: The 3401-F is a pulse generator from Keithley. Features: Single-Channel Signal Generator Broad-purpose voltage pulse and pattern generation Programmable pulse parameters, amplitude, rise time, fall time, pulse width, and duty cycle Pulse and burst modes for material and device
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1155721-BU2630F Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1266984-SI4126-F-BMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 2.3GHz Number of Circuits: 1 Standard Package: 60
- Supply Voltage: 2.7 to 3.6 volts
- Output Frequency: 2,300 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: The 2000 is a 1.4 GHz RF Generator from WavTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 1,400 MHz
- Maximum Frequency Range: 1,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 6313 is a 26.5 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle
- Minimum Frequency Range: 26,500 MHz
- Maximum Frequency Range: 26,500 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Silicon Labs
Description: Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable of generating
- Supply Voltage: 1.8 to 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.16 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Pin Count: 16
- Number of Units in Chip: 1
- Propagation Delay: 22 ns
- Operating Temperature: -55 to 125 C
-
Supplier: Skyworks Solutions, Inc.
Description: Any-Freq Low Jitter Clock Gen
- Output Frequency: 5 to 200 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, LVDS, LVPECL
- Device Type: Clock Generator
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Pin Count: 16
- Number of Units in Chip: 1
- Operating Temperature: -55 to 125 C
- Package Type: DIP
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: No
-
Supplier: ROHM Semiconductor USA, LLC
Description: frequencyinputted to SYNC terminal. Even if this frequency getsout of range, it works in the setting frequency, isprotected and it always provides stable PWM pulse toLED driver.
- Input Voltage: 4.5 to 5.5 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Comdel, Inc.
Description: Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 13.56 MHz
- Number of Outputs: 2 #
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Comdel, Inc.
Description: Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series
- AC Input Voltage: 208 to 480 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- Number of Outputs: 1 #
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 15,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766569-ICS9FG1903AKLF Packaging: Tray Package: 72-VFQFN Exposed Pad Mounting: SMD Part Status: Obsolete(EOL) Family Name: 9FG1903 Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Alternative
-
Supplier: MTU Onsite Energy
Description: System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415
- Volt-Ampere: 28,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 series frequency relays are designed to monitor the frequency of a system and if the frequency deviates outside the adjustable pre-set limits, the relay will operate. Typically used in protecting generators against over or under speed, this is achieved as speed
-
Supplier: Win Source Electronics
Description: Current @ Low Frequency: 152.9 mA @ 120 Hz Ripple Current @ High Frequency: 278 mA @ 100 kHz
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CLOCK INTEL/AMD SIS VIA 64QFN / Intel CPU, AMD CPU Clock/Frequency Generator IC 400MHz 1 Output 64-QFN (9x9) Product overview: CY28551LFXC from Skyworks Solutions, Inc. is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication
- Operating Temperature: 0 to 85 C
- Package Type: Other
-
Supplier: Siemens Energy Sector
Description: Hydrogen-cooled generators are used for rating up to 600 MVA for simple cycle, combined cycle and steam power plants. This increased capability is due to better heat transfer and lower density characteristics of hydrogen compared to air. Also, the generator is completely sealed and
-
Supplier: Siemens Energy Sector
Description: Air-cooled generators are available using eithe r Totally Enclosed Water to Air-Cooled (TEWAC) or Open Air-Cooled (OAC) systems depending on your requirements. Due to its compact arrangement SGen-1000A series is ideal for simple cycle, combined cycle, cogeneration and steam power plants
-
Supplier: Rochester Electronics
Description: SI5332F - Low jitter, embedded crystal 12-output, any frequency (< 200MHz), any output clock generator (INT+FR
- Device Type: Clock Generator, Real Time Clock
- Features / Standards: RoHS Compliant
-
Supplier: PR electronics
Description: frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs,
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
-
Supplier: Integrated Device Technology
Description: The 8714004I is Zero-Delay Buffer/Frequency Multiplier with eight differential HCSL output pairs, and uses external feedback (differential feedback input and output pairs) for "zero delay" clock regeneration. In PCI Express® and Ethernet applications, 100MHz and 125MHz are the most commonly
- Supply Voltage: 3.3 volts
- Output Frequency: 98 to 165 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 60 ps
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Silicon Labs
Description: Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency
- Supply Voltage: 1.8 to 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.16 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Maury Microwave
Description: eliminates radiation loss, but creates a residual frequency-sensitive capacitance. An accurate knowledge of the open’s effective capacitance is essential to an accurate calibration of the analyzer. Maury opens are characterized for effective capacitance versus frequency by means of a
- Frequency Range: 18,000,000,000 Hz
- Calibration Signal: Signal / Waveform Generator Output
Find Suppliers by Category Top
Featured Products Top
-
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
environments. Features/Benefits: Rugged, metal construction Low frequency, highly damped vibration isolation Excellent shock attenuatio Wide temperature range, -200°F to +650°F Fail-safe construction Maintenance (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, speeds from 1695 to 4835 RPM with low operating noise from just 30 to 54 dB(A). Like all ETRI fans, the new 125D-A is highly reliable. L10 life expectancy is 80,000 hours at 40 degrees C (104 degrees F). The operating temperature range is -20 to +70 degrees C (-4 to 158 degrees F). The (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. Fail-safe Design with Snubbing Washers: Provides added security and protection. Axial to Radial Stiffness - Approximately 1:1: Consistent performance in multiple directions. Low Natural Frequency: Effective at attenuating vibrations (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The accelerometer has a measuring range of 0 ... 200 m/s² for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Frequency Generator
F165 - Square Wave Frequency Generator .
-
Frequency Generators / 6
The new F170 square wave frequency generator is based on the same hardware as the F165 .
-
Finite-element contrast source inversion method for microwave imaging
[1] Abubakar A, Habashy T M, Druskin V, Knizhnerman L and Alumbaugh D L 2008 Two-and-half dimensional forward and inverse modelling for the interpretation of low- frequency electromagnetic measurements Geophysics 73 F165 –77 [2] Meaney P M, Fanning M W … C and Remacle J-F 2009 Gmsh: a 3-D finite element mesh generator with built-in…
-
Manipulation of single-photon states encoded in transverse spatial
modes: possible and impossible tasks
…denotes the bosonic creation opera- tor of a Hermite-Gaussian mode, linear polarization σ, and frequency ω. .... First, no- tice that since the general metaplectic operator (5) in- volves ten generators , d-dimensional superpositions .... given by f123 = 1, f147 = f165 = f246 = f257 = f345 = f376 = 1/2, and f458 = f678 = √ .
-
Modern Engine Technology from A to Z
An appropriate agitator or ultrasonic generator is re- quired to produce hydrocarbon-water emulsions. .... The change in the vibration frequency of the tube enables the density of the fuel to be … fuel has led to a continuous and significant reduction of benzene emissions from motor vehicles (Fig. F165 ).
-
Neonatology
…GMs are produced by complex nervous net- works, the so-called central pattern generators (CPG) that are .... The recorded EEG can be described according to amplitude, frequency , topographic distribution of activity and temporal (time .... Arch Dis Child Fetal Neonatal Ed 91:F163– F165 104.
-
Newborn-intensive medicine
…specificity: compatible thrombocytes [80] ▬ By unknown antibody specificity: have the washed maternal thrombocytes ▬ thrombocyte concentrates of unausgewählten foreign dispensers by the on the most frequent occurring Inkompatibilität (anti-HPA-1a) because of the high frequency of the antigen (97 % .... Application as aerosol over the endotracheal tube (Viratek small particle aerosol generator ). .... Arch Dis Child 85:F165-F169 22.
-
Herbert Fröhlich
…that ‘one cannot learn anything from superconductivity other than a theory of superconductivity’ [ F165 ], he started to … indi- cated other kinds of dipolar vibrations characterised by both lower and higher frequencies , such as those … geometrical properties of the tetrad can be expressed with the help of the generators of SU4, one…
-
Advances in Swarm Intelligence
The following statistical features were used to represent the time- frequency distribution of the EEGs: Maximum, Minimum .... Besides, frequent start and stop are detrimental to the life of generators . .... f165 .63E−011.50E−013.72E−181+ .
-
Behavioural Oncology
Word choices of advanced cancer patients: Frequency of nociceptive and neuropathic pain. .... BMJ, 346, f165 . doi:10.1136/bmj.f165 (Published February 7, 2013). .... The brain as a dream state generator : An activation- synthesis hypothesis of dream processes.
Indicates content that may require registration and/or purchase.