-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,THERMAL EXPANSION VALVE, FOR VALVES TCL, TJL AND TJR, -10F - 50F, 5 FT TUBE LENGTH, INTERNAL EQUALIZER. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Thermally Actuated
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system, temperature
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: ThermOmegaTech®
Description: located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures Reduces
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
-
Supplier: ThermOmegaTech®
Description: for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a constant
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Alfa Laval Inc.
Description: seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. Manual or automated control Alfa Laval LKB-F butterfly valves can be complemented with lockable handle for manual operation of with an actuator and in combination with
- Pressure Rating: 0 to 145 psi
- Valve Type: Butterfly Valves
-
Supplier: ThermOmegaTech®
Description: and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted this
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor
- Actuator Torque: 34,800 to 62,400 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 3.9375 inch
- Operating Temperature: -40 to 185 F
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 1,235
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 47.5
- Valve Type: Ball Valves
- Primary Material: CPVC
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 47.5
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: CoorsTek
Description: discs enable better control, longer life, and less maintenance. CoorsTek valve systems are precision manufactured to minimize thermally sensitive plastic or rubber gaskets — improving fluid control while maintaining a consistently smooth valve motion. We design each
- Applications: Commercial
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of the
-
Supplier: Cole-Parmer
Description: • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red for closed valve • Clutchless manual override allows you to close valve in
- Pressure Rating: 225 psi
- Flow (Cv): 1,235
- Valve Type: Ball Valves
- Primary Material: CPVC
-
Supplier: Watson McDaniel Company
Description: hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 to 240 F
-
Supplier: Armstrong International
Description: temperature and will hold outlet temperatures +/- 2°F (1°C) in the event of inlet pressure and/or temperature fluctuation/change.* Thermal shutdown capability protects operator in the event of an inlet supply failure. This model includes integral tandem valve comprising two (2) full
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Armstrong International
Description: Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero
- Number of Ports/Ways: 3
- Valve Size: 3 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: Heat Exchange & Transfer, Inc.
Description: capacity from 240,000 to 5.4MM BTU/HR. Typical Packages include: skid mounted fired heater, burner controls and valves, pre-piped circulation pump and expansion tank, and required safety devices. These units are commonly used as a central heating source in conjunction with our
- Operating Temperature: 250 to 750 F
- Heater Capacity: 5,861 kW
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
- Transfer Media: Glycol, Hot Oil
-
Supplier: Bronkhorst USA
Description: Mass Flow Controllers: from 0,4 ... 20 m3n/h up to 10 ... 500 m3n/h. The control valves are normally closed and available up to Kv-values of 6.0. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible
- Gas Volumetric Flow Rate: 0.2352 to 1,058.4 SCFM
- Mass Flow Rate: 0.018354251 to 82.59 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps,
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and accurate
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Thermal Fluid Systems, Inc.
Description: controls. Optional explosion proofing, temperature control valves, drain tank, flue gas recovery, and secondary loops are available. Our 3 phase heaters and exchangers are suitable for use for small to large capacity industrial applications ranging from 10 kW to 5+ MW of power.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Brooks Instrument
Description: and network address for easy troubleshooting of gas supply and isolation valve issues Optional High Accuracy configuration DeviceNetTM, RS-485 L-Protocol and analog interfaces Benefits By combining Brooks' patented flow sensor technology with a fast acting diaphragm free valve
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Bronkhorst USA
Description: different sensor and by-pass construction. lowest range 0,2 ... 10 mln/min. highest range 20 ... 1000 m3n/h. The control of mass flow with small pressure difference comprises the LOW-ΔP-FLOW Mass Flow Controller in compact construction; control valve and flow meter are
- Gas Volumetric Flow Rate: 0.007062 to 35.31 SCFM
- Mass Flow Rate: 0.0005506 to 2.753 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: HORIBA Instruments, Inc.
Description: meters use the same measurement principle. The LV-F also has a piezo actuator valve and an internal comparison control circuit. These compare the flow rate setting signal and the flow rate output signal and automatically control the valve aperture so that the two signals
- Pipe Diameter: 0.0625 to 0.25 inch
- Operating Pressure: 725.184196785985 psi
- Mass Flow Rate: 0.0000441 to 0.2205 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Reznor
Description: for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all
- Heating Capacity: 7 kW
- AC Voltage Required: 115 to 220 volts
- Maximum Air Flow: 380 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all
- Heating Capacity: 73 to 5.862 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3,360 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations
- Actuator Torque: 1,500 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Infineon Technologies AG
Description: current solenoids - Idle air control - Exhaust gas recirculation - Vapor management valve - Suspension control Applications Active suspension control Chassis domain control Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter
-
Supplier: Infineon Technologies AG
Description: constant current solenoids - Idle air control - Exhaust gas recirculation - Vapor management valve - Suspension control Applications Automotive Body electronics and power distribution EV traction inverter Designers who used this product also designed with SAL-TC389QP-160F300S AE
-
Flow Controllers - HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-220MSupplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: DC Voltage Input
- Media: Gas / Air
Find Suppliers by Category Top
Featured Products Top
-
of our thermal actuator valves are powered by our exclusive Thermoloid® paraffin (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The PEPI® Model F Series snap-action Thermal Controls offer both overcharge and short-circuit protection. With a wide temperature calibration range, the Model F offers both versatility and easy customization, including insulating sleeves to isolate devices from ambient temperatures that can affect performance. For full details, visit: http://pepiusa.info/model-f (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
3-Way Thermal Bypass Valve (TBV) is an efficient and effective method to control avionics cooling systems. Our (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
TMS320F28335PGFA is designed for professional applications including digital power, motor drives, renewable-energy control, and high-speed industrial automation, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Multidimensional Simulation of Ethanol HCCI Engines
… shown off, at the 2008 North American International Auto Show in Detroit, an F430 Spider Bio Fuel … HCCI combustion is different from diesel operation in that HCCI reactions are non controlled by mixing rates … … fuel mixture increases the IMEP up to 0.51 MPa and the indicated thermal efficiency up to … … are obtained in the intake pipe by supplying the fuel through two solenoid valves placed upstream of …
-
Energy storage - the technologies, integration, Need
A compressed air supply becomes necessary only then when the installation parts like valves are extended druckluftbetrieben. A heating management system controls the heat and refrigerating need between electrolyte circulation, gas cooling, water condensation … In the normal operation and for fault monitoring, is the plant operator available a Gesamtanlagen-Steuerungs- and security system as process control system. … MFR), Tetrahydromethanopterin (H4MPT) 5 electron donors: e.g., coenzyme B (CoB), F420 5 catalyst: e.g., F430 .
-
Encyclopedia of Metalloproteins
… nation involves electromyogram (EMG), electroen- cephalogram (EEG), and echocardiogram (ECC), after which mitral valve prolapse is often … In the upcoming years, controlled randomized clin- ical trials will also be necessary to characterize the role … Thermal conductivity at 25 C, … two active site channels that each contain a tightly, but not covalently, bound coenzyme factor 430 ( F430 ).
-
Biology of the Prokaryotes
They can analyze or process the data, present the analysis on display devices. and store it or use it for process control by signaling activation switches. valves . and pumps. coenzyme F430 158 ste also thermal vents .
Indicates content that may require registration and/or purchase.