Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Berner International Corporation
Description: Posi-Flow Fabric Air Diffusion Ducts transfer and evenly distribute air to a room or an entire building in the most economical and efficient way. Tubing is used as a direct replacement for traditional sheet metal duct. Posi-Flow is installed in areas with open
- Features: Coated
- Application: Commercial, Industrial
- Type: Fabric Ducting
-
Supplier: Accuris
Description: HOSE, AIR DUCT, FLEXIBLE, SILICONE-COATED FABRIC, EXTERNAL NYLON HELIX, LOW-NOISE
-
Supplier: Accuris
Description: Hose, Air Duct, Flexible, Silicone-Coated Fabric, External Nylon Helix, Low-Noise
-
-
Supplier: Accuris
Description: Hose, Air Duct, Flexible, Polyurethane-Coated Fabric, 1 psi, External Nylon Helix, Self-Extinguishing
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, AIR DUCT, LOW PRESSURE, FABRIC, REINFORCED, RETRACTABLE AND COMPRESSIBLE TYPES, SHIPBOARD USE
-
Supplier: SAE International
Description: This specification covers lightweight, circular cross-sectional flexible airduct hose, fabricated from laminated fabric reinforced plastics, or laminated fabric reinforced synthetic rubbers, to be used in aircraft air-conditioning and anti-icing systems.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers two types of lightweight flexible and semiflexible, reinforced and unreinforced air hoses fabricated from laminated and impregnated fabric, intended for use in aircraft heating, air conditioning, ventilating, defrosting and/or deicing systems.
-
Supplier: SAE International
Description: This document covers flexible and semiflexible, reinforced and unreinforced air hoses fabricated from laminated and impregnated fabric, intended for use in aircraft heating, air conditioning, ventilating, defrosting and/or deicing systems.
-
Supplier: Flexaust
Description: • Two single-ply PVC vinyl coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC wearstrip • Ideal use for both permanent & mobile air conditioning applications • PVC material resists ozone, UV rays, & moisture •
- Inside Diameter: 10 inch
- Working Pressure: 1.98 psi
- Maximum Vacuum: 3 in Hg vac
- Temperature Range: -20 to 180 F
-
Supplier: Flexaust
Description: • Two single-ply neoprene coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Good for air handling applications • High tensile strength • Wearstrip offers additional external abrasion &
- Inside Diameter: 20 inch
- Working Pressure: 1.4 psi
- Maximum Vacuum: 0.4 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Novaflex Group
Description: Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered
- Inside Diameter: 6 to 24 inch
- Temperature Range: -20 to 180 F
- Media: Air
- Specialized Construction: Corrugated
-
Supplier: Owens Corning
Description: Absorbs fan and air trubulence noise and reduces popping noises within sheet metal ducts. Outstanding thermal and acoustical performance. Bacterial and fungal growth resistant.
- Overall Thickness: 0.5 to 2 inch
- Use Temperature: 250 F
- Thermal Conductivity: 0.034 to 0.035 W/m-K
- Material: Glass / Fiberglass
-
Supplier: Novaflex Group
Description: All extruded PVC Blower duct provides an economical alternative to fabric reinforced blower duct. With a 0.045” gauge wall with spring steel wire, this product is as robust as they come. Rot and mildew resistant. Clear wall is unobtrusive. Excellent for inflatable amusements,
- Inside Diameter: 8 to 24 inch
- Working Pressure: 2 to 10 psi
- Maximum Vacuum: 1 to 5 in Hg vac
- Temperature Range: -40 to 275 F
-
Supplier: Budnick Converting, Inc.
Description: PC857 is a 14.5 mil, UL-181B-FX approved, premium grade, cloth/duct tape. It is used for HVAC installing air ducts and connectors, making connections and splices trouble free.
- Thickness: 0.0145 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM
-
Supplier: Bonded Logic, Inc.
Description: indoor air quality. The air stream surface of the Natural Fiber Duct Liner is overlaid with a durable and fire-resistant black facing that provides additional strength to the product, minimizing the potential for fiber presence in the airstream. Natural Fiber Duct Liner
- Overall Thickness: 0.5 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 33.333333333333336 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection, HVAC
-
Supplier: CertainTeed Corporation
Description: ducts Duct Wrap may be used to insulate most heating, ventilating and air conditioning ductwork at temperatures from 35°F to 250°F (1.7°C to 121°C) for faced duct wrap, and from 35°F to 350°F (1.7°C to 177°C) for unfaced duct wrap. The FSK facing has a 0.02 perm
- Material: Glass / Fiberglass
- Type: Sleeving / Wrap
- Features: Thermal Insulation / Fireproofing
-
Supplier: Novaflex Group
Description: Welding exhaust high temperature fume extraction ducting is designed specifically for improved indoor air quality. This single ply heavy duty duct provides high temperature service and extra durability. This welding exhaust duct is constructed with a non-glue construction and a
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -20 to 300 F
-
Description: Nashua Tapes Products 357 PREMIUM DUCT TAPE High tensile strength, very durable duct tape with clean release. Used for duct sealing, packaging and general purpose applications. Applications Heating, air conditioning, ventilating and refrigeration applications. Sealing of
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Polyken 229 MULTI-PURPOSE DUCT TAPE - VERSATILE PERFORMANCE Heavy duty Contractor Grade. Excellent on flex duct, seal duct work, general purpose packaging, hold down fiberglass insulation, condensation barrier in refrigeration. Applications Sealing heating and air
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Dynatect Manufacturing, Inc.
Description: This design is specialized for the ventilation of traction motors on electric locomotives and railcars, serving as an integral part of the cooling air flow as a flexible connecting element between traction motor blower and drive motor. Constructed with seamless tubing in silicone-coated
- End Configuration: Collar, Flanged Collar
- Shape: Round, Square / Rectangular (Closed)
- Features: Specialty / Other, Stiffeners
-
Description: Nashua Tapes Products 354 PREMIUM DUCT TAPE Premium grade PE Coated Cloth tape with rubber-based adhesive. Applications Heating, air conditioning, ventilating and refrigeration applications. Sealing of seams and joints in metal air handling systems. Manufacture of flexible
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Nashua Tapes Products 345 PREMIUM CLOTH TAPE Professional grade, waterproof duct tape with aggressive adhesive for a wide range of temperatures. Applications Heating, air conditioning, ventilating and refrigeration applications. Maintenance tape in a variety of manufacturing
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Novaflex Group
Description: A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace construction Iron and steel works *air velocity should be less than
- Outside Diameter: 4 to 24 inch
- Temperature Range: -200 to 1,500 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Shurtape Technologies, LLC
Description: ShurFLEX® HVAC printed professional grade metalized cloth duct tape for use in the HVAC industry to seam, connect, splice, patch and seal sheet metal and flex duct, insulation, rigid ductboards, air vents and fiber board. SF 683 is designed in color and appearance to match sheet
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Shurtape Technologies, LLC
Description: ShurFLEX® HVAC non-printed professional grade metalized cloth duct tape designed for airtight and moisture-free seaming, connecting, splicing, patching and sealing of sheet metal and flex duct, rigid ductboards, air vents, insulation, fibrous filter banks and pollution
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: HDT Global
Description: exceeds all U.S. military requirements for a general-purpose field tent. Model 2021’s are available in 4 configurations Environmental Control Unit (ECU) ducts Removable lightweight thermal liner with an airflow distribution plenum Lightweight cargo net for shelter storage and transportation
- Length: 21.5 ft
- Width: 20 ft
- Height: 10 to 11.5 ft
- Options: Climate Controlled, Modular, Portable, Rapid Deployment
-
Supplier: Kuriyama of America, Inc.
Description: Fabric Reinforcement - Designed with high tensile strength, food grade FDA, polyester yarn jacket to handle both suction, and higher pressure discharge applications. Transparent Construction - "See-the-flow". Allows for visual conformation of material flow. "Cold-Flex" Materials - Hose
- Inside Diameter: 6 inch
- Outside Diameter: 6.93 inch
- Working Pressure: 40 to 22 psi
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Fabric Reinforcement - Designed with high tensile strength, food grade FDA, polyester yarn jacket to handle both suction, and higher pressure discharge applications. Transparent Construction - "See-the-flow". Allows for visual conformation of material flow. "Cold-Flex" Materials - Hose
- Inside Diameter: 3 inch
- Outside Diameter: 3.78 inch
- Working Pressure: 70 to 35 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Fabric Reinforcement - Designed with high tensile strength, food grade FDA, polyester yarn jacket to handle both suction, and higher pressure discharge applications. Transparent Construction - "See-the-flow". Allows for visual conformation of material flow. "Cold-Flex" Materials - Hose
- Inside Diameter: 3 inch
- Outside Diameter: 3.78 inch
- Working Pressure: 70 to 35 psi
- Maximum Vacuum: 28 in Hg vac
Find Suppliers by Category Top
Featured Products Top
-
industrial robots depend on when exposed to extreme heat or airborne contaminants. What Are Robot Covers with Ducting Ports? Shielding robotic systems operating in harsh industrial settings requires the use of custom-engineered fabric enclosures, commonly referred to as (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
While fabric insulation is widely utilized in traditional applications, there are emerging areas where it can make a difference, such as flexible exhaust extraction ducts. These devices are used to extract fumes from the engines of ships when they are in port, ensuring the containment of (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Managing Diesel Exhaust Extraction While at Port Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel exhaust, such as (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Managing Diesel Exhaust Extraction While at Port Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
More Information Top
-
Air Duct Exporters, Air Duct Selling Leads
[ Related Keywords : pvc fabric air duct , pvc tarpaulin fabric, pvc laminated fabric, pvc air duct fabric ] .
-
Ducted Split Suppliers, Ducted Split Manufacturers and Exporters
Fabric Air Duct .
-
Fabric Ventilation Suppliers, Fabric Ventilation Manufacturers and Exporters
Products/Services: fabric air duct , fabric duct, fabric air dispersion, textile duct, fabric ventilation .
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
2003) Fabric duct air dispersion for HVAC systems.
-
Plant Maintenance Product | DuctSox' ChemSox fabric duct air dispersion system is designed for chemically harsh environments | Plant Services
Home / Products & Vendors / Products / 2010 / DuctSox' ChemSox fabric duct air dispersion system is designed for chemically harsh environments .
-
Flexible Air Ducts Exporters, Flexible Air Ducts Selling Leads
Sell Rubber fabric air duct joint compensator .
-
Wind Turbine Control System Exporters, Wind Turbine Control System Selling Leads
New-type fabric air duct joint .
-
DuctSox Introduces ChemSox, The HVAC Industry’s First Fabric Duct Designed For Air Dispersion In Chemical Environments
DuctSox, Dubuque, Iowa, a leading fabric HVAC duct systems manufacturer, now offers ChemSox --the HVAC industry's first fabric duct air dispersion system for chemically harsh environments in metal plating, paper/pulp, wastewater treatment, chemical processing, plastics manufacturing, petrochemical, battery manufacturing and other highly …
-
DuctSox Introduces ChemSox, The HVAC Industry’s First Fabric Duct Designed For Air Dispersion In Chemical Environments
DuctSox, Dubuque, Iowa, a leading fabric HVAC duct systems manufacturer, now offers ChemSox --the HVAC industry's first fabric duct air dispersion system for chemically harsh environments in metal plating, paper/pulp, wastewater treatment, chemical processing, plastics manufacturing, petrochemical, battery manufacturing and other highly …
-
Plant Services Products
DuctSox' ChemSox fabric duct air dispersion system is designed for chemically...
Indicates content that may require registration and/or purchase.