Products/Services for Fakir Bed Nails
-
Nails - (271 companies)Nails are mechanical fasteners that are driven into materials, such as wood, concrete, or plastics, with a hammer or nail gun. Nails are the most common fastener in use today by volume. They are made of metal or plastic materials and they differ...Common NailsWood Casing and Finishing NailsHeavy Duty Nails -
Nailers - (113 companies)However, automated nailing jigs and machines are also used in the production of bed frames, furniture, prefabricated panel walls, sheds, prefabricated trusses or framing, wood fencing, and recreational vehicles. Nailing machines are typically pneumatic...
-
Hospital Beds - (11 companies)Hospital beds are beds specially designed for hospital patients or for people in need of some form of healthcare. They have special features both for the well-being and comfort of the patient as well as convenience for healthcare workers. Hospital...
-
Spikes - (16 companies)Spikes are long, thick, sharp-pointed fasteners made of metal or plastic. They are similar to heavy nails and used in railroad ties and other heavy-duty construction applications. There are many types of spikes. Examples include metal spikes... -
Selective Catalytic Reduction (SCR) Systems - (72 companies)Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems... -
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Acoustic Horns - (31 companies)Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels. Acoustic horns produce vibrations...
-
Pneumatic Tools - (292 companies)...removal, nailing, torque, and paint removal. Specialty pneumatic tools are also available. Types of Pneumatic Tools. There are many different types of pneumatic tools. Types include air impact wrenches, air ratchets, and airbrushes. An air impact...
-
Steady Rests and Follower Rests - (17 companies)Steady rests and follower rests are lathe accessories that hold a long workpiece steady during turning. Steady rests are mounted to the bed and do not move with the lathe. Follower rests attach to the saddle and move along with or follow the lathe...
Product News
-
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Component: Nail Clip, Terminal, Nail Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Components: Nail Clip, Test Terminal Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Pyromation
Feel the Heat: RTDs Nail Temperature Every Time! In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most RTDs have a low initial resistance, often 100 ohms, and have a small change in resistance per unit... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
Savage Engineering, Inc.
Custom Narrow Bed Straightening Press Savage traveling gantry straightening presses feature two axes of movement, purposefully designed for straightening round bars, pipes, and other tubular such as drills for onshore/offshore oil applications. Components typically straightened on Savage Presses: Downhole drills (rotors and stators). Drill pipes / tubular. Liner hangers and drill collars. Pump shafts, motor shafts, axles. Titanium bars. Cannon barrels. Mud motors. We will build to suit your application, including: Bed Length... (read more) -
Savage Engineering, Inc.
Custom Wide Bed Straightening Press Savage 's Traveling Gantry Straightening Presses can handle steel plates and fabrications of massive proportions and are well-equipped and available in a range of sizes to achieve your application. In addition to these standard features, we customize every traveling gantry straightening press to meet your unique requirements. We 'll work with you to determine: Tonnage. Stroke. Bed size / Loading area size. X-Axis gantry travel distance (L-R). Y-Axis ram coverage (F-B). Z-Axis daylight opening... (read more) -
LAND
Black Liquor Recovery Boiler Smelt Bed Imaging Black Liquor Recovery Boiler Smelt Bed Imaging. A black liquor recovery boiler is a vital component of the pulp and paper industry, designed to efficiently recover chemicals from black liquor, a byproduct of the pulping process, through combustion and subsequent chemical recovery processes. It provides a significant proportion of the energy required for the pulp and paper mill's operations, often producing up to two-thirds of the facility's total energy needs. Imaging inside a black liquor... (read more)Browse Thermal Imagers Datasheets for LAND -
Protomatic, Inc.
Protomatic Medical and Out port Connections for LVAD. (Left Ventricular Assist Device). Tunnellers. Peristaltic Pump components. Specialized Surgical Tools. Laser Holders. Canulas. Implanted IV Ports. Surgical Retractors. Cytometer Components. Bed Mounting hardware. Orthopedic. Plates and Screws. Locking Pins and Nails. Locking plate systems. Pedicle screws. Circular External Fixation Systems. Cannulated Lag Screws. Cannulated Orthopedic Screws. Maxillofacial Devices. Maxillofacial Screws and Implants. What makes us... (read more) -
E-Z-HOOK, a division of Tektest, Inc.
Piercing Wire Clamp Test Leads for Defense insulation. This test lead has a wire clamp with a single bed-of-nails needle cluster. The tightening thumb screw gives users more control on how tight to secure the wire with the needles. Custom solutions: Other modifications have since been sold such as a deployable test lead, a different or no connector end, color, lead length, or wire gauge. Contact the plant for custom solutions. 28-35 needles. Benefits: Eliminates the time consuming and destructive nature of stripping or cutting wire... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
High Quality Harness Board Components! Harness Board Components: From Nail Clips or Test Terminals to Harness Board Nails or Accessories!. Nail Clip Test Terminals. E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug or terminal ring adapters. Harness Board Nails. Nickle-Plated Steel 1.25, 1.75... (read more)Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Savage Engineering, Inc.
Tube Straightening Press Savage's narrow bed TFS straightening presses are available with bed lengths from 12 feet to 50 feet long to accomodate long bars or tubes. Special V-fixtures for round bars and U-blocks for tubes are designed to prevent crushing of your products. Straightening Press accessories include: Power workpiece rotation. Power lift. Power anvil positioning along the bed. Power rotation stand positioning along the bed. Digital RPC stroke controller, accurate to 3 decimal places. Joystick control of ram (read more)
-
Computation of the wire medium TEM mode by means of a Transverse Resonance Technique
Wire media is currently attracting the attention of those working on the synthesis of surface impedances since it plays an important role in structures such as the fakir bed of nails [4], [5] and the Sievenpiper’s high impedance surface [6].
-
Alternative ridge gap waveguide design using a mushroom-type EBG surface
In this paper, two different surfaces will be presented as potential designs, the " Fakir bed of nails " or pin surface [5] and the classical mushroom-type EBG surface [6].
-
Packaging of microstrip circuits using bed of springs to suppress cavity modes - A replacement for bed of nails
Thus, the new spring mattress approach is more comfortable than the Fakirs bed of nails at low frequencies.
-
Packaging of microstrip circuits using bed of springs to suppress cavity modes - A replacement for bed of nails
Thus, the new spring mattress approach is more comfortable than the Fakirs bed of nails at low frequencies.
-
Kompendium of psychotherapy
Numerous examples refute this theory, for example, Fakire on nail beds , neglect of violations by sportsmen in important games.
-
Pocket Guide psychotherapy
Numerous examples refute this theory, for example, Fakire on nail beds , neglect of violations by sportsmen in important games.
-
Electromagnetic Characterization of Textured Surfaces Formed by Metallic Pins
Abstract—We develop a homogenization model to characterize textured surfaces formed by a periodic arrangement of thin metallic pins attached to a conducting ground plane: the “ Fakir ’s bed of nails ” substrate.
-
Hedgehog subwavelength hole arrays: control over the THz enhanced transmissionIn memoriam Professor Mario Sorolla.
A similar control of the complex surface wave modes, and thus of the extraordinary transmission (ET) peaks, is demonstrated here via anisotropic slabs in the form of a fakir ’s bed of nails .
-
Cut-off bandwidth of metamaterial-based parallel plate gap waveguide with one textured metal pin surface
The present paper reports a parametric study of the “ Fakir ’s bed of nails ” structure in terms of the size of the achieved bandgap when the structure is placed within a parallel plate waveguide.
-
Effects of Spatial Dispersion on Reflection from Mushroom-type
Artificial Impedance Surfaces
In [25]–[27] the grounded wire medium slab or “ Fakir ’s bed of nails ” has been studied taking the spatially dispersive characteristics of the wire medium into account.
Indicates content that may require registration and/or purchase.