Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OnLogic Inc.
Description: 2280 M-Key slots (PCIe 4, SATA III) and optional PCIe expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 524 features a fanless design, contributing to reliability in
- RAM: 96 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: OnLogic Inc.
Description: industrial, medical, in-vehicle, rail, and maritime applications. The Helix 522 can be DIN, Wall, Vesa and even rack mounted for flexible installation wherever it's needed and has an operating temperature range of 0 to 50°C. VERSATILE CONNECTIVITY FOR INDUSTRIAL NEEDS In addition to
- RAM: 96 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: OnLogic Inc.
Description: 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 523 features a fanless design and a low-profile form
- RAM: 96 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
-
Supplier: OnLogic Inc.
Description: Karbon 524 features a passively cooled, fanless design, contributing to unwavering reliability in the most challenging industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The
- RAM: 96 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology, Ruggedized
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TB-5545 fanless industrial computer has a non-standard motherboard and innovative design. This PC was developed to accommodate abundant peripheral interfaces and its Intel Core i3/i5/i7 CPU supports two DDR4 SO-DIMM slots with up to 32GB RAM. The DIN rail mount option allows
- RAM: 4 to 32 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: The TB-2945 fanless box PC has a powerful Intel Celeron N2930 Quad Core CPU and a rugged chassis. This box computer has a wide range 9V to 36V DC power input, and the fanless cooling system allows it to operate in a wide temperature range from 0 to 50 °C (-20 to 60°C optional).
- RAM: 8 to 32 GB
- Processor: Intel®
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7501 is a cost-effective, compact and yet powerful fanless embedded computer with a 255 x 173 x 76 mm footprint. Powered by an Intel® 9th/ 8th-Gen Core™ hexa/ octa core CPU, it offers more than 50% computation performance improvement over the previous generation. Nuvo-7501 is
- RAM: 32 GB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- Features: Other
-
Supplier: Neousys Technology Inc.
Description: CPUs, it can deliver more than 50% extra performance compared to the previous generation. Nuvo-7531 is a compact and powerful fanless embedded controller for a variety of industrial applications. The Nuvo-7531 has abundant I/O functions. It features four GbE ports and four USB3.1 ports
- RAM: 32 GB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- Features: Other
-
Supplier: Neousys Technology Inc.
Description: accommodate up to 4 PCI cards for general industrial automation and test & measurement applications. Nuvo-4000 features the smallest foot-print for a fanless embedded computer with four expansion slots. It supports ample I/O interfaces for communication/control purpose, and
- Speed: 2,200 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 to 6,000 KB
- Operating Temperature: -4 to 140 F
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial Box PC AMG-B896 designed by Amongo is built with features as below: Intel ® Haswell Celeron 1.4GHz/1.6GHz Duo Core CPU; Support Max.16GB DDR3 memory sockets Intel®HD4000 Graphic media accelerator; Ultra-slim fan-less design; DC 9-19V extended voltage dynamic input Extended
- IDE Disks Capacity: 16 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i5-4300U processor 1x Mini PCIe expansion 2-4x GbE, 4x USB 3.0 Optional 8-pin Digital I/O When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless
- Speed: 2,900 MHz
- RAM: 8 GB
- Operating Temperature: -4 to 140 F
- Processor: Intel®
-
Supplier: Industrial PC, Inc.
Description: Intel® Atom™ D2550 2x GbE, 4x USB 2.0, 4x Serial Slim, compact design Wall or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and
- RAM: 4 GB
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- General Features: Ruggedized
-
Supplier: Industrial PC, Inc.
Description: connectivity via Mini PCIe card. When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional embedded systems designed for a variety of
- Speed: 2,000 to 2,420 MHz
- RAM: 8 GB
- Operating Temperature: 14 to 140 F
- Processor: Intel®
-
Supplier: Neousys Technology Inc.
Description: Nuvo-5501 series features compact fanless embedded computer for the cost and space conscious. Based on Intel® Skylake platform, it is designed to provide cutting-edge performance and reliable operation in extreme environment. Its LGA 1151 socket offers users the flexibility to select a
- Speed: 2,300 to 3,400 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 to 8,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Industrial PC, Inc.
Description: you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional embedded systems designed for a variety of industrial applications, including a series
- Speed: 2,000 MHz
- RAM: 4 GB
- Operating Temperature: 14 to 140 F
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: This 19” Industrial Panel PC has an IP66/IP69K compliant stainless steel front bezel and an aluminum back cover. When panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The
- Display Size: 19 inch
- Speed: 1,830 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Smartmore Corporation Limited
Description: targeting the operational workflow of the entire manufacturing process. It tackles the challenges of Industrial IoT, machine automation, and the edge computing environment. Our industrial PCs help to achieve faster and easier customized deployment with lower operating costs. Our
- RAM: 8 GB
- Computer Type: Desktop / Tower
- General Features: EMI / RFI Shielded, Integrated BluetoothTM Technology, RAID Controller, Ruggedized
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: design, highly durable housing, and over fifteen I/Os, and it is available at an economic price point. This industrial panel pc is ideal for commercial use with its progressive design and industrial grade components. The Bay Trail J1900 CPU allows for many programs to run
- Display Size: 21.5 inch
- Speed: 2,000 to 2,400 MHz
- RAM: 2 to 8 GB
- Processor: Intel®
-
Supplier: Marposs Corp
Description: DESCRIPTION The E9066T Fanless Industrial PC is an industrial computer that provides gauging applications with a host of built-in features for Data Collection, Industrial Control, Production and Factory Automation. Its industrial-grade design can withstand
- Operating System: Microsoft®
- General Features: Touch Screen
-
Supplier: iba America LLC
Description: At a glance Fanless embedded system with Intel® Core™ i7 processor Meets highest requirements for computing intensive and graphic oriented applications Interfaces 4x USB 3.0, 6x USB 2.0, 5x RS232, 1x RS232/422/485 2x RJ45 Gigabit Ethernet 1x VGA, 1x DVI-D and 2x Display Ports 2x PCIe slots
- Speed: 2,900 MHz
- RAM: 4 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: ADLINK Technology Inc.
Description: Key Features Quad-Core Intel® Atom™ E3845 processors Single side I/O with easy access SATA drive bay Compact 210 (W) x 170 (D) x 70 (H) mm housing Built-in ADLINK SEMA management solution Rugged construction delivering fanless -40°C to 70°C operability (w/industrial SODIMM & SSD) *
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating Temperature: -40 to 158 F
- Computer Type: Desktop / Tower
-
Supplier: Acnodes Corporation
Description: The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It also
- Display Size: 7 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation Intel Core i3 CPU with the SoC chipset, this low-power panel PC provides reliable performance while being able to
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: The PC9080 is an 8" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It also
- Display Size: 8 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working environments and
- Display Size: 17 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Aaeon Systems Inc.
Description: The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of operating under extreme temparature (-20°C ~50°C). The rugged design is specifically manufactured
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Beckhoff Automation LLC
Description: The C69xx Industrial PC series is characterized by its compact design, the robust aluminum housings, and an especially wide choice of components and interfaces. Equipped with 3½-inch Beckhoff motherboards, C69xx Industrial PCs range from the very small C6905 for applications with
-
Supplier: Beckhoff Automation LLC
Description: The C69xx Industrial PC series is characterized by its compact design, the robust aluminum housings, and an especially wide choice of components and interfaces. Equipped with 3½-inch Beckhoff motherboards, C69xx Industrial PCs range from the very small C6905 for applications with
-
Supplier: Beckhoff Automation LLC
Description: The C69xx Industrial PC series is characterized by its compact design, the robust aluminum housings, and an especially wide choice of components and interfaces. Equipped with 3½-inch Beckhoff motherboards, C69xx Industrial PCs range from the very small C6905 for applications with
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® i7-2710QE (Quad-Core)/ i5-2510E/ i3-2330E Processor + Intel® QM67 Rugged, up to -20°c to 70°c fanless operation (w/ industrial SSD)* Intel® Active Management Technology 7.0 support Optional Wireless function enhancement (WCDMA, 802.11 a/b/g/n, BT3.0, AGPS) 1 onboard
- Speed: 1,066 MHz
- RAM: 16 GB
- Operating Temperature: -4 to 158 F
- Computer Type: Desktop / Tower
-
Supplier: Beckhoff Automation LLC
Description: from the processor and chipset takes place directly to ambient. Integrated seals provide for an IP65 closure. This enables high thermal stability and at the same time fanless operation. Industrial PCs of type C65xx can hence be constructed completely without rotating parts.
-
Supplier: ADLINK Technology Inc.
Description: SATA-III (6.0 Gb/s) ports, 2x mPCIe slots (one supporting mSATA SSD) DVI-I+2x DisplayPorts, 6x USB 3.0, 4x GbE ports, 8x isolated DI/O Rugged design for -20ºC to 60ºC fanless operation (w/industrial SSD ADLINK’s new Matrix MXE-5400 series of rugged designed quad-core fanless
- Speed: 2,700 MHz
- RAM: 16 GB
- Operating Temperature: -4 to 158 F
- Computer Type: Desktop / Tower
-
Supplier: Computer Express L.L.C.
Description: • Intel ULV high speed ATOM 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 2" TFT Color LCD • 224MB share memory
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial embedded computer AMG-B886 designed by Amongo is built with the following features: Intel® Atom™ Cedar Trail processor N2600 / 2800; Intel® 3600 series graphic media accelerator; Ultra-slim fan-less design; Wide range voltage input, high grade of EFT 2K protection, to
- IDE Disks Capacity: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Computer Express L.L.C.
Description: • Intel 45nm new ULV high speed 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 32" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0 • 1 high speed 10 / 100 Mbps Ethernet • 1 x PS/2 KB, 1 x PS/2 Mouse
- IDE Disks Capacity: 80 to 160 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
Find Suppliers by Category Top
Featured Products Top
-
A fanless industrial computer is engineered to stay cool without an internal fan. This design can offer many advantages over a traditional fan-cooled system especially for industrial environments. Benefits include (read more)
Browse Computers Datasheets for OnLogic Inc. -
Advantech Launches MIC-780: The First Fanless Industrial Box PC Powered by Intel® Core™ Ultra Processors with Integrated NPU Advantech proudly introduces the MIC-780, the first fanless industrial box PC equipped with Intel® Core™ Ultra Processors (Arrow Lake (read more)
Browse Computers Datasheets for Advantech -
The PPC-306 EHL is a high-value, ultra-slim panel PC equipped with a 6.5" VGA TFT LCD, and low-power Intel® Celeron® N6210, processor to provide high-performance computing in a compact and fanless system. For high durability and functionality, the PPC-306 EHL features an IP66-rated front (read more)
Browse Panel Computers Datasheets for Advantech -
Advantech’s UNO-2000 series of embedded automation computers are highly rugged, fanless systems. The modular design offers vigorous computing performance and flexible scalability with various I/O ports to support IoT Connectivity. UNO-2372V3 features high processing capacity, 4K resolution (read more)
Browse Computers Datasheets for Advantech -
Powered by Qualcomm, this rugged, fanless unit delivers 12 TOPS, supporting five HD camera streams for real-time industrial computer vision at scale. (read more)
Browse Computers Datasheets for OnLogic Inc. -
operating temperature range, fanless rugged design for harsh environments Optional 10-year warranty and long product life cycle for substations (read more)
Browse Ruggedized Computers Datasheets for Advantech -
are available in fanless construction, which is optimal for applications requiring low maintenance. Fan-cooled units will be offered as well for industrial operations in which additional cooling may be required. ASEM and ThinManager are trademarks of Rockwell Automation, Inc. Trademarks not belonging to Rockwell Automation are property of their respective companies. (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
), Industrial Internet of Things (IIoT) gateway and data logging applications. Additionally, these units are available in fanless anodized aluminum design, which is optimal for applications requiring low maintenance and high reliability. The extremely compact profile of ASEM™ 6300B-JB1, at (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
CINCINNATI, Ohio – July 9, 2024 – Advantech (TWSE: 2395), global leader in Industrial Internet of Things (IIoT) technologies, is excited to announce the industry’s first (read more)
Browse Computers Datasheets for Advantech -
Aluminium plate assembled with heat pipes and stamped aluminum fins / IP55 4510 Blower Thermal Design_Case Study B Application : Industrial Computer Fanless thermal design TDP 25 watts Thermal module solution Extruded aluminium top cover assembled with heat pipes, copper / aluminium blocks and riveted nuts (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc.
Conduct Research Top
-
How to Build Industrial Computers that Resist Vibration and Shock
Anybody can assemble a basic computer, but designing an industrial computer is a challenge of far greater scale and complexity. Industrial computers are usually fanless and cable-free, and must endure intense vibrations and shock in harsh operating environments such as moving vehicles.
More Information Top
-
Fanless Industrial PC has two DVI-D Interfaces
NEXCOM has rolled out a new open architecture fanless industrial computer NISE 3142 which supports Intel Core 2 Duo and Celeron socket type processor.
-
Computer Can Connect Up To 5 Touch-Screen Monitors.
Fremont,CA - Arista Corporation is excited to announce the all new BoxPC 240A wall mountable fanless industrial computer .
-
Monitoring and analysis of the operating conditions of heat sources
Automated operation of the boiler operators and a Kurs boiler operator is achieved using ES-161- Fanless industrial computers (which have high reliability and are well protected from the action of the environment and operate continuously round the clock for a long …
-
Industrial Panel PC with Optional NEMA 4 TFT LCD touch screen
Unlike fanless industrial computers , operating temperature is 0°C ~ 60°C at full system load.
-
Touch Screen Flat Panel Computer
Based on the VIA Eden 400 MHz CPU, the AHM-6084 fanless industrial panel computer from Datasound Laboratories boasts a resistive touchscreen, 256MB DRAM and a 40GB 2.5 inch hard drive.
-
Flat Panel Computers
Situations requiring more than 1GHz of processing power and up to 1GB of RAM will benefit from the new low cost AHM 6xx5 fanless industrial panel computer range from Datasound Laboratories.
-
all one pc - offers from all one pc manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ALL IN ONE PC, Industrial Computer , Fanless Design, Windows 7 ] .
-
6 In 1 Manufacturers in Other Manufacturing & Processing Machinery, 6 In 1 Suppliers & Exporters in Other Manufacturing & Processing Machinery Directory
[ Related Keywords : Industrial Computer, Thin Client Industrial Computer , Fanless Computer, 10.4 inch Industrial Computer ] .
-
All In One Pc - All In One Pc Manufacturers, Suppliers
[ Related Keywords : ALL IN ONE PC, Industrial Computer , Fanless Design, Windows 7 ] .
-
2 In 1 Manufacturers in Other Manufacturing & Processing Machinery, 2 In 1 Suppliers & Exporters in Other Manufacturing & Processing Machinery Directory
[ Related Keywords : Industrial Computer, Thin Client Industrial Computer , Fanless Computer, 10.4 inch Industrial Computer ] .
Indicates content that may require registration and/or purchase.