Products/Services for Farallon Ethernet Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10... -
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms... -
Power over Ethernet (PoE) Controllers - (61 companies)How to Select Power over Ethernet (PoE) Controllers. Image Credit - Baumer Ltd. Power over Ethernet (PoE) controllers are used to control the delivery of DC power and data from power source equipment (PSE) to powered devices (PD). They perform PD... -
Smart Card Chips - (29 companies)Smart card chips contain a microprocessor and/or memory. They are embedded in smart cards; portable devices that resemble credit cards but are used in applications such as banking and health care. Smart card chips contain a microprocessor...
-
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
Product News
-
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Advantech
Essential 3U Ethernet Switch Card for Railway Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications. Uncompromising Reliability and Standards Compliance. The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 guarantees resilience against the demanding conditions inherent in railway environments. Customers gain peace of mind knowing their network backbone is engineered for maximum uptime and regulatory safety compliance... (read more) -
S.I. Tech, Inc.
Industrial Ethernet to Fiber Optic Bit-Driver S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver (R). This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver (R) with one Ethernet port (10/100... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Extend Ethernet Up to 80Km with Bit-Driver! The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. Optical Unit Connection: Connect the optical transmission line to the T and R receptacles. Note which cable channel goes to T or R by noting... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Oriental Motor USA
Redesigned MRCU Robot Controller & Drivers Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up to 8 axes simultaneously. With a built-in switch, users can easily configure the number of robot axes and end effectors, offering flexibility for a wide range of applications. Key features: Control via EtherNet/IP TM or I/O. Supports... (read more) -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. More product announcements from REGO ELECTRONICS INC. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Heilind Electronics, Inc.
EDAC Card Edge Connectors EDAC 's Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC... (read more)
-
Need help with a network card problem - Free Drivers Download | Request and Support Forums
... or a DSL/CABLER ROUTER. and the router has "Ports" to allow connections to ethernet "PORTS". .... the NDIS2 DRIVER is loaded (or will allready be there "as in Existing") when the Network Card 's drivers are installed. .... in otherwords the Farallon NetLINE 10/100 PCI PN993 network card's driver (when installed) causes the NDIS2 DRIVER…
-
Network Adapter Request Board - Page 87 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Farallon Communications PN472 (Windows XP Home) [PCMCIA]. .... HELP NEEDED: Linksys mc 100 u ethernet card installation (Windows 98) .
-
[RESOLVED] network card stole modem irq
They put a Farallon ethernet /pci card in my computer. .... • Drivers by Category .
-
[RESOLVED] network card stole modem irq
• Drivers by Category. .... • [RESOLVED] network card stole modem irq. .... They put a Farallon ethernet /pci card in my computer.
-
Network Adapter Request Board - Page 86 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Farallon Communications 8960785-00-02 (Windows XP Professional) [PCI / ISA]. .... DRIVER NEEDED: Intel LAN Card (Windows XP Professional). .... DRIVER NEEDED: Dell Computer ethernet controller (Windows XP Professional) .
-
Screen-based telephony
…Valley with a fiber backbone to a myriad of AppleTalk networks running on EtherNet , Token Ring, PhoneNet … to discuss an issue using my Macintosh telephone application; then, using Timbuktu from Farallon Computing, I can .... Support of API by more telecommunicationsvendors-the more companies that write drivers for the API will open … prototyping easier: Macintosh Programmers Workshop (MPW), MacApp, Hypercard, Macintosh I1 ISDN Basic Rate card , and ISDN Developers…
-
DRIVER NEEDED: Farallon Communications Etherwave PCMCIA Adapter (Windows 98SE) [PCMCIA] - Free Drivers Download | Request and Support Forums
Farallon has been out of business for quite some time. .... [Upload Driver /Firmware]. .... DRIVER NEEDED: Surecom SURECOM EP-320X-V/V1 32 bit PCI 10/100M ethernet adapter (Windows 98SE). .... DRIVER NEEDED: TecNew Wireless LAN PC Card (Windows 98SE) [PCMCIA] .
-
Tweaking a Windows 2000 box with 2 nics
It is an AMD Athlon 900, 392 MB Ram, with 2 ethernet cards . .... I have my server connected to my cable modem with a Farallon PN796 10/100 USB adapter I .... * copy nbf.sys into the %SYSTEMROOT%\SYSTEM32\ DRIVERS \ directory .
-
Network Adapter Request Board - Page 5 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Aztel PCI 10/100 Ethernet Card 319-00016 (Windows XP Professional). .... DRIVER NEEDED: Farallon Communications farallon 8960785-00-02 (Windows 98) FCCID=0000C5/OC5A54 .
Indicates content that may require registration and/or purchase.