-
Supplier: Atos North America
Description: Rod draining and air bleeds supplied as standard Available with incorporated subplates for on-board on/off or proportional valves to achieve the max hydraulic strength, fast response time and repeatability Attachments for rods and mounting styles
- Stroke: 157.4804 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Jergens, Inc.
Description: Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air pressure and the cylinder used. These miniature,
- Stroke: 0.25 inch
-
-
Supplier: Wabash MPI
Description: parallelism adjustment. Integral hydraulic system powers 30” diameter clamp cylinder and two double acting fast advance cylinders. Fully enclosed and interlocked clamp area guarding is standard for operator protection.
- Capacity / Operating Force: 1,000 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Special Features: Double / Triple Acting
- Technology: Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-075 75-ton Elec-Draulic I Press, 220/440-3 ph Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast, reliable pressing and internal spring return. Rapid
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-050 50-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast,
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-025 25-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast,
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-200 200-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast,
-
Supplier: Advance Lifts, Inc.
Description: devices. Custom designed valve block to provide cylinder isolation and multi-speed operation. Continuous running power units with oil filter. Machine grade single acting cylinders with flooded rods. Double wire braid hoses with 1IC fittings. Each unit is washed with phosphoric
- Capacity: 2,500 lbs
- Stroke: 18 inch
- Length: 36 to 48 inch
- Width: 36 to 48 inch
-
Supplier: Lift Products, Inc.
Description: models powered up and gravity down, while the 60° and 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 to 5,000 lbs., the Max-Lift & Tilt series can handle most applications. We offer full customization of both the lift and tilt tables.
Find Suppliers by Category Top
Featured Products Top
-
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
The VC22 22x58 Series is a standardized cylindrical semiconductor protection fuse designed for fast-acting current-limiting performance in AC and DC systems. Its IEC-compliant construction and defined I²t characteristics support reliable semiconductor protection in compact industrial fuse installations. (read more)
Browse Fuses Datasheets for VICFUSE -
Free positioning: fast, precise and powerful Festo Corp - NEW, ESBF cylinder is capable of generating (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
. Furthermore, by ANSI code, our cylinders are equipped with flow controls which prevent a lift with a ruptured hydraulic line from lowering faster than the greater of 4 times the normal speed or 30 fpm when fully loaded. What about velocity fuses? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
inch), making it suitable for boom cylinders, steering systems, hydraulic lifts, and material handling equipment where compact routing and dependable performance are essential. Tailored configuration options – Available in various I (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Adaptive control for industry: feedforward control for metal rolling mills
Alternatively or additionally fast - acting hydraulic cylinders may be installed.
-
A method of controlling the cross section of rolled strip
In particular, methods us- ing hydraulic cylinders and fast - acting electrohydraulic controls are being installed to control the deflection of the rolls in a plane perpendicular to the direction of rolling.
-
Conference report Rolling technology
The direct- acting hydraulic cylinder was occasionally too fast for the equipment that surrounded it, so it was possible that the slower-acting wedge described could be used, but it would depend on the particular application.
-
Bidirectional control of a magnetorheological piezohydraulic actuator
These hybrid devices are self-contained, electrically-driven linear actuators, consisting of a hydraulic pump driven by piezoelectric stacks, acting in conjunction with a conventional hydraulic output cylinder and a fast - acting set of valves.
-
Dictionary of Industrial Terms
Hydraulic Clamp: Used in variety of molding and forming machines, a hydraulic clamp consists basically of a high speed, variable hydraulic pump, valving, a fast acting cylinder , and a high pressure cylinder.
-
Unsteady fluid flow in smart material actuated fluid pumps
An alternative approach involves using a piezo-stack to pressurize fluid in a pump that is coupled to a conventional co-located hydraulic cylinder via a set of fast - acting valves.4 The action of the valves rectifies the high frequency oscillatory…
-
Shopping In Mechanics Tools - Big Bruin
Simplex RAL15010 - Aluminum 150 Ton Hydraulic 10" Single Acting Cylinder Locknut RAL15010 Simplex Hydraulic Heavy duty spring for fast & full retraction.
-
Shopping For "0" - Big Bruin
Simplex RAL1004 - Aluminum 100 Ton Hydraulic 4" Single Acting Cylinder Locknut RAL1004 Simplex Hydraulic Heavy duty spring for fast & full retraction.
-
Shopping In Mechanics Tools - Big Bruin
Simplex RAS1506B - Aluminum 150 Ton Hydraulic 6" Single Acting Cylinder Spring Return RAS1506B Simplex Hydraulic Heavy duty spring for fast & full retraction.
-
Automat clutch (automotive parts industrial special feature power communicative mechanism and chassis parts)
This when presses the piston of master cylinder connected to diaphragm rod, affects the operating cylinder generated hydraulics and the 変 speed KU latch is cut.
Indicates content that may require registration and/or purchase.