Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: CLOSED LOOP CURRENT TRANSFORMER, 4KV PROOF STRESS, FAST RESPONSE, 100A, PCB MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors PACT-FAST-MNT-W13- L40
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:-; Current Ratio:-; Accuracy Class:-; Power Rating:-; Window Diameter:5.8mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Fast-on; Transformer Applications:MeteringRoHS Compliant:
-
Supplier: Coilcraft, Inc.
Description: accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications. Miniature, low-profile chip-style
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 5,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Eaton Cooper Power Systems
Description: space saving, money saving package. The three-phase VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 45,000 to 7,500,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and isolates the transformer. The three-phase VFI
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Littelfuse, Inc.
Description: current-limiting ability of UL Class RK1 fuses, or in existing applications where fast-acting RK1 or RK5 fuses have been opening on harmless system surges such as motor starting currents.Safety: 200,000 A.I.R. — Reliable interruption of all overcurrents up to 200,000 amperes.
- Voltage Rating: 250 volts
- Current Rating: 350 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Fast Acting, Other
-
Supplier: Littelfuse, Inc.
Description: current-limiting ability of UL Class RK1 fuses, or in existing applications where fast-acting RK1 or RK5 fuses have been opening on harmless system surges such as motor starting currents.Safety: 200,000 A.I.R. — Reliable interruption of all overcurrents up to 200,000 amperes.
- Voltage Rating: 600 volts
- Current Rating: 40 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Fast Acting, Other
-
Supplier: Mersen
Description: Amp-Trap ATMR fast-acting fuses are the smallest dimension 600V fuses suitable for branch-circuit protection. The ATMR is a popular choice for economical protection of control circuits and control circuit transformers where available short circuit currents exceed 10,000 amperes.
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: capacitor protection. These ATM fuses must still be considered 30A fuses because of their dimensions, but are able to withstand much higher inrush currents and tougher duty cycles. (Not for Branch Circuit Protection). Features For supplemental protection of small motors and
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
-
Fuses - Fuse;Cylinder;Fast Acting;8A;Class CC;Dims 0.4063x1.5";Melamine;Cartridge;600VAC -- 70150960Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
-
Supplier: ValueTronics International, Inc.
Description: The NORMA 32A SHUNT is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control
-
Supplier: Tinsley Precision Instruments
Description: Features RX range 20mW (10-60A) to 6kW (10mA) Maximum resolution 0.01mW Automatic range selection Current setting from 0.01 to 60A Fast core saturation with 60V Test objects up to 150MVA with 5 to 10A, 500MVA with 20 to 60A "Heat Run” measurement including algorithm (resistance at t=0)
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Temperature Compensated
-
Supplier: Laurel Electronics LLC
Description: located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: Littelfuse, Inc.
Description: tested and the unit’s secondary function as a 12VDC backup battery charger is activated. In fast charge mode, the unit has the capability to source up to 100mA of charging current. However, the device normally charges at a current of 14mA in maintenance mode. The alarm circuit
- Standards and Compliance: Other
-
Supplier: Littelfuse, Inc.
Description: tested and the unit’s secondary function as a 12VDC backup battery charger is activated. In fast charge mode, the unit has the capability to source up to 100mA of charging current. However, the device normally charges at a current of 14mA in maintenance mode. The alarm circuit
- Standards and Compliance: Other
-
Description: the rated short-circuit current (K=1.0). Further, the short-time current rating is also equal to the short-circuit current rating, but it is included in the title of Col. 4 in the tables. The closing and latching current is now listed as a rating (it had been a related
-
Description: IEC 62271-211:2024 is applicable to single- and three-phase direct connections between gas-insulated metal-enclosed switchgear (GIS) for rated voltages above 52 kV and transformer arrangements to establish electrical and mechanical interchange ability and to determine the limits of supply for
-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems Tandem ELF current‑limiting fuse is designed for transformer protection. The Tandem ELF fuse can be applied for fusing single‑phase transformers and for fusing three‑phase transformers (or three‑phase banks of single‑phase transformers).
-
Supplier: Mersen
Description: today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Vaisala
Description: For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: AMADA Weld Tech
Description: applications. It operates in constant current, voltage or power feedback modes and is capable of welding in a combo mode (current and voltage) to address even the most challenging application or process conditions. 5kHz fast feedback Constant current, voltage and power
- Output Current Range: 600 to 6,000 amps
- Output Voltage Range: 0.3 to 9.99 volts
- Features: Current, High Frequency, Power, Voltage
- Output Power Capability: DC Output
-
Supplier: SMC International
Description: Transformers. - Current Transformers. CHARACTERISTICS - Performs the measurement of each phase, sequentially, without any change in the connection to the transformer, for each tap changer position. - Uses a four wire measuring method to avoid any error from the connection
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 24 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current sources are
- Device Type: Beamformers
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Features: Current Leakage Tester
- Types of Measurements: DC Hipot, Insulation Resistance
-
Supplier: Nexperia B.V.
Description: (C-MOS) transitor and Transistor-Transistor Logic (TTL) devices Very fast switching No secondary breakdown Applications Line current interruptors in telephone sets Relay, high-speed and line transformer drivers
- Features: Other
- Package Type: SOT223
-
Supplier: Nexperia B.V.
Description: (C-MOS) transitor and Transistor-Transistor Logic (TTL) devices Very fast switching No secondary breakdown Applications Line current interruptors in telephone sets Relay, high-speed and line transformer drivers
- Features: Other
- Package Type: SOT223
-
Supplier: VICFUSE
Description: Description: VJT fuse is a kind of time -delay, current limiting class J fuse. It can be applied in motor circuits, mains, feeders, branch circuits, lighting, hearing. transformers, control panels, circuit breaker back-uo, load centers, etc. Features: . Designed according to UL248-8 .
- Voltage Rating: 500 volts
- Current Rating: 600 amps
- Approvals / Standards: RoHS Compliant
- Features: Time Lag
-
Supplier: Fuji Electric Corp. of America
Description: Three models are available : PXF9 (96×96 mm), PXF5 (48×96 mm), PXF4 (48×48 mm) LARGE NUMBER OF INPUT/OUTPUT SIGNALS : Universal input (RTD, thermocouple, voltage/current) Remote SV input (option) Current transformer (CT) input (option) Motorized valve position input (option)
- Temperature Set Point Range: 32 to 2,912 F
- Thermostat Type: Digital
-
Supplier: Tempco Electric Heater Corporation
Description: mm) red LED process display 0.40" (10 mm) and green LED setpoint display stabilized with a digital filter if required Fast input sample rate (5 samples/second) Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
Find Suppliers by Category Top
Featured Products Top
-
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
VICFUSE VCF Class CC Fast Acting Fuse is designed to deliver fast-acting, current-limiting protection for branch circuits and non-inductive loads. Manufactured in accordance with UL248-4, the VCF Series combines compact (read more)
Browse Fuses Datasheets for VICFUSE -
Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse’s VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Vicfuse’s VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
(NTC) characteristic, this thermistor provides high functionality in a compact size. Its fast response speed and low residual resistance ensure effective current suppression, while the long lifespan (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
electrical isolation. Each method has its advantages and disadvantages. For instance, transformers provide effective isolation but can be bulky. Optocouplers offer faster response times but may be more sensitive to environmental conditions. Either of these methods can then be used to achieve (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
and visual alarm and cuts off abnormal output to prevent equipment damage. Load Adjustment Rate Optimization By monitoring load changes in real-time and dynamically adjusting the output voltage, the output voltage deviation is ensured to be ≤ ± 1% when the load current (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
-throw switch. While unlighted switches are the most common, they can be either lighted or unlighted. Circuit Protection Circuit protection takes the form of a circuit breaker or a fuse. Both provide current protection to the equipment, reducing the possibility that a short circuit (read more)
Browse Power Entry Modules Datasheets for Interpower
Conduct Research Top
-
Switch Mode Power Supplies and their Magnetics
by the development of faster switching transistors. This facilitated the use of much smaller magnetic components and greater efficiencies. In general, there are four different types of magnetic components that are needed for the typical SMPS. They include the Output Transformer, usually the most noticeable
-
Circuit Breaker Selective Trip Coordination in 225A and 400A Distribution Panelboards (.pdf)
With the increase of transformer size in the data center, much higher levels of available fault current are being seen. The use of "zero-crossing" circuit breakers to handle these faults, often in the range of 16,000 to 30,000 amps, is not advisable. All too often, the main circuit breaker trips
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
Cross sections for monitor reactions 27 Al((p, x )24 Na, 27 Al(p, x )22 Na, and 27 Al(p, x )7 Be at proton energies in the range 0.04–2.6 GeV
… reactions of the production of 24 Na, 22 Na, and 7 Be in the foils in each irradiation run have been determined by γ spectrometry, whereas the number of protons transmitted through these foils has been determined using calibrated fast current transformers .
-
CONCEPTUAL DESIGN REPORT
fast current transformer FDI .
-
NSLS-II Preliminary Design Report
For straightforward commissioning and reliable operation, the injector will be equipped with a full set of beam diagnostics (DC and fast current transformers , 29 BPMs, 17 fluorescent flags, and streak-camera).
-
High-Voltage Test and Measuring Techniques
This can effectively achieved if the classical Rogowski coil is substituted by a transducer comprising a fast current transformer where the coil windings are wounded around a high-permeable core.
-
A procedure for determining the absorbed dose in a substance exposed to pulsed heavy ion beams
To measure the number of particles in a pulse, the FCT 082 certified fast current transformer (Bergoz Instrumentation, France) was used as a main monitor detector, which was located behind the collimating system.
-
Ultraviolet Free Electron Laser Facility preliminary design report
Bunch charge will be measured by Faraday cups at the ends of the electron beamlines and by a fast current transformer ; the striplines will be used as additional charge monitors.
-
Transverse Optical Diagnostics for Intense Focused Heavy Ion Beams
The temporal distribution of the ion beam pulse (time profile) can be precisely measured using a fast current transformer [8] or by optical techniques [9].
-
Field-And Time-Dependent Photo And Dark Current Studies Of Semi-Insulating Gaas
fast current transformer .
-
Theory and Simulation of the Physics of Space Charge Dominated Beams
Beam pulses obtained during e-gun testing using a fast current transformer .
-
Design and initial tests of beam current monitoring systems for the APS transport lines
The peak current and total charge in LET1 are mea- sured by the fast current transformer (FCT).
Indicates content that may require registration and/or purchase.