-
Supplier: OTTO Controls
Description: The LPL indicator light series offers an excellent means of indicating the activity of a circuit by providing a visual on/off indication of process conditions. The LPL series is ideally suited as part of a panel-mounted indicator for control panels, instrumentation and front
- Voltage Rating: 14.5 volts
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: CBI, FAULT INDICATOR LED, RED/GREEN; LED Color:Green, Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:4.8mm; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:-; Height:6mmRoHS Compliant: Yes
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: 2 Wire Non-Grouding Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P
- Supply Voltage (VS): 125 to 250 volts
- Trigger Current: 0.004 to 0.006 amps
- Features: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL
-
-
Supplier: Utmel Electronic Limited
Description: Yellow 5 mm 60° Diffused 30 mcd 2.1 V Right Angle LED Fault Indicator - T-1?
- LED Type: Yellow
-
Supplier: ODG (Origin Data Global)
Description: LED 5MM RA FAULT-IND RED PC MNT
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Self-Test 2 Wire Non-Grouding Non-Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P
- Supply Voltage (VS): 125 to 250 volts
- Trigger Current: 0.004 to 0.006 amps
- Features: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL
-
Supplier: Utmel Electronic Limited
Description: Yellow ? 5 mm 60° Diffused 30 mcd 2.1 V Right Angle LED Fault Indicator - T-1?
- LED Type: Yellow
-
Supplier: Legrand
Description: Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent
- Number of Devices: 1
- Supply Voltage (VS): 125 volts
- Features: Ground Fault Circuit Interrupters (GFCI)
- Configuration: Single Device
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to which it is connected to. The Signal Current from the Tx is at about 10kHz. The Transmitter is powered by the mains and
- AC Voltage: 110 to 240 volts
- Features: Buzzer or Annunciator, Warning Indicator Light
- Safety Agency Rating: CE Conformity Marks
- Form Factor: Hand Held
-
Supplier: Legrand
Description: Portable Ground Fault Circuit Interrupter, 6' Cord, 15amp 125volt, Manual Reset FEATURES Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent
- Number of Devices: 1
- Supply Voltage (VS): 125 volts
- Features: Ground Fault Circuit Interrupters (GFCI)
- Configuration: Single Device
-
Supplier: Radwell International
Description: OVERHEAD FAULTED CIRCUIT INDICATOR, FCI-33. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators Yellow Relampable Fault Indicator 3mm
- Lamp Type: LED Lamps
-
Supplier: Micropac Industries, Inc.
Description: The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator
- Peak Wavelength: 570 nm
- Forward Voltage: 3 volts
- Forward Current: 35 milliamps
- Luminous Intensity: 1 milliCandela
-
Supplier: Newark, An Avnet Company
Description: Tower Light: 3-Color Sealed Loud Audible Indicator; Voltage: 18-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Yellow Red Red; Euro 5-pin Integral Connector; Etched Alarm Fault Reject.
-
Supplier: Takex America, Inc.
Description: Description Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with: Master/Slave operation for installation of up to 2 adjacent units Auto Sensitivity Compensation (from set point) to offset
- Spanning Distance: 196.8505 inch
- Protection Height: 14.960638 inch
- Sensitivity or Resolution: 1.181103 inch
- Response Time: 7 milliseconds
-
Supplier: Allied Electronics, Inc.
Description: LED Fault Indicator, 150 mA Forward Current, 5.0 V Reverse Voltage, 105 mW Power Dissipation Operating temperature -40 °C to +85 °C Green diffused epoxy lens finish.
-
Supplier: KEYENCE
Description: KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact
- Spanning Distance: 3.93701 to 78.7402 inch
- Protection Height: 16.7716626 inch
- Sensitivity or Resolution: 0.9842525 inch
- Response Time: 6.6 milliseconds
-
Supplier: Takex America, Inc.
Description: Fault indicator If you remove the wrong item from a shelf, red Fault indicator lights will flash on and off, alerting you to the error Initial sensitivity setting function When you turn on the power after selecting either Retroreflective or Diffuse reflective mode,
- Spanning Distance: 78.7402 inch
- Protection Height: 3.93701 inch
- Basic Object Detection: Body, Finger, Hand
- Mounting: Brackets
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Innovative Dual Protection System: Twin solenoid and double Silicon Controlled Rectifier (SCR) ensure an always-on GFCI protection to ground fault. | Ultra-Compact Design: Leave more room for wiring in an electric box. | Self-Test Function: Automatically conducts a self-test every 5 seconds,
- Supply Voltage (VS): 125 volts
- Trigger Current: 0.004 to 0.006 amps
- Features: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Innovative Dual Protection System: Twin solenoid and double Silicon Controlled Rectifier (SCR) ensure an always-on GFCI protection to ground fault. | Ultra-Compact Design: Leave more room for wiring in an electric box. | Self-Test Function: Automatically conducts a self-test every 5 seconds,
- Supply Voltage (VS): 125 volts
- Trigger Current: 0.004 to 0.006 amps
- Features: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL
-
Description: diagnostics. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins
- Sensitivity or Resolution: 0 to 196.8505 inch
-
Description: diagnostics. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins
- Sensitivity or Resolution: 0 to 196.8505 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD, MAIN CPU, FAULT LIGHT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
-
Description: diagnostics. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins
- Sensitivity or Resolution: 0 to 196.8505 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DUMMY PANEL, W/ POWER AND FAULT INDICATOR LIGHTS. FREE 2 YEAR RADWELL WARRANTY
-
Description: diagnostics. Product Features > Measuing light curtain > Sensing distance: 0~5m > Output: RS485/NPN/PNP, NO/NC settable* > Output indicator: OLED indicator > Scanning mode: Parallel light > Connection: Emitter: M12 4 pins connector+20cm cable; Receiver: M12 8 pins
- Sensitivity or Resolution: 0 to 196.8505 inch
-
Supplier: PHOENIX CONTACT USA
Description: Switching amplifier electronic terminal block, for inductive proximity sensors acc. to NAMUR, with light indicators for sensor signal and faults
- Operating Temperature: 77 to 122 F
- Input (Pick-up) Voltage Range: 8.2 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 0.07 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD, UNIPOS CONTROLLER, RACK MOUNT, STATUS AND FAULT INDICATOR LIGHTS, EAU0100022. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: LED, Right Angle Fault Indicator, 150 mA Forward Current, 5.0 V Reverse Voltage Operating temperature -40 °C to +85 °C Milkywhite diffused epoxy lens finish. Red⁄green color.
-
Supplier: Pepperl+Fuchs SE
Description: Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Clearly visible LED functional display and pre-fault indicator on the receiver Sturdy housing Operation on control units of SB4 (SafeBox)
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys LT3 - Thermistor protection relays Monitors the temperature of machines to be protected via PTC thermistor probes LT3-SE: with automatic reset LT3-SA: with automatic reset; voltage fault indicator light incorporated LT3-SM: with manual reset; voltage fault
- Operating Temperature: -13 to 140 F
- Features: Automatic Reset
-
Supplier: Sensidyne, LP
Description: External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator
- Maximum Discharge Flow: 0.7925 GPM
- Maximum Discharge Pressure: 691.99762 psi
- Power Source: DC Powered
- Pump Housing Material: Plastic
-
Supplier: TelephoneStuff.com
Description: 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, Decora Plus duplex receptacle. Features: - Straight blade - Commercial grade - GFCI ground fault - SmartLock - Buttons match face color - Indicator light - Back & side 20A feed-thru wired - Steel strap
- Applications: Commercial
- Grounding: GFCI
- Device Type: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Sensidyne, LP
Description: External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator
- Maximum Discharge Flow: 0.7925 GPM
- Maximum Discharge Pressure: 691.99762 psi
- Power Source: DC Powered
- Pump Housing Material: Plastic
-
Supplier: Sensidyne, LP
Description: External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates outside ± 5% of set flow rate. Battery Test indicator
- Maximum Discharge Flow: 1.3208333333333333 GPM
- Maximum Discharge Pressure: 719.6775248 psi
- Power Source: DC Powered
- Pump Housing Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
MultiPack® multiturn actuator, like all Series 19 actuators, comes standard with multi-voltage capability, a visual position indicator, an LED light to indicate valve position or fault, and auxiliary contacts. Read the entire (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
, meaning information is transmitted from the equipment back to the operator. The data returning to the transmitter, which could include weight feedback, faults, alarms, and more, can be provided to an operator via an audible signal, visible light, or text on an LCD screen. Two-way feedback not only (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
in industrial scenarios. The standing wave ratio (VSWR) of all RF channels is strictly controlled below 1.5, a core indicator that effectively reduces signal reflection and transmission loss. This low-loss transmission characteristic ensures that high-frequency RF microwave signals maintain complete (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.