-
Supplier: U.S. Plastic Corporation
Description: You'll find many applications for this pressure-sensitive tape. Easy-to-install tape with the superior wear resistance of UHMW Polyethylene, with .002 Acrylic adhesive. It is great for conveyors, chutes, packaging lines, and other similiar applications where wear resistance, low
- Width: 2 inches
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Specialty / Other
-
Description: Nashua Tapes Products 357 Spray Adhesive SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING Designed for temporary and permanent bonding (20 fluid oz can). Low VOC for compliance with state regulations. Meets FDA requirements for indirect food packaging when used in
- Use Temperature: -10 to 180 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Description: Nashua Tapes Products 398 Spray Adhesive GENERAL PURPOSE SPRAY ADHESIVE - LOW VOC Aggressive spray adhesive designed for temporary and permanent bonding. (Net weight 12 oz. NT WT, 17 Fluid oz.) Meets FDA requirements for indirect food packaging when used in
- Use Temperature: 40 to 110 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a broad range of substrates and plastics, optimized for polypropylene and polystyrene. Meets FDA regulatory
- Thickness: 0.045 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: 201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. 201 is supplied on a 52# SCK release liner. Superior
- Thickness: 0.0029 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade flatback paper tape used for hand and machine carton sealing, as well as splicing and general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Constructed with an aggressive adhesive that offers excellent holding power
- Width: 0.9448818897637795 to 4 inches
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: 15.555555555555555 to 65.55555555555556 C
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 180 F
- Chemical System: Epoxy (EP)
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
- Features: Other, Specialty / Other
-
Supplier: Custom Made Boxes, Inc.
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175, 105.
- Width: 2 inches
- Thickness: 0.0017 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175, 105.
- Width: 3 inches
- Thickness: 0.0017 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Polypropylene carton sealing tape manufactured with pressure sensitive hot melt adhesive. Special cold temperature formulation for reliable performance in room temperatures, as well as cool and damp food packaging & processing and moving & storage applications. Recommended in the
- Width: 2 inches
- Thickness: 0.00198 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Polypropylene carton sealing tape manufactured with pressure sensitive hot melt adhesive. Special cold temperature formulation for reliable performance in room temperatures, as well as cool and damp food packaging & processing and moving & storage applications. Recommended in the
- Width: 2 inches
- Thickness: 0.0019500000000000001 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: TransPak
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175, 105.
- Thickness: 0.0017 inches
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 200 F
- Chemical System: Epoxy (EP)
- Industry: Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
- Features: Other, Specialty / Other
-
Supplier: TransPak
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175, 105.
- Thickness: 0.0017 inches
-
Supplier: TransPak
Description: Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA Act, CFR Title 21, Subpart B, Par. 175, 105.
- Thickness: 0.0017 inches
-
Supplier: TransPak
Description: Polypropylene carton sealing tape manufactured with pressure sensitive hot melt adhesive. Special cold temperature formulation for reliable performance in room temperatures, as well as cool and damp food packaging & processing and moving & storage applications. Recommended in the
- Thickness: 0.0019500000000000001 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M R3177 red splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in
- Width: 2.8346456692913384 inches
- Thickness: 0.007 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M R3185 blue splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material
- Width: 3.779527559055118 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M R3185 blue splicing tape comes in a 48 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material
- Width: 1.889763779527559 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 9960 blue splicing tape comes in a 36 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in
- Width: 1.4173228346456692 inches
- Thickness: 0.0025 inches
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Fastfixer™ consist of a high tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Secure Fixers are used for cover mounting and other applications where a lower level of peelability is required - for example, high
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Fastfixer™ Regular Fixers consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Regular Fixers are used for cover mounting and other applications where a reasonable level of peelability is
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Fastfixer™ Light Fixers consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. Fastfixer™ Light Fixers are used for cover mounting and other applications where a high level of peelability is
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Fastfixer™ Regular Fixers consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Regular Fixers are used for cover mounting and other applications where a reasonable level of peelability is
- Features: Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: foams and most rubbers. Also used for core and roll starting and general purpose splicing. The dry film adhesive component of 512 complies with the compositional requirements of the FDA, indirect Food Contact regulation, 21 CFR 175.105 "Adhesives"
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 6 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Features: Double-Sided Adhesive
-
Supplier: Southland Equipment Service
Description: handling. Sealable with pull-away pressure sensitive adhesive tape. FDA approved. FOB Shipping Point. Ships UPS Dimensional Weight
- Maximum Dimension: 15.5 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: C & C Lift Truck, Inc.
Description: handling. Sealable with pull-away pressure sensitive adhesive tape. FDA approved. FOB Shipping Point. Ships UPS Dimensional Weight
- Maximum Dimension: 11.5 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Material Type: Plastic
-
Supplier: Boyd
Description: Pressure sensitive medical skin contact adhesives Non-woven and foam dressings – ranging in absorption levels Single and Double Coated Tapes Film Dressings Medical tapes for securement Flexible & breathable film coatings Polyurethane and Polyester Hydrocolloid and Hydrogel
- Services: Computer Aided Design (CAD) / Solid Modeling, High Volume Production, Kitting, Low Volume Production, Packaging, Private Labeling, Testing / Inspection
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Industry / Application: Medical / Health Care
-
Supplier: IES2000
Description: it an ideal product for in-plant and FDA approved applications. In addition to being the solution to aircraft and architectural noise problems, Acousti-Foam Melamine Foam is the material to use in OEM products requiring a combination of thermal and acoustical insulation capabilities. Optional
- Thickness: 0.25 to 18 inch
- Width: 24 to 48 inch
- Height: 48 to 96 inch
- Mounting: Adhesive / Tape
-
Supplier: Boyd
Description: Pressure sensitive medical skin contact adhesives Non-woven and foam dressings – ranging in absorption levels Single and Double Coated Tapes Film Dressings Medical tapes for securement Flexible & breathable film coatings Polyurethane and Polyester Hydrocolloid and Hydrogel
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By
- Form: Wear Plate / Strip / Part
-
Supplier: Profile Plastics, Inc.
Description: Needs UL and FDA Specifications Integrated Fabrication Capabilities Profile Extrusions From Small to Large Profiles Wide Variety of Materials Complete Engineering Assistance What Makes Us Different Complete Design & Material Support Precise Color Matching Capabilities In-House Packaging &
- Size Capabilities: 0.005 to 15 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
- Capabilities: Co-Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded plastic parts are also
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
Find Suppliers by Category Top
More Information Top
-
Handbook of Lubricants
Uses: Release agent in food-contact pressure-sensitive adhesive tapes Regulatory: FDA 21CFR §178.3860; Canada DSL .
-
Encyclopedia of Industrial Additives, Volume 3
Category /Applications: Water repellent and release agent; used for water-repel- lent packaging materials, grease·resistant and release paper when used with PVA, water-repellent nonwoven fabrics (sur- gical gowns and drapes), adhesive tapes , release films; FDA approved for use in .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
…which improves fiber tear speeds of borated dextrins and reduces "stringing" in remois- tenable adhesives; blends with borated dex- trins provide higher speed, low cost adhesives which meet FDA requirements for packaging adhesives ; also suitable for sealing tapes , stamps, textile sizing, and…
-
Fungal bioleaching of mineral components in a twentieth-century illuminated parchment
The observation of its structures, as captured with the adhesive tape , with optical micro- scope equipped for epifluorescence after the FDA staining revealed its viability.
-
Federal Register > Tuesday, December 10, 1996 > [61 FR 65069] Agency Information Collection Activities; Submission for OMB Review; Comment Request; Reinstateme...
The regulatory status of adhesive -backed, colored tape on medical devices is under review by FDA .
-
Federal Register > Wednesday, September 4, 1996 > [61 FR 46651] Agency Information Collection Activities: Proposed New Collection; Comment Request
The regulatory status of adhesive -backed, colored tape on medical devices is under review by FDA .
-
Dry Skin and Moisturizers: Chemistry and Function
FDA draft guidelines recom- mend expressing the results as the amount of drug per area of adhesive tape .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Category/Applications: Pale, noncrystal- line, oxidation-resistant, thermoplastic resin used in formulating adhesive mass- es for surgical and industrial tapes , and as the resin component of various hot- melt coating and adhesive compositions; FDA cleared for use in contact with .
-
JAMA Network | JAMA | Silicone Spray to Waterproof Adhesive Taping
For about one year, to protect orthopedic adhesive taping , we have used a commercial silicone spray preparation which contains the maximum amount of silicone permitted by the FDA .
-
Handbook of Food Packaging Chemicals and Materials
melt adhesives , tapes , paint vehicles, waterproofing agents, nat. rubber; modifier for textile sizing; in sealants, printing inks; FDA cleared for use in closures with sealing gaskets for food containers, markings on fruits and vegs., chewing gum bases .
Indicates content that may require registration and/or purchase.