-
Supplier: MPF Products, INC.
Description: SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 20,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 5,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 20,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
-
Supplier: MPF Products, INC.
Description: SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
- Rated Voltage: 10,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Description: Thermocouple feedthroughs carry instrumentation signals while providing electrical isolation and hermatic sealing. They are leak free in high and ultra high vacuum environments and are composed of only inorganic materials. The insulators are made of high purity, high strength, low-loss
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. DuraPure™ high-purity alumina ceramic offers higher quality material properties than electrical-grade porcelain in ESP applications, including: Alumina Reliability Better wear resistance Higher
- Material: Ceramic
-
Supplier: Conax Technologies
Description: Like the EGT Gland, Conax Technologies HEGPK Glands electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal
- Temperature Range: 0 to 480 C
- Features: Electrical, Other
- Feedthrough Mount: Threaded Mount
-
Supplier: CoorsTek
Description: customized finishing including metallization, and brazing and joining. Applications include: Feed-through insulators Headers High-power receptacles Insulating discs Insulator rings and cylinders Precipitator products Power switches Traveling wave tubes Vacuum interrupters Windows Power
-
Description: Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a high-temperature vacuum brazing
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: 3X Ceramic Parts Company Limited
Description: seal , high working temperature resistance , electrical insualting , and some times under high pressure . Air tight hermetic seal protect from liquid , pressure , moisture, gas, vacuum, corrosion resistance temperature. We normally choose 95% (96%) alumina ceramic material as the insulator .
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Supplier: HAVE, Inc.
Description: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
- Gender: Female / Jack
-
Supplier: Specialty Seal Group
Description: for vacuum technology Material: Insulator-Glazed Ceramic 92-96% Al2O3 (white or pink) Feedthru Tube-Nickel, Kovar, Copper Weld Shealth/Flange-Nickel, Kovar, 304 Stainless Steel Special Characteristics: High Abrasion Resistance High Mechanical Strength Pressures over 10,000 PSI High
- Features: Electrical
-
Supplier: Conxall Corporation
Description: Feed through, orange insulator A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black, white, red, blue, green, orange and yellow insulators and nickel or
- Gender: Female / Jack
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. Alumina Reliability Better wear resistance Higher volume resistivity Greater mechanical strength More chemically inert Increased Value By using the advanced material properties of alumina, each
- Length: 17.5 inch
- Diameter: 3 inch
- Density: 3.6999976648298842 g/cc
- Thermal Conductivity: 22.4 W/m-K
-
Supplier: TelephoneStuff.com
Description: TracJack RCA White Female to Female Module provides a single RCA Phono feedthrough jack with white insulator. TracJack is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - RCA
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: TracJack RCA Red Female to Female Module provides a single RCA Phono feedthrough jack with red insulator. TracJack is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - RCA
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: TracJack RCA Green Female to Female Module provides a single RCA Phono feedthrough jack with green insulator. TracJack is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - RCA
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: TracJack RCA Blue Female to Female Module provides a single RCA Phono feedthrough jack with blue insulator. TracJack is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - RCA
- Type: Data Jack Wall Plate
-
Description: component for ion repeller systems, featuring precision M3 internal threads, stable mechanical assembly. Features – Reliable REPELLER INSULATOR performance. – Vacuum Integrity – Precision Fit – High-Temperature Stability Applications – High-voltage vacuum feedthroughs – Ion source
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Swiss Jewel Company
Description: Applications: guides, insulators, flow control, spacers
- Inside Diameter: 0.014 to 0.157 inch
- Outside Diameter: 0.0493 to 0.177 inch
- Length: 0.055 to 0.205 inch
- Design Units: Inch
-
Description: Feedthroughs Gas Detectors Microscopes (TEM, SEM)High Voltage Feedthroughs High-temperature Feedthroughs RF Feedthroughs Optoelectronics and Power Tube Laser Tubes Thyristors Diodes And etc
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: ValueTronics International, Inc.
Description: low dielectric absorbtion. The dielectric is specially prepared of purified high-molecular-weight polystyrene, having very high resistance and freedom from interfacial polarization. Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity
-
Supplier: Schott Japan
Description: components. All of our autoclavable medical connectors and feedthroughs are custom made and can be entirely modified to suit your specific application. Advantages Ability to offer extremely miniaturized ceramic feedthroughs that are particularly suited for endoscopy applications. Full
-
Supplier: AGC Chemicals Americas, Inc.
Description: compressor rings, valve seats, valve liners, swivel liners, thrust washers, lip seals, standoff insulators and feedthrough insulators. Pelletized compounds, produced in an environmentally friendly manner, are easily processed in automatic molding equipment and are used primarily
- Tensile Strength (Break): 3,600 psi
- Elongation: 250 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: liquids/gases and electrical power/signals. Housing diameter 56mm – 107mm. Max. 16 media transmission plus 96 electrical lines. Mechanical Specifications Pneumatic/Liquid feedthroughs: 1 – 16 feedthroughs Rotation speed: 0-300 rpm Contact material: silver-silver, gold-gold Cable
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters
- Material Type: Boron Nitride
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Conax Technologies
Description: typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators. Connectorization is accommodated by standard or miniature 2-pin connectors.
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: similar to that of cast iron, and it can be processed into various products with complex shapes and high precision requirements. Therefore, machinable ceramic products are an ideal choice for many industries, such as: Precision coil former High voltage insulator Gaskets, cavities and
- Shape / Form: Block
- Applications: Electrical / HV Parts
- Performance Features: Machinable
Find Suppliers by Category Top
Featured Products Top
-
HEGPK with single PEEK™ insulator Conax Technologies’ HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Weld neck style fittings constructed from 316LSST standard Followers for all styles constructed from 303SST standard Ceramic insulators Many optional materials also available, including 316LSST, Monel 405, Hastelloy C276, Inconel and more (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Douglas Electrical Components provides hermetic feedthrough solutions for oil transformers, where liquid insulators such as mineral oil and ester-based dielectric fluids are used for cooling and electrical insulation. Because these fluids can degrade over time and create risks from leaks or (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
utilize and convert electricity, it was also important to figure out how to harness and properly contain it. Feedthroughs ensure that electricity is properly contained and distributed so that there are not voltage leaks throughout a machine. Quick Links: (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
feedthroughs also seal against gases and liquids and resist element movements under pressure. The EGT feedthrough insulators and sealants are provided as a single continuous Teflon™ piece to accommodate higher voltage/amperage at lower pressures. Conax EGT feedthrough bodies with NPT (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
applications; please contact Conax directly if you need to seal on other elements within different environments. The following are examples of typical fittings or feedthroughs we offer for high pressure applications. High performance electrode seal fitting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
from the EGT feedthrough in that the single piece insulator/sealant is manufactured from PEEK™. Split compression seal fittings Split (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
include extra thick or removable sheaths, vacuum feedthroughs for the lead wires, and the ability to customize other product features. Kokusai family of vertical furnaces such as the Vertron® series – available with either quartz or SiC sheaths (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies
More Information Top
-
Analysis and design of a traveling wave tube feedthrough
This paper presents the results of an investigation aimed at un- derstanding the critical parameters which cause surface break- down of a high vacuum feedthrough insulator used in traveling- wave tubes (TWT).
-
A High-Current Pulse Generator SIGNAL with an Inductive Energy Storage and a Microsecond Plasma Opening Switch
The voltage across the feedthrough insulator reaches 400 kV.
-
Analysis of thermal radiation in ion traps for optical frequency standards
One must take care however to ensure that externally generated heat, for example from the vacuum feedthrough insulator , is not conducted to the trap but is disposed of in another way (e.g. active feedthrough cooling, ‘thermal grounding’ to an efficient heat …
-
Detection of Liquid Explosives and Flammable Agents in Connection with Terrorism
In the VITA scheme, high voltage is applied through an electrical feedthrough insulator (which can be arbitrarily remote from the accelerator beam passage region) to the cylindrical potential electrode with the charge-exchange target, located within the vacuum tank.
-
High-performance batteries for electric-vehicle propulsion and stationary energy storage. Progress report, October 1977--September 1978
Tests on BeO feedthrough insulators showed that these components have excellent corrosion resistance to the negative-electrode environment.
-
High-Voltage Gaps in a Tandem Electrostatic Accelerator with Vacuum Insulation
The potential distribution at the shielding electrodes is specified by a resistive divider 7 (situated both inside the upper and outside the bottom parts of the gas-filled feedthrough insulator 5) through a system of inner coaxial cylinders connecting electrodes of the …
-
High-current plasma opening switch fed by a magnetic explosion generator
This restric- tion limits the longitudinal dimension of the POS plasma sheath and requires the sheath to be localized near a feedthrough insulator between the MEG and plasma chamber.
Indicates content that may require registration and/or purchase.