Products/Services for Felt Packing Seals
-
Compression Packing Seals - (265 companies)How to Select Compression Packing Seals Compression packing seals or gland seals are used to seal a variety of fluids under a range of conditions. They are used to help contain water, acids, solvents, gases, oil, and other chemicals...Cross SectionConstructionLoose Packing -
Hydraulic Seals and Pneumatic Seals - (304 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications... -
Oil Seals and Grease Seals - (344 companies)Polytetrafluoroethylene. Polyurethane. Urethane. Natural rubber. Sintered bronze. Cast iron. Stainless steel. Felt. Leather. Many seal manufacturers use their own proprietary material. Consult with manufacturer for proprietary material specifications. Features... -
Dynamic Seals - (674 companies)Seal Type. Operation Condition. Application(s). Vee Packing. Reciprocating. Normally used in sets for high pressure hydraulic cylinder seals; pump glands; propeller shafts, etc. C-ring. Reciprocating. Low-friction heavy duty seals for. pneumatic... -
Gaskets and Gasketing - (1426 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression... -
Plugs, Stoppers, and Inserts - (417 companies)...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
-
Bags and Sacks - (826 companies)...organizing machined parts or components to providing sterile, hermetic packing for food products, pharmaceuticals, chemicals, and biological materials. Clear polyethylene, polypropylene, or polyvinyl bags are used to package small components...
-
Packing Hooks and Extractors - (30 companies)...and valves. Packing materials are an integral part of a compression packing seal or gland seal. Typically a gland along the top ring tightens and compresses the packing materials to create a fluid seal. Packings hooks remove and replace packing materials...
-
Exclusion Seals - (134 companies)Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
-
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater...
Product News
-
CT Gasket & Polymer Co., Inc.
CHEVRON & VEE Packings two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings have double lips to seal on both the bore and rod of a system. A 'V ' shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. Standard packing sets are available with temperature ranges between -30 C to 130 C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings... (read more) -
Husky Technologies™
Processing recycled PET in packing applications Do you know that a sustainable transformation for processing recycled PET in packaging applications is possible while reducing: Production costs. Cycle time. Read EcoVector's Sustainable Transformation article to discover how you can achieve these efficiencies with the right solutions. (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
Woodex MECO Industries
MECO Seals for the Plastics Industry Switching to MECO seals from traditional packing seals can often reduce a machine 's necessary runtime by improving vacuum containment and efficiency. Torque load from MECO seals is typically lower than that of packing, so they can also save costs by reducing motor current. Additionally, they help eliminate product loss by effectively sealing hazardous process solvents that are often used in plastic production. The EP seal 's self-adjusting design also offers extended service life between... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Gorman-Rupp Pumps
Understanding grease seals . The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function. The seal has two functions. The seal keeps water in the pump and air out. This is achieved due to the flatness... (read more)Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Woodex MECO Industries
MECO Seals for ATEX Applications The use of packing glands and other high-friction seals in ATEX service can create an uncontrolled heat source and many European processors require alternative seals which are ATEX-compliant. Some mechanical seals advertise ATEX compliance, but require a liquid barrier for cooling, which is usually unacceptable in dry bulk processing applications. MECO 's soft-face technology uses materials with high inherent lubricity, which run cooler than radial, constricting seals without the use of fluid... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
Seals for ATEX Applications The use of packing glands and other high-friction seals in ATEX service can create an uncontrolled heat source and many European processors require alternative seals which are ATEX-compliant. Some mechanical seals advertise ATEX compliance, but require a liquid barrier for cooling, which is usually unacceptable in dry bulk processing applications. MECO's soft-face technology uses materials with high inherent lubricity, which run cooler than radial, constricting seals without the use of fluid... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Douglas Electrical Components
Hermetic Seals for Semiconductor Equipment . HTCC allows tighter spacing but requires expensive tooling. Epoxy seals directly around conductors with minimal spacing, packing hundreds of connections into compact footprints without restrictive upfront tooling fees. (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Technetics Group
ELASTOMER SEALS AND INFLATABLE SEALS ELASTOMER SEAL AND INFLATABLE SEAL. When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded seals, profiles and pneumatic inflatable seals are essential. Our patented design uses modern techniques and the most advanced elastomers to deliver superior performance for a wide variety of industries. VIEW PRODUCTS: CEFIL 'AIR (R) INFLATABLE SEALS. EXTRUDED PROFILES. PLATE SEALS. MOLDED... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
Vooner FloGard LLC
CONICAL PORT LIQUID RING VACUUM PUMPS VOONER CONICAL PORT LIQUID RING VACUUM PUMPS. Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Mid-Mountain Materials, Inc.
THERMOPAK® EXTERNAL CATHODE BAR SEALS aluminum reduction cells. Advanced Sealing Systems. Adopting advanced sealing systems, like the THERMOPAK cathode bar seal boot and external steel packing glands, offers a dual advantage. They not only provide superior sealing but also cater to different operational preferences and requirements. These systems, by sealing effectively, contribute to the overall longevity of the reduction cells. Customization and Quality Assurance. The customization of sealing solutions to fit specific cell designs... (read more)Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc.
-
GSM-Forum
kp500 charge connector in big stock , original ,new sealed package ,pls feel free to contact us.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Maintenance people were not informed or educated about mechanical seals and felt more comfortable with packing .
-
Danstar Brewing Yeast: New Vacuum-Sealed Packaging
Danstar brewing yeast now features vacuum- sealed packaging that allows users to see and feel if the package has allowed air inside, giving them the ability to know if yeast has come in contact with oxygen.
-
Danstar Brewing Yeast: New Vacuum-Sealed Packaging
Danstar brewing yeast now features vacuum- sealed packaging that allows users to see and feel if the package has allowed air inside, giving them the ability to know if yeast has come in contact with oxygen.
-
FABRICATION AND TESTING OF AN AUTOMATED CRACK SEALING MACHINE
If the ACSM team feels it can develop a sealant applicator package that seals general cracks and is compatible with the current crack sealing team configurations, and which could sell for $20,000 (or $30,000 at the most).
-
Can coffee improve image guidance?
Consider vacuum packed coffee, which feels like a solid brick when sealed in its packaging .
-
Heat-sterilized food product filled in package and hermetically sealed, and method for producing the same.
To provide a heat-sterilized food product filled in a package and hermetically sealed which is excellent in spicy feeling of spice-containing food without losing balance of the aroma and/or the flavor of the whole of the food even when heat…
-
Understanding Infrared Detector & Emitter Technology - Nasa Tech Briefs :: NASA Tech Briefs
Co-locating the temperature sensor and detector material in a hermetically- sealed TO-5 package ensures they both “ feel ” the same temperature variations and reduce potential effects of external environmental factors.
Indicates content that may require registration and/or purchase.