Products/Services for Ferrite Impeder Core
-
Ferrite Beads - (227 companies)...is normally referred to as "non-wirewound". The inductance value can be made larger by adding additional layers for a giving spiral pattern. Laminated - Laminated inductors are ferrite beads with a core that is constructed by stacking multiple...TechnologyBead Form FactorPacking Method -
Ferrite Ceramics and Ferromagnetic Materials - (111 companies)...are often produced as powder, which can be sintered into solid cores. Ferrite cores are used in electronic inductors, transformers, and electromagnets where the high electrical resistance of the ferrite leads to very low eddy current losses. Early computer... -
Magnetic Cores - (98 companies)...causes some domains to grow and others to shrink. Both types of changes absorb energy. In terms of materials of construction, most magnetic cores are made of powdered iron or ferrite ceramics. Carbonyl iron is used in broadband inductors...
-
IP Cores - (108 companies)Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Core Bits - (68 companies)Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits have a hollow center, similar to hole...
-
Foam Cores - (45 companies)Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
-
Core Modules - (33 companies)Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
-
Core Shafts and Mandrels - (16 companies)Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
-
Inductors, Coils, and Chokes - (1114 companies)Mounting options include through-hole and surface-mount technologies. Coils can be wound on various core materials. The most popular are iron (or iron alloys, laminations, or powder); and ferrite, a black, nonconductive, brittle magnetic material. The use...
Product News
-
Majestic Transformer Co.
Full range of ferrite cored transformers We are able to manufacture a wide range of chokes and inductors for a variety of applications.They can be simple chokes ranging from a few microHenry 's up to several hundreds of Henry 's and currents from a few milliAmperes up to several thousand Amperes in any combination. Whether you need air cored, iron cored or ferrite cored chokes and inductors, we can offer a design to suit your needs. (read more)Browse Inductors, Coils, and Chokes Datasheets for Majestic Transformer Co. -
Heilind Electronics, Inc.
Laird Multilayer Ferrite Chip Power Inductors from unwanted ones. Also, voltage regulating converters are stabilized when used in combination with inductors that can store magnetic energy, capacitors that can store electric energy, and a switch. Core materials, types of windings, and geometry play critical roles in power inductor performance. Laird Steward is well known by technology teams around the world for designing and manufacturing high-quality, high-performance signal integrity and noise filtering solutions. Laird Steward 's... (read more)Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
Coilcraft, Inc.
Wirewound Ferrite Beads Ferrite construction and heavy gauge wire for high current handling. Extremely low DCR for high current applications - as low as 0.15 Ohms. Eliminates high frequency noise in power supplies or RF signal isolation applications. RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit (read more)Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
5o.com
C Band 5.0-6.0GHz RF Ferrite Coaxial Isolator C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK. Frequency Range:5.0~6.0GHz. Insertion Loss:0.4dB. Isolation:20dB. VSWR:1.25. Forward Power: 300W. Reverse Power:100W. Dimension:25*36*18mm. As a core passive component in microwave radio frequency systems, our C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator (Model: 5002536056NK) is meticulously designed for high-stability microwave... (read more) -
Murata Electronics
High current (up to 6A) chip ferrite beads The 6A ferrite bead is a series of chip ferrite beads that are used in the automotive powertrain safety application. This product has a rated current of 6A and also an impedance of 70 O, the highest in the industry. In addition, it is expected to provide a high degree of noise immunity. By using the BLM21SP series on power lines which are liable to generate noise, they also can assist in enabling the power lines to meet various noise standards such as CISPR25. (read more) -
Essen Magnetics Pty Ltd
180°C Demagnetization-Resistant Ferrite Magnets Industrial magnetic components often need to maintain stable magnetic performance under elevated temperatures, electrical environments, and long-term mechanical stress. Loss of magnetism or insufficient durability can directly affect motor, sensing, and other magnetic system performance. Essen Magnetics hard ferrite industrial magnets are manufactured through precision pressing and sintering to provide strong magnetic force, mechanical stability, and consistent magnetic performance... (read more)Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
5o.com
Full Band 3.0~6.0GHz RF Ferrite Coaxial Circulator 5o.com full bandwidth 3.0-6.0GHz RF Ferrite Coaxial Circulator, low insertion loss & high isolation, stable performance, ideal for base station, radar and microwave communication systems to protect RF equipment. Model number:5o102528136SK Frequency Range:3.0~6.0GHz Insertion Loss:0.5dB Isolation:18dB VSWR:1.3 Forward Power:100W Reverse Power:100W Connector Type: SMA Female Operating Temperature:-40~+85degree Storage Temperature:-55~+125degree Dimension:25.4*28.5*15mm As a critical passive RF... (read more) -
WAGO
Split-Core Current Transfers WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are capable of supplying the specified rated power at the end of the secondary cable. All transformers are supplied with color-coded cables. Two UV-resistant cable ties are also included for secure and easy (read more)Browse Signal Conditioners Datasheets for WAGO -
Automationdirect.com
Open Core Control Transformers AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer... (read more) -
Essen Magnetics Pty Ltd
High-Quality Nanocrystalline Cores for Power In high-frequency and power electronics, efficient energy transfer and minimal losses are critical for ensuring reliable performance and reducing system inefficiencies. Engineers often face challenges in achieving optimal magnetic properties and stable operation under varying temperature conditions. Nanocrystalline cores provide a perfect solution with high permeability, low core loss, and high saturation flux density. These materials ensure efficient energy transfer and minimize heat... (read more)Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd