-
Supplier: ContiTech AG
Description: reinforcing materials for particular applications. The ContiTech Conveyor Belt Group has developed a new material for conveyor belts: Vulkan OPTIMUM. It replaces the well-known Vulkan T200. The modified polymercompostion and optimized crosslinking system in Vulkan OPTIMUM
- Belt Width: 125.98432 inch
- Application: Agricultural, General Purpose, High Temperature
- Features: Other / Custom
-
Description: the axis of the stopped belt, and removing of the material between the boards or sheets.
-
Supplier: CSA Group
Description: the axis of the stopped belt, and removing of the material between the boards or sheets.
-
-
Supplier: ContiTech AG
Description: The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or fertilizers. Lump sizes varying from powdery, floury material up to 400 mm (16") can be handled
- Belt Width: 125.98432 inch
- Application: Mining / Quarrying
- Features: Other / Custom
-
Supplier: ContiTech AG
Description: CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline
- Belt Width: 125.98432 inch
- Application: General Purpose
- Features: Other / Custom
-
Supplier: Accuris
Description: Fertilizers Part 2: Sampling Section 2.3: Sampling from a Conveyor by Stopping the Belt (Reference Method)
-
Supplier: ContiTech AG
Description: MAXOFLEX® corrugated sidewall belts for transport of bulk goods offer high-quality long-term high-incline conveyance solutions. Properties: Corrugated sidewall belts for transport of bulk goods Saves space, since conveyance at inclines of up to 90° is possible Material conveyed is
- Application: Agricultural, Mining / Quarrying
- Features: Other / Custom, Sidewalls
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures and stocks Bucket Elevators in a variety of styles and configurations. Bucket elevators are used in many industries with material including, soaps, ceramics, carbon black, fiberglass, metal powder, fertilizer, grain, sugar, flour, salt and much more.
- Speed: 160 ft/min
- Volume of Material Transported: 16.199979468749994 ft³/min
- Conveyor Type: Bucket Conveyor
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures and stocks Bucket Elevators in a variety of styles and configurations. Bucket elevators are used in many industries with material including, soaps, ceramics, carbon black, fiberglass, metal powder, fertilizer, grain, sugar, flour, salt and much more.
- Speed: 245 ft/min
- Volume of Material Transported: 28.183297614872675 ft³/min
- Conveyor Type: Bucket Conveyor
-
Supplier: Metalfab, Inc.
Description: Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear
- Volumetric Capacity: 400.00000000000006 to 4,600 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Feeder Type: Belt / Apron Feeder
- Application / Operation: Conveyor Feeding, Metering
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures and stocks Bucket Elevators in a variety of styles and configurations. Bucket elevators are used in many industries with material including, soaps, ceramics, carbon black, fiberglass, metal powder, fertilizer, grain, sugar, flour, salt and much more.
- Speed: 659 ft/min
- Volume of Material Transported: 90.63321846817125 ft³/min
- Conveyor Type: Bucket Conveyor
-
Supplier: Siemens Process Instrumentation
Description: rate, total weight, belt load and belt speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor belt speed for input to the integrator. When used in conjunction with the Milltronics BW500 integrator with PID controller, the MLC may
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Siemens Process Instrumentation
Description: speeds. Operating with Milltronics BW500 or SIWAREX FTC integrator (for custody transfer applications), the MMI provides indication of flow rate, total weight, belt load and belt speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: AENOR
Description: FERTILIZERS. SAMPLING FROM A CONVEYOR BY STOPPING THE BELT.
-
Supplier: AENOR
Description: FERTILIZERS. SAMPLING FROM A CONVEYOR BY STOPPING THE BELT.
-
Supplier: Universal Industries, Inc.
Description: Bucket Elevators— First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier in every way: materials of construction, bearings, belting, buckets. For most hostile
- Conveyor Type: Belt Conveyor
-
Supplier: Universal Industries, Inc.
Description: Bucket Elevators— First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier in every way: materials of construction, bearings, belting, buckets. For most hostile
- Conveyor Type: Belt Conveyor
-
Supplier: AccuRate/Schenck AccuRate
Description: Schenck AccuRate weighfeeders, like our DMO models, are specifically designed to provide dependable service with minimal maintenance and care. Heavy-duty, long life components are selected to assure a stable and distortion-free compact assembly capable of withstanding tough industrial conditions.
- Gravimetric Capacity: 500.00000000000153 t/hr
- Feeder Type: Belt / Apron Feeder
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel
-
Supplier: AccuRate/Schenck AccuRate
Description: DEA Weighbelt Feeders are suitable for a variety of applications ranging from pasta to plastic pellets which could be damaged in a traditional screw feeder, abrasive materials that may damage other types of feeders, materials with large particles that may not fit through a screw feeder,
- Volumetric Capacity: 300 to 660 ft³/hr
- Feeder Type: Belt / Apron Feeder
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel
-
Supplier: Heinkel USA
Description: maximum availability and minimum downtime. The drive principle can be implemented either by means of a bevel gear or a belt drive. Both are proven technologies that have been used with great success in many installed systems. Each design has its own, special characteristics, its own
- Applications / Materials Handled: Chemicals / Fertilizers, Free Flowing Powders / Granules, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: fertilizers, ADD. 27 is designed to take your regular mineral fertilizer and, through Dutch Master's special protein based chelating technology, deliver a more effective and powerful mineral nutrition, via optimised cytoplasmic streaming, at the time it is most needed - unlocking your
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: fertilizers, ADD. 27 is designed to take your regular mineral fertilizer and, through Dutch Master's special protein based chelating technology, deliver a more effective and powerful mineral nutrition, via optimised cytoplasmic streaming, at the time it is most needed - unlocking your
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: fertilizers, ADD. 27 is designed to take your regular mineral fertilizer and, through Dutch Master's special protein based chelating technology, deliver a more effective and powerful mineral nutrition, via optimised cytoplasmic streaming, at the time it is most needed - unlocking your
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: fertilizers, ADD. 27 is designed to take your regular mineral fertilizer and, through Dutch Master's special protein based chelating technology, deliver a more effective and powerful mineral nutrition, via optimised cytoplasmic streaming, at the time it is most needed - unlocking your
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: MPI Label Systems
Description: conveyor. The labeling system includes a 12 foot conveyor, dual spacer wheels for product timing, an 80 inch top trap hold down, a swing tamp gate, a secondary pneumatic impressor, and a wrap belt. For 4-panel labeling, the label is dispensed directly across the tamp swing gate
- Industry: Agriculture, Industrial / General Use
- Features: Applicator, Feeder Included, Other, Tamp, Wipe On
- Type: Automatic
- Goods: Consumer Packaging
-
Supplier: FineTek
Description: shavings, dried food, fertilizer, powder, pigments, plastic granules. As installation places conveyor belts, screw conveyors, silos, funnels are particularly suitable. The In-Line moisture measurement is also possible in batch processes. At the measuring the relative
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
Find Suppliers by Category Top
Featured Products Top
-
-matched split bearing halves require no shims, simplifying installation and maintenance. Typical Applications: Portable augers, manure and fertilizer spreaders, agricultural equipment, live roller conveyors, belt conveyors, snow blowers, and other (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
A model to analyze as-applied reports from variable rate applications
The dosage mechanism acts on the fertilizer conveyor belt speed and on the gate opening height.
-
Consequences of overpressure in a refrigerated ammonia tank - issue 156
Perhaps further fuelled by natural gas being released from a fractured line, the ammonia vapour caught ®re and engulfed a conveyor belt carrying fertilizer from an NPK production unit into storage.
-
A Simplified Fertilizer Belt Attachment for the Iron Age potato planter
--Assembled fertilizer belt attachment without conveyor belt or wind guard.
-
Scientific.Net: Materials Science
Improving Efficiency and Enhancing Productivity in Transporting Fertilizers by Using Conveyor Belt Cleaners .
-
Eco-innovative design approach: Integrating quality and environmental aspects in prioritizing and solving engineering problems
The material considered in this study is a spreader that has one conveyor belt which conveys fertilizer to the rear gate.
Indicates content that may require registration and/or purchase.