-
Supplier: EMAG L.L.C.
Description: PM 2 is a grinder for the machining of crankshafts up to 500 mm long and 30 kg in weight. The machine combines hi-tech grinding technology with precision, efficiency, reliability, and ease of operation. This is the optimal grinder for producing crankshafts for passenger car and motor
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Accuris
Description: Grinding Machine, Drill
-
Supplier: Accuris
Description: GRINDING MACHINE AND GRINDING AND BUFFING MACHINE, UTILITY, BENCH AND PEDESTAL, ELECTRIC
-
-
Supplier: Accuris
Description: Grinding Machines, Valve Face
-
Supplier: Accuris
Description: GRINDING MACHINE, BENCH, HAND POWERED
-
Supplier: CSA Group
Description: without numerical control. Group 2: Manually controlled grinding machines with power operated axes and limited numerically controlled capability, if applicable. Group 3: Numerically controlled grinding machines. NOTE 1 For detailed information on the groups of
-
Description: ISO 3875:2004 specifies, with reference to ISO 230-1 and 230-2, geometric tests, machining tests and tests for accuracy and repeatability of positioning axes on general purpose and normal accuracy external cylindrical centreless grinding machines. It also specifies the applicable
-
Supplier: CSA Group
Description: ISO 3875:2004 specifies, with reference to ISO 230-1 and 230-2, geometric tests, machining tests and tests for accuracy and repeatability of positioning axes on general purpose and normal accuracy external cylindrical centreless grinding machines. It also specifies the applicable
-
Supplier: EMAG L.L.C.
Description: The HG 2 machines workpieces of up to 600 mm in length. The high static and dynamic rigidity of its thermostable cast iron machine base guarantees excellent manufacturing quality. The generous dimensions of the machining area offer easy access and accommodate extensive axis movements.
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Glebar Company Inc.
Description: The CAM.2 micro-grinding machine is capable of manufacturing complex medical guidewires, dental, and small precision parts for various industries. Combining the latest in multi-axis servo motor control, submicron positioning, and an to easy to use 15" touchscreen interface, the CAM.2
- Rotary Speed: 3,600 rpm
- Power: 3 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Features: Cabinet / Enclosure, Other, Variable / Multi-speed
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Inner diameter grinding; Inner and outer race grinding; Inner and outer race super finishing; C.V. joint inner/outer ball track and cage grinding; Application Example: Internal Cylindrical Grinding for Bearing; Wheel: F25*20*M8, 38000rpm; Machine:
- Mounting: Bore / Center Mount, Quill Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Internal cylindrical grinding of main/sub bearing; Internal cylindrical grinding of roller (piston); Cylinder grinding; Application Example: Compressor Internal Cylindrical Grinding of Main Bearing; Wheel: 1A1W 18*28mm-M14, CBN 170/200 V, 40000rmp;
- Mounting: Bore / Center Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Compressor camshaft journal grinding; Small diameter shaft grinding; Application Example: Compressor Camshaft J Journal Grinding ; Wheel: 6A1 405*114*228.6*3mm & 1A1 405*20*228.6*3mm, CBN 170/200 V, 1980rpm; Machine: KOYO C4520; Workpiece: Cast iron GCD550,
- Mounting: Bore / Center Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Applications & Materials Abraded: Cylindrical / Centerless
- Type: Superabrasive - CBN, Superabrasive Wheel
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Nozzle/fuel sprayer grinding; Pole piece assembly grinding; Application Example: Nozzle Bore Gringding; Wheel: 4*6*2.05-M2, 95000rpm; Machine: ULTRA-1-Twinner; Workpiece: 18CrNi8, HRc58-63, Ra=0.05, Roundness 0.5µm, cylindricity 0.75µm; Remove Stock: Bore
- Mounting: Bore / Center Mount, Quill Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Grindal Company
Description: 2. O.D. (EXTERNAL) CNC AND MANUAL GRINDING .032 TO 18' DIAMETER BY .100 TO 72' IN LENGTH. 3. CENTERLESS GRINDING .100 TO 5' DIAMETER TO 18' IN LENGTH. SURFACE GRINDING AND FINISHING 1.FLAT LAPPING (FREE ABRASIVE MACHINING) .250 TO 24' BY 3' THICK. 2.BLANCHARD GRINDING 30'
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Kalamazoo Industries, Inc.
Description: 2SK7 2″Combination Sander, 7″ Grinding Wheel Two machines in one. 7″ bench grinder (1/2 HP 110V) with a 2″x48″ belt sander. Use sander in multiple positions. Head rotates to optimum position. Has tilt table,contact wheel, removable platen. 5″ contact wheel. 3450RPM. 110 volt, 1 phase.
- Type: Sander
-
Supplier: Industrial Magnetics, Inc.
Description: shallower polarity pattern in the replaceable top plate. Standard Features & Benefits Only 3.5" in height, this low profile design allows for more head room under the grinding wheel Replaceable top plate 75% of chuck surface is major north or south poles Lower profile height does not affect
- Width: 8 to 36 inch
- Length: 24 to 72 inch
- Magnetic Chuck Type: Electromagnetic
- Application: Grinding, Milling / Machining Center
-
Supplier: NETZSCH Premier Technologies LLC
Description: Impact Mill Condux® Simple, flexible grinding! General The Impact Mill Condux® is a high speed fine impact mill for the dry grinding of various products up to a Mohs hardness of 3 - 3,5. The diversity of grinding tools allow the mill to be used universally depending on the
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative grindability or ease of pulverization of coals in comparison with coals chosen as standards. A prepared and sized sample receives a definite amount of grinding energy in a miniature pulverizer, and the size consist of the
-
Description: chemical sectors Applied to grinding machines. High precision and high speed ball bearings Instruments for measuring Valves Standard sizes: 0.08 - 50mm (customized sizes upon your request) Types of balls: grinding balls, bearing balls, valve balls, measuring balls Wintrustek
- Diameter / OD: 0.003149608 to 1.968505 inch
- Applications: Bearing / Power Transmission, Valves
- Ball Type: Ceramic Balls
- Features: Specialty / Other
-
Supplier: Grindal Company
Description: CNC Cylindrical Multi-Process Vertical Grinding is a grinding method in which the workpiece is held upright in a rotating chuck and multiple precision grinding processes such us OD grinding, ID grinding and face grinding can be done in a single chucking.
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Thickness: 0.25 inch
- Rotary Speed: 13,300 rpm
- Type: Ceramic (e.g., Norton SG®, Norton Quantum®), Depressed Center
- Features: Other
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16009, Surface Grinding Comparator Maching Method: Surface
-
Supplier: Industrial Magnetics, Inc.
Description: The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability.
- Width: 6 to 12 inch
- Length: 12 to 24 inch
- Application: EDM, Grinding, Milling / Machining Center
- Features: Other Workholding
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16010, Cylindrical Grinding Comparator Maching Method:
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications,
- Outer Diameter (OD): 0.0393701 to 0.37007894 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: NETZSCH Premier Technologies LLC
Description: s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely
- Applications: Abrasives / Ceramics, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: password protection for different levels of security Laboratory mills can be used with variable grinding chamber sizes Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available Splash-proof machine stand Comprehensive testing and
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: NETZSCH Premier Technologies LLC
Description: separation system enables the use of smallest grinding media from a diameter of 30 – 300 µm in reliable continuous operation. It is specially designed for wet grinding and dispersing processes especially "gentle dispersing" in the nanometer range. Working with the machines is a
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Features: Other
-
Supplier: 3 Dimensional Services
Description: We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Features: CNC Machining, Europe Only, ID / Internal Grinding, Jig Grinding, Midwest US Only, North America, OD / External Grinding, United States Only
-
Supplier: Titan Tool Supply, Inc.
Description: Titan's 60/80 grit borazon grinding pins allow more material to be removed per pass, great for roughing work. We find no proven advantage to carbide shanks, all shanks are hardened and center less ground to .0005" Concentricity and a tolerance of + .0000" - .0002". A choice of 2 shank
- Outer Diameter (OD): 0.02 to 1.5 inch
- Bore ID / Shank Diameter: 0.125 to 0.375 inch
- Grit / Micron Size: 60 to 80 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: IMEC
Description: Close tolerance machinings are a long tradition at Imec. From the beginning Imec has machined a variety of materials into shapes, from the simple to the hard-to-imagine complex. As CNC equipment was added and programming systems upgraded, the control and repeatability has only improved. For those
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Drilling, Laser Machining, Milling, Turning
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Rable Machine, Inc.
Description: Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992 Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude Contract Manufacturing 52 Turn Inventory Service Kan /
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
Find Suppliers by Category Top
Featured Products Top
-
15.6" Full HD Standalone Multi-Touch Panel Computer
(read more)
Browse Human Machine Interfaces Datasheets for Advantech -
Ready2Go machines Do you have an urgent order and need to get the first parts into series production as quickly as (read more)
Browse Molding Machines Datasheets for ARBURG -
CODESYS reaches space Rocket Science after all! mrm² automation technology gmbh has implemented a highly precise automation solution for Beyond Gravity Services AG to support the manufacturing and testing of payload fairings (read more)
Browse Machine Control Software Datasheets for Codesys Group -
high quality IML pails that meet all performance requirements. Husky’s customer opted for two Husky H300 RS80/70 Hylectric 4.0™ machines, which support cycle times of ~11s for 2-cavity IML systems producing 5L paint pails produced from a resin blend (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
, highlights the Flex Fill 30 (FF30) Hot Melt Filler, a high-efficiency solution designed to optimize production in the cosmetics and personal care industries. Designed and manufactured by ProSys’ exclusive partner Pendergraph Machines, the FF30 is engineered for flexibility and medium output. The FF (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
Norton RazorStar™ Fiber Discs, Quick-Change Discs and Belts featuring innovative engineered shaped ceramic grain, a breakthrough technology with unbeatable performance even in the toughest grinding applications. A unique combination of razor-sharp grains with a supersized grinding (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
reproducibility. The parts being of technical ceramic materials cannot be successfully machined to tight tolerance with conventional single point cutting. Diamond grinding is still the preferred method to achieve tight tolerances on final features although specialized techniques including lasers (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
Surelok II 13" 24V with high speed option produces up to 2.5 clinches per second while maintaining Norlok's trusted safety features. 13" throat, fasten two layers of 32 gauge up to two layers of 14 gauge mild steel. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
EZ CLINCH™ 32540 battery powered clinching machine features 3.25” throat, rotating clinching head using RIGID® QuickChange System™ Fasten up to 2 layers of 0.050” aluminum or 16ga galvanized steel (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
More Information Top
-
Manufacture of fast, aspheric, bare beryllium optics for radiation hard, spaceborne sensor systems
… beryllium, all indications are that finish and form would be superior to that possible with CBN machining . The ideal candidate for grind- ing would be the small, fast secondary mirror used in the f/2.O telescope discussed above. … entailed the manufacture of the mirrors, as— sembly and optical alignment of an ff2 .0, off-axis …
-
Laser interferometry in the analytical ultracentrifuge. On the background suppression of a multiplexer-gated modulatable laser
The flip-flops FF1 and FF2 are disconnected (Eat low level). … of the multiplexer signal will clear the flip-flops and will restore the ground state which is … With our own machine , we have of course used this counting and not the coincidence device.
-
European Commission - PRESS RELEASES - Press release - COMMISSION APPROVES AID FOR BULL
approve the aid, however, on the grounds that it is a necessary part of a share capital of Compagnie des Machines Bull, the parent company of submitted of an additional FF2 .68bn in the form of research and .
-
Innovative approach to next-generation telescope design
Each segment is a mass-produced, autonomous machine composed of a mirror substrate with a polished and … For ground -based telescopes the segment size is matched to the atmospheric transverse coherence length r0 (the … Segmented Ff2 sphere Primary mirror mass .
-
Design, construction, and performance of UVES, the echelle spectrograph for the UT2 Kueyen Telescope at the ESO Paranal Observatory
The slitjaws are diamond machined mirrors and Peltier-cooled technical CCDs are used as slit viewers; their … … restricted wavelength range in which the spectral response is balanced using colour filters ( FF2 ; 380 - 500 nm … The other lamp systems illuminate ground -glass diffusers .
-
CERAMIC ABSTRACTS
Giinding Finishing, 9 [a] 22-27 ( 1963).--hbrasive sharpening is traced back to 25,000 B.C. Natural abrasives and the development of synthetic ma- terials arc' discussed, togctlier with grain grading, grinding whccls, and grinding machines . … ff2and heating temperature can be expressed by the Arrhe- nius equation; thus D/r, ff2 = 6.5 X …
-
Book reviews
… of chapters, essential for practice, devoted to wind waves, surge tanks, and hydraulic machines have been added … … Handbook have in a number of cases, it seems to us, violated this principle without sufficient grounds . Translated from Gidrotekhnicheskoe Stroitel'stvo, No. 8, pp. 61- ff2 , August, 1973.
-
Armature Fault Diagnostics of a Commutator Motor using the Frequency Response Analysis
… are shown in the Appendix, are investigated. impedance curve of the turn-to- ground short-circuit (Fig … … that although it is practically not possible armature impedances at f=fl andf ff2 . to obtain an … In a second step, the normalized impedance vectors are commutator machine due to their complex geometries and …
-
Springer Handbook of Mechanical Engineering
The center of the drill is tapered by profile grinding in the direction of the flute and … … abrasion, generates an increase in the torsional load on the drill, as higher machining forces are present … Ff2 .
-
The application of MANOVA to analyse Arabidopsis thaliana metabolomic data from factorially designed experiments
… first place, PCA is considering all the individual data points (individual plants or machine runs) envis- aged … … 1 is frozen whole and stored at )80 °C, method 2 is frozen ground and stored at … Method 1 (FF1) Method 2 ( FF2 ) Method 3 (FD1) Method 4 (FD2) Method 5 (FR .
Indicates content that may require registration and/or purchase.