-
Supplier: OSI Optoelectronics
Description: The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise,
- Sensitivity: 0.75 A/W
- Spectral Response Range: 800 to 1,700 nm
- Active Area Diameter or Length: 0.07500000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Photodiode 800nm 300ps TO-46-3 Metal Can
- Sensitivity: 50 A/W
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.3 ns
-
Supplier: Hamamatsu Photonics Europe
Description: Low bias operation, for 800 nm band, TE-cooled type This is a TE-cooled type APD with low-bias operation, capable of high accuracy detection. Features - Stable operation at low bias - High-speed response - High sensitivity and low noise
- Sensitivity: 0.5 A/W
- Spectral Response Range: 400 to 1,000 nm
- Active Area Diameter or Length: 3 mm
- Active Area Height: 3 mm
-
-
Supplier: Hamamatsu Photonics Europe
Description: Surface mount type 16-element Si APD array The S15249 is a surface mount type Si APD array with high sensitivity in the short wavelength range and low bias operation. This offers uniform gain and small crosstalk between elements. Features -High sensitivity in the short wavelength range QE=77%
- Spectral Response Range: 350 to 1,000 nm
- Active Area Diameter or Length: 0.7000000000000001 mm
- Active Area Height: 2 mm
- Dark Current: 5 nA
-
Supplier: Electro Optical Components, Inc.
Description: The Silicon Carbide (SiC) UV APD has many of the properties of other APDs in that it is extremely sensitive and has high signal gain, but is only sensitive to UV (see wavelength response curve above). Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices,
- Active Area Diameter or Length: 0.0044 mm
- Photodiode Type: Avalanche Photodiode
- Features: Other
- Photodiode Material: Silicon Carbide
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed response InGaAs APD The G8931 series are InGaAs APDs used for distance measurement, optical communication, and low-light-level detection. Features - Low dark current - Low capacitance - High sensitivity
- Sensitivity: 0.9 A/W
- Spectral Response Range: 950 to 1,700 nm
- Active Area Diameter or Length: 0.10000000000000002 mm
- Active Area Height: 0.10000000000000002 mm
-
Supplier: RS Components, Ltd.
Description: Silicon Avalanche Photodiode
- Spectral Response Range: 200 to 1,000 nm
- Photodiode Type: Avalanche Photodiode
- Features: Other
- Photodiode Spectral Response: Visible
-
Supplier: Marktech Optoelectronics
Description: Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for
- Sensitivity: 50 to 55 A/W
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 0.20000000000000004 mm
- Active Area Height: 500.00000000000006 mm
-
Supplier: OSI Optoelectronics
Description: Silicon Avalanche Photodiodes make use of internal multiplication to achieve gain due to impact ionization. The result is the optimized series of high Responsivity devices, exhibiting excellent sensitivity. OSI Optoelectronics offers several sizes of detectors that are available with
- Sensitivity: 42 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 3 mm
- Rise Time: 5 ns
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 350 to 950 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 5 ns
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 2 ns
- Dark Current: 2 to 10 nA
-
Supplier: MACOM
Description: MACOM offers the highest sensitivity photodiodes for receiver applications from 2.5G up to 400G. The product portfolio includes APDs and PINs with industry leading performance and reliability. Our photodiode chips have superior bandwidth and temperature stability and are designed to be
- Sensitivity: 0.8 to 0.9 A/W
- Spectral Response Range: 1,200 to 1,650 nm
- Photodiode Type: Avalanche Photodiode
- Photodiode Package: Bare Die, Surface Mount Technology (SMT)
-
Supplier: California Eastern Laboratories - CEL
Description: The NR4510 Series is an InGaAs 2.5 Gb/s APD ROSA with an internal pre-amplifier in a receptacle type package designed for SFP transceiver with LC duplex receptacle ideal as a receiver for OC-48 applications.
- Sensitivity: 0.8 A/W
- Spectral Response Range: 1,310 to 1,550 nm
- Active Area Diameter or Length: 0.05000000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: OSI Optoelectronics
Description: The LAPD 1550-200R is a 200 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-200R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application. Product Features Low Noise High Sensitivity
- Sensitivity: 0.75 A/W
- Spectral Response Range: 800 to 1,700 nm
- Active Area Diameter or Length: 0.20000000000000004 mm
- Operating Temperature: -40 to 85 C
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 350 to 800 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 1.8 ns
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 400 to 950 nm
- Active Area Diameter or Length: 2.1 mm
- Active Area Height: 2.1 mm
- Rise Time: 2.5 ns
-
Supplier: First Sensor AG
Description: Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias
- Spectral Response Range: 650 to 850 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.35 ns
- Dark Current: 0.5 to 1 nA
Find Suppliers by Category Top
More Information Top
-
Selective and efficient quantum process tomography with single photons
… splitter with a phase φ previously set by tilting a glass; projection on the prepared polarized state is done by a quarter and half wave-plate fol- lowed by a polarizing beam-splitter and detection is done by fiber coupled avalanche photodiodes .
-
Free-space lossless state-detection of a single trapped atom
This light is detected by a fibre coupled avalanche photodiode operating in a single photon counting regime.
-
Entangling quantum and classical states of light
TP is the delay between successive pulses from the mode-locked laser; PC is a fiber polarization controller; R/T indicates a variable-ratio fiber beam-splitter; D1 is a fiber coupled avalanche photodiode (APD); HWP1 and HWP2 are half-wave plates, and …
-
WIYN tip-tilt module performance
A unique high performance error sensor, using an internal mirrorlette array that feeds 4 fiber coupled avalanche photodiode photon counters, provides the tilt signal.
-
Advanced optical measurements for characterizing photophysical properties of single nanoparticles.
Output from two fiber coupled avalanche photodiode detectors (APD, EG&G, Inc) is received at a multi-channel couter-timer device (National Instrument, Inc.) allowing high efficiency sustained single photon detection at a maximum rate of 40 MHz.
-
Influence of the length and grafting density of PNIPAM chains on the colloidal and optical
properties of quantum dot/PNIPAM assemblies
Light was focused onto the sample and the luminescence was collected using a water immersion C-Apochromat 40× objective lens with a numerical aperture of 1.2 (Carl Zeiss, Germany), and detected using two fiber coupled avalanche photodiodes .
-
Analysis of flow and density oscillations in a swirl-stabilized flame employing highly resolving optical measurement techniques
For receiving the Doppler-shifted scattered light, the measurement plane is imaged through another absorption cell filled with cesium gas onto an array of 24 fiber - coupled avalanche photo- diodes as depicted in Fig. 3a.
-
Conditional preparation of single photons for scalable quantum-optical
networking
… Schott colored filter; HWPR AR-coated halfwave plate; PBS: po- larizing beam splitter; BP1 and BP2: Brewster-angle SF- 10prism; L1 and L2: f = 10cm AR-coated lens; MS: translat- able slit; APDt: trigger fiber - coupled avalanche photodiode (APD) from Perkin-Elmer …
-
Membrane Biogenesis
The setup includes several lasers for excitation and several detector channels with fiber - coupled avalanche photodiodes (APDs).
-
Amplified Spontaneous Emission in Conjugated Polyrotaxanes Under Quasi‐cw Pumping
Fluorescence was detected by means of a fiber - coupled avalanche photodiode .
Indicates content that may require registration and/or purchase.