-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc.
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC is also via screw terminals. The fiber optic input/output is provided on
- Secondary Port Maximum Cable Distance: 2 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: DigiKey
Description: Position Terminal Block
-
-
Supplier: S.I. Tech, Inc.
Description: screw terminal blocks. The power input (+12 VDC or +24VDC) is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST receptacles, 905/906 compatible SMA receptacles are available as an option. The front panel contains 2
- Secondary Port Maximum Cable Distance: 2 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Advantech
Description: ULI-213CI -Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (SC Connectors) DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection
- Operating Temperature: -40 to 80 C
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Advantech
Description: ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted Converts serial data signals to multi-mode ST fiber optic 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection Data rate: up
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
-
Supplier: Advantech
Description: ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis Converts serial data signals to multi- or single-mode fiber 2 KV, 3-way isolation (input, output, power circuits) Data rate: 9.6 to 115.2 kbps
- Data Rate: 9.6 to 115.2 kbps
- Number of Ports: 1
- Features: Other
- Form Factor: Panel Mounted
-
Supplier: Radwell International
Description: DIGITAL FIBER OPTIC SENSOR, END UNIT FOR FS-V22R/FS-V22G. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Moxa Inc.
Description: The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: C-UL US Listing Mark, CE Conformity Marks, FCC, UL Listing Mark
- Form Factor: DIN Rail Mounted
-
Supplier: Radwell International
Description: SYNCHLINK, 4 PORT SPLITTER BLOCK, CONVERTS ELECTRICAL, SIGNALS FROM SYNCHLINK BASE , BLOCK TO 4 FIBER, OPTIC, PORTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: burial in the ground is possible (microbe resistant) - Suitable for use outdoors and indoors - Telcordia (Bellcore) color standard for fibers and tubes - The singlemode fibers are fully compliant to ITU-T G.652 categories A, B, C and D (reduced OH-Peak) and show a minimum of
- Fiber Mode: Single Mode
-
Supplier: NAI Group, LLC
Description: Cable assemblies typically include a collection of fiber optic and/or copper cables (and may also include power cables), with connectors attached at one or both ends. Fiber optic cable assemblies, copper cable assemblies, and hybrid assemblies are used to interconnect
- Cable Types / Application: Aerospace / Military, Coaxial / RF, Fiber Optic, Industrial / Heavy Equipment, Medical, Power Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber
-
Supplier: NAI Group, LLC
Description: Cable assemblies typically include a collection of fiber optic and/or copper cables (and may also include power cables), with connectors attached at one or both ends. Fiber optic cable assemblies, copper cable assemblies, and hybrid assemblies are used to interconnect
- Features: Cable Assembly, Other, Other / Specialty
- Application: Cordage, Medical, RF, Telecommunications
- Standards / Certifications: ISO, UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear.
-
Supplier: Allied Electronics, Inc.
Description: and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear.
-
Supplier: NAI Group, LLC
Description: A rugged cable harness assembly at NAI may include any combination of copper, fiber optic, and power cables. Many NAI custom cable harnesses are large and complex in design and structure, and may utilize a combination of data (fiber optic and/or copper) and power cables.
- Industry Served: Aerospace / Military, Computer / Networking, Industrial Automation, Medical, Telecommunications
- Capabilities: CAD Documentation / Drawings, Design Assistance, Prototyping, Testing and Evaluation, Total Manufacturing
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Supplier: L-com, Inc.
Description: L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber
- Length / Height: 3 inch
- Width/Diameter: 4 inch
- Depth: 2 inch
-
Supplier: L-com, Inc.
Description: L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber
- Length / Height: 3 inch
- Width/Diameter: 3 inch
- Depth: 1 inch
-
Supplier: Data Connect Enterprise, Inc.
Description: uplinks Inverse multiplexing module supports up to 8 E1/T1 trunks RADview management system on PC or UNIX (HP OpenView) platform Local Loop Access solution with LTU or CSU options for extended range, built-in fiber optic, or HDSL modems TFTP support for common logic software upgrade
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Beckhoff Automation LLC
Description: The BK7500 Bus Coupler connects the SERCOS bus system with the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number from 1 to 64 terminals and one end terminal. The Bus Coupler recognizes the connected
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The BK2000 Bus Coupler connects the Lightbus system to the electronic terminal blocks, which can be expanded in modular fashion. One unit consists of one Bus Coupler, any number of up to 64 terminals and one end terminal. The Bus Coupler recognizes the connected
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The BK7520 Bus Coupler connects the SERCOS bus system with the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number from 1 to 64 terminals and one end terminal. The BK7520 allows, with the K-bus extension
- Data Acquisition: I/O Module
-
Supplier: L-com, Inc.
Description: equipment -40°C to 75°C (-40°F to 167°F) operating temperature range UL 1604 Class 1, Division 2 classified for use in hazardous locations (Applicable to versions with Terminal Block power option) Used to convert Copper UTP cable to Fiber Optic cabling Application Class
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX
- Connector: SC Multimode
-
Supplier: Data Connect Enterprise, Inc.
Description: Whether on the factory floor or the street corner, the EtherWAN EX9600 will provide flawless communications when you need it most. The EtherWAN EX9600 is a managed switch with the flexibility of eight 10/100 Ethernet ports that may be configured in various combinations of copper and fiber
- Number of Ports: 9 #
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
Find Suppliers by Category Top
Featured Products Top
-
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
downtime Switches with a 6-pin terminal block have redundant power inputs. When used with two power sources, these switches support the wiring of the alarm relay contacts to an existing alarm circuit Fiber optic uplinks (select models) Also known as Mini (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
an extension. The EtherCAT Coupler is the head station with which the terminal segment starts. The junction can be placed anywhere in the EtherCAT segment and thus allows the setup of a star topology. The extension is plugged into the end of the EtherCAT terminal block and allows a setup with a line (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
, and control systems from moisture, condensation, icing, and electrical shorts commonly found in refrigeration environments. Douglas also supports the growing use of fiber optics in HVAC and refrigeration systems through hermetic fiber optic feedthroughs and connector assemblies that enable reliable signal transmission while maintaining system sealing integrity. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
to default factory settings if an issue arises after configuration. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Features Robust Electrical and Electromagnetic Safeguard (read more)
Browse Network Switches Datasheets for Volktek Corporation -
connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany, Singapore, Hong Kong (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc. -
telecommunication lines. They ensure the end-users are facilitated by electricity and network supply in homes, offices, industries, and hospitals. Moreover, they are also involved in fixing and maintaining the cable television lines and fiber optic lines. The process of highlines might also (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 36 - Personnel > [FDBKF2005051016484011546] Afman36-2108 - En...
…installs, repairs and sustains fixed, mobile, and transportable voice switching systems (VSS), Voice over Internet Protocol (VoIP), Voice Protection System (VPS), Telecom- munications Management Systems (TMS), key and intercom systems, copper core and fiber - optic wiring, terminal blocks , instruments, data transmission media…
-
Other Connectors & Terminals Manufacturers, Other Connectors & Terminals Product Catalogs Directory
wire connector terminal blocks usb connector pos terminal fiber optic connector coaxial connector terminal box fixed wireless terminal rf coaxial connector rj45 connector .
-
For Immediate Release
Mouser’s stock of Tyco Electronics products includes connectors, terminal blocks , relays, switches, circuit protection, fiber optic , and wire and cable.
-
Mouser First To Stock the New TE Connectivity Automotive SMD Resettable Fuses
TE offers products from well-known name brands and several product categories including connectors/interconnection systems, terminal blocks , relays, electronic modules, circuit protection devices, fiber optic components, wire and cable, and switches.
-
Mouser Stocking the New Tyco Electronics IMPACT™ High Density Backplane
Tyco Electronics offers products from well-known name brands and several product categories including connectors/interconnection systems, terminal blocks , relays, electronic modules, circuit protection devices, fiber optic components, wire and cable, and switches.
Indicates content that may require registration and/or purchase.