-
Supplier: Amphenol Fiber Systems International
Description: ARINC 801 Fiber Optic Termini Amphenol Fiber Systems International (AFSI) offers fiber optic high performance termini and connector systems within a wide range of cylindrical and rectangular interconnect packaging. Amphenol can now offer ARINC 801
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Ferrule Plating Material : Nickel Protective Cap Material : Silicone Spring Material : Stainless Steel Configuration Features Cable Buffering : Loose Tube Contact Features Ferrule Material : Zirconia Dimensions Fiber Optic Termini Fiber Diameter (MICM) : 128
-
Supplier: Amphenol Aerospace Corporation
Description: Designed for use in Amphenol® ARINC 801 Fiber Optic connectors - manufactured to comply with ARINC 801 Genderless terminus allows for use on both sides of a connector Alignment sleeves are contained in a separate carrier, which is removable for easier enface cleaning Precision ceramic
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Features: Other
-
-
Supplier: Accuris
Description: FIBER OPTIC EXPANDED BEAM TERMINI
-
Supplier: Accuris
Description: TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, SOCKET TERMINUS, FRONT RELEASE, CERAMIC FERRULE, QUICK CONNECT TYPE FIBER OPTIC TERMINI (QCT) (FOR MIL-PRF-28876 CONNECTORS/RECEPTACLES WITH BACKSHELLS)
-
Supplier: Accuris
Description: TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, LONG PIN TERMINUS, FRONT RELEASE, CERAMIC FERRULE, QUICK CONNECT TYPE FIBER OPTIC TERMINI (QCT) (FOR MIL-PRF-28876 CONNECTORS/RECEPTACLES WITH BACKSHELLS)
-
Supplier: Amphenol Fiber Systems International
Description: cost, high precision termini family is ideal for use in harsh environment fiber optic interconnections. Available for single mode and multimode fibers, these termini conform to the interface requirements of the SMPTE 304M standard. The 110-TP-125 and 110-TS-125
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Accuris
Description: MAINTENANCE KITS, FIBER OPTIC CONNECTORS, TERMINI, AND CONNECTOR AND CABLE ACCESSORIES, FIBER TERMINATING
-
Supplier: SAE International
Description: For most data and telecom fiber optic applications the physical contact (PC) concept is preferred for all indoor and even some outdoor applications. But when these connectors are subjected to a harsh environment, the performance of standard PC connectors has proven unreliable in many
-
Supplier: L-com, Inc.
Description: The L-com FOC-SS-200M is a Pen-shaped fiber optic connector cleaner. It features a simple, one-push action cleans both 2.0mm ferrules and various MIL-SPEC termini||400 cleanings per tool, with remaining thread cleaning window feature Features Pen-shaped fiber optic
- Connector / Adapter: Connector
-
Supplier: SAE International
Description: AIR6031 and ARP6283. This document provides the user with a decision-making tool to determine if the fiber optic components are acceptable for operation with multi-fiber fiber optic termini.
-
Supplier: Powell Electronics, Inc.
Description: TERMINI - FIBER OPTIC CONNECTORS
- Connector Type: Fibre Channel Connector
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC CONNECTOR TERMINI
-
Supplier: Greenlee Textron, Inc.
Description: MIL-T-29504/4/5 TERMINI TYPE POWER METERS, 250 B SERIES LED SOURCE USED ON SINGLEMODE/MULTIMODE FIBER TYPE
- Connector / Adapter: Adapter
- Fiber Application: Multimode, Single Mode
- Features: Other
-
Supplier: Amphenol Aerospace Corporation
Description: not termini) • Termini Protection-recessed pins in this 100% scoop-proof connector minimize potential termini damage • Vibration/Shock-operates under severe high temperature vibration • Threaded coupling quickly and completely mates in one 360° turn of the coupling nut
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector / Adapter: Connector
- Fiber Type: Duplex, Multifiber
-
Supplier: Carlisle Interconnect Technologies
Description: handling during termination and installation. Unlike tight structured cables, the LITEflight® EP semi-loose structured cables are compatible with all commercially available fiber optic termini and connectors. LITEflight® EP is available in multiple sizes, configurations and
- Cable Diameter: 1.8 mm
- Cable Weight: 0.00684566929133857 lbs/ft
- Wavelength: 850 to 1,300 nm
- Maximum Attenuation: 0.6 to 2.9 dB/km
-
Supplier: Amphenol Aerospace Corporation
Description: Amphenol provides 90°, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90°, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90° size 20 termini). Precision
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Glenair, Inc.
Description: Military QPL and MCOTS Fiber optic interconnect technologies (MIL-DTL-38999 Type, MIL-DTL-83526 GFOCA Type, MIL-PRF-28876, ARINC 801 and more) deliver high data rate and high bandwidth performance in harsh land, sea, air, space and C4ISR applications. Precision-engineered QPL and
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic, Stainless Steel
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: L-com, Inc.
Description: cleaning thread available. Features Pen-shaped fiber optic connector cleaner. It features a simple, one-push action cleans 1.25mm ferrules, adapters, and termini 400 cleanings per tool, with remaining thread cleaning window feature Application Fiber Maintenance
- Connector / Adapter: Adapter, Connector
-
Supplier: L-com, Inc.
Description: cleaning thread available. Features Pen-shaped fiber optic connector cleaner. It features a simple, one-push action cleans 2.5mm ferrules, adapters, and termini 400 cleanings per tool, with remaining thread cleaning window feature Application Fiber Maintenance
- Connector / Adapter: Adapter, Connector
-
Description: This standard describes an interface for a general purpose fiber optic connector for interconnection of television equipment. For information on testing for physically demanding applications, the reader is directed to the informative references listed in annex B. The connectors may
-
Supplier: RS Components, Ltd.
Description: Multi Mode Fiber Termini, Pin, 126 micro
- Insertion Loss: 0.45 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: Powell Electronics, Inc.
Description: FIBER OPTIC TERMINI
-
Supplier: PEI-Genesis
Description: FIBER OPTIC TERMINI
-
Supplier: Radwell International
Description: PIN PLUG CAN ACCOMMODATE UP TO 159 STAMPED, PCB, SOLDER CONTACTS, FIBER-OPTIC TERMINI OR HIGH-SPEED DATA CONTACTS. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey