Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC
- Form Factor: Board
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
- Connector: ST Multimode, ST Single Mode
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Convert optical digital signals into electronic ones, or vice versa.
-
Supplier: S.I. Tech, Inc.
Description: Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-400 Intermediate Frequency (IF) Fiber Optic Interfacility Link (IFL) System is the principle hardware for long-haul transmission of IF signals in the frequency range of 5 MHz to 300 MHz over singlemode fiber optic cable. The standard transmitter and
- Secondary Port Maximum Cable Distance: 80 km
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Miniature modular media converter, operating over fiber optic, UTP, STP and coax lines Provides transparent conversion at the data rates of up to 155 Mbps Supports the following protocols: ATM/SDH/SONET Ethernet Token Ring Complies with ATM Forum and ITU-T G.957 and G.958
- Form Factor: Module
-
Supplier: HAVE, Inc.
Description: CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples.
-
Supplier: LEMO USA, Inc.
Description: The LEMO SERBAL™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x) • Hybrid with (see the 3K.93C series) 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Converts from coaxial BNC
- Connector: BNC
- Form Factor: Module
- Features: Other
- Network: Single Mode Fiber
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode) Complies with ATM Forum specifications Protocols supported
- Network: 100Base-FX, 100Base-TX
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: Loopback, Force 1s to Copper, Force 1s to Fiber, and Fiber Optic Test modes to facilitate diagnosis of the remote unit, eliminating the cost of external hardware or support personnel at each end of a link. The copper interface features an RJ-48 connector for
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: Gem Electronics
Description: up to 1km (with R6). ● Possible to use coaxial cable, more economical than fiber-optic cable ● Installation improvement (cost saving 25-30%) ● Auto diagnosis for cable status and safe power supply function ● Surge protection function
- Number of Ports: 1 #
- Data Rate: 0.075 to 0.2 Gbps
- Users: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Fischer Connectors, Inc.
Description: Plug-and-play solutions include fiber optic signal, triaxial and power connectors, plus options for connecting the camera control unit (CCU) to cameras, equipping outside broadcasting (OB) vans, and connecting fiber media converters. Rugged for outdoor use Drag it
- Current Rating: 14 amps
- Number of Contacts: 1 #
- Features: Board Mount Connector, Circular / Cylindrical Connector, Straight
- Category: Coaxial Connector, Hospital Grade / Medical, Military Connector, RF and Microwave Connector
-
Supplier: Meadowlark Optics, Inc.
Description: The entrance aperture is threaded to accommodate C-mount optics and accessories including a fiber adapter, a field limiting tube and a manual iris. The tube is threaded internally and includes two retaining rings for mounting one inch diameter optics. The housing has 1/4
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
CAN bus to fiber optic media converters Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)
Browse Serial Communications Products Datasheets for S.I. Tech, Inc.
Conduct Research Top
-
The Types of Broadband Connections for Internet and Their Pros and Cons
along fiber optic cable. Typically, fiber optic cables have been used as "trunk" cables to deliver signals over long hauls to metro and rural regions, where they are converted to digital signals and distributed by coaxial cables to end users at a home, business, school, etc. The more recent "FTTX
More Information Top
-
Cctv - Cctv Manufacturers, Suppliers (Page 11)
[ Related Keywords : Digital video converter, fiber optic converter , Digital coaxial to video, 1channel video ] .
-
TAXI Direct-to-Disk Interface Demultiplexes Proprietarily Formatted Data
The coaxial output of the signal processing unit is converted to fiber - optic output by means of a commercial coaxial -cable/fiber-optic converter (that is, a fiber-optic transceiver) designed specifically for this application.
-
Seahawk: telemedicine project in the Pacific Northwest
Each switch was then connected via coaxial cable to a US West multiplexer/ converter at each site which was connected via fiber optic cable to the LION Sonet ring and the other site.
-
Networking requirements and the role of multimedia systems in telemedicine
Each switch was then con- nected via coaxial cable to a US West multiplexer/ converter at each site which was connected via fiber optic cable to the LION Sonet ring and the other site.
-
Outsider's look at flight instrumentation
In nuclear weapons test instrumentation development,the “state-of-the-art”is actively being advanced in such areas as high-speed oscilloscopes,high-speed analog to digital converters , fiber optic data transmission, image intensifiers … video cameras, wide bandwidth coaxial cables, high-speed light…
-
Accuracy of time measurements with a QUASAR-370G hybrid vacuum photodetector in Cherenkov detectors of extensive air showers
…setup for measuring the synchronization error: (LED1, LED2) LEDs, (Drv) LED driver, (FOC) Siemens Cupoflex plastic fiber optic cable, (LD) light diffuser … C) PK50 2 11 coaxial cable 120 m long … TDC) БПТ 12А2 time to digital converter , (DL) cable delay line…
-
Federal Register > Friday, January 17, 2014 > [79 FR 3175] Notification of Proposed Production Activity; Mitsubishi Electric Power Products Inc.; Subzone 181B ...
…bearings (ball, roller, needle); universal joints; electric (AC/DC) motors and related parts; transformers; converters ; inductors; parts of power … circuit parts; insulated wire; coaxial cable; wiring harnesses; conductors; fiber optic cable; carbon electrodes; insulators … rate ranges from free to 6.7%; 5.25¢/bbl).
-
1979-1980 Conference Index
…duplex transmission using digital echo cancellation; Gieck, R.; ICC 80 Vol 3 Paper 44.2 economic comparison of optical fiber , paired cable, and digital … 6 interpolative analog-digital converter with adaptive quantizing levels … to combat ISI due to low frequency cutoff; 4B3T … cable shielding conductive polyethylene jacketed cables for buried installations; noise performance; Batorsky, D. V.; NTC 79 Vol 2 Paper 31.4 Wire communication cables local packet network using coaxial cables; Lam, Simon S … Mb/s high-speed fiber- optic transmission line equipment; Nakagawa…
-
Integration of Nature and Technology for Smart Cities
Common conditioning devices are modulators, analog-to-digital or digital- to - analog converters , modems, and isolators. .... The medium may be a simple wire (twisted/untwisted), a coaxial cable, a free space, a radio system, a satellite, or a fiber optic cable.
-
IEEE Recommended Practices and Requirements for Harmonic Control in Electrical Power Systems
Coaxial cable is suitable for relatively short leads. .... If one is forced to measure at a distance of tens to hundreds of meters, or if the sensor is near … voltage, the use of a voltage-to-fre- quency converter at the sensor, a nonmetallic fibre optic cable for transmission, and…
Indicates content that may require registration and/or purchase.