-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 7 inch
- Laser Output Power: 40 to 80 watts
-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 7 inch
- Laser Output Power: 30.000000000000004 to 60.00000000000001 watts
-
Supplier: Leister USA
Description: A simple and cost-effective model. NOVOLAS™ BASIC AT allows for integration into a manufacturing system with its own process control. The laser beam is routed directly via the module or via fiber optic cables. The NOVOLAS™ Basic AT can be configurated according to customer requirements
- Laser Output Power: 209.99999999999986 watts
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Laser Type: Diode
-
-
Supplier: MECCO
Description: Are you struggling with vibration welding, ultrasonic joining, or hot plate welding and looking for a cleaner, faster, more cost effective welding method for your plastic parts? Stay competitive by using the most advanced technology: fiber lasers that provide superior
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
- Options / Components: Fiber Optic / Cable Beam Guide, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: Sunstone Engineering
Description: FEATURES The open laser was developed primarily for precise welding work on large pieces. The mold & die and plastic injection industries can save thousands of dollars by repairing their pieces instead of replacing them. The Orion open laser allows for those laser welding repairs. From
- Type: Complete / Turnkey System
- Laser Operation: Laser Welding
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time
- Laser Output Power: 500.00000000000006 watts
- Type: Complete / Turnkey System
- Options / Components: Fiber Optic / Cable Beam Guide, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: Trotec Laser, Inc.
Description: The Speedy 300 flexx laser engraver comes equipped with a 29" x 17" working area and patented dual-source Flexx Technology™. This feature integrates two laser sources - CO2 and fiber - in one machine, allowing a variety of different materials to be processed in one operation. The CO2
- Cutting / Traverse Speed: 8,385.826771653523 in/min
- X-axis Travel / Length Capacity: 28.9763936 inch
- Y-axis Travel / Width Capacity: 17.0078832 inch
- Laser Output Power: 20 to 119.9999999999997 watts
-
Supplier: Zetwerk Manufacturing USA
Description: other information by clicking on the button below. Extruded aluminum is often used for engine blocks, transmission housings, and vehicle and truck bodies. It is also a good material for housing copper or fiber optic cables or wires. In the building and construction industry, extruded
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Features: North America, Other, South Asia Only
-
Supplier: Tempco Manufacturing Company, Inc.
Description: Tempco has the ability to form, draw and assemble small to large sheet metal fabrication assemblies that our three CNC turret presses and fiber optic laser produce. We have a large welding department, assisted by robotic welding capabilities, for all your assembly and
- Services: Assembly, CAD / CAM Support, Design Assistance, Prototype, Short Run
- Capabilities: Bending / Forming, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump, metering pump, air conditioning motor and welding
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Description: can be: Configured with identification beads Coined or machined Round, diamond or rectangular shaped Glass or ceramic sealed Constructed with tie bars or weld rings Today's microwave, fiber optic and hermetic electronic enclosure customers know they can rely on Hermetic Solutions Group
- Package Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: New England Small Tube Corporation
Description: tubular assemblies such as dispensing manifolds, connectors, preheater tube assemblies, reducers, fiber optic guide tubes and many more configurations. In the medical instrumentation industry New England Small Tube is considered the best in the business for sampling and reagent probes.
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical, Water
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Materials: Copper / Copper Alloys, Steel - Stainless, Titanium
-
Supplier: Conductix-Wampfler
Description: other devices, such as: Fiber optic swivels Encoders, resolvers, potentiometers, and other positioning devices Air and hydraulic swivels Limit switches and counters When you need to enclose your customized slip ring, Conductix-Wampfler has a large selection of potential solutions. We
- Slip Ring Design: Capsule (Compact), Separate
- Configuration: Drum Type, Pancake Type
- Features: Electrical Connectors, Through-hole Bore
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: multiple signals such as Ethernet, fiber optic, high-frequency, gas and electricity, USB, etc; The dust-proof and waterproof sliding ring contact material adopts gold gold contact, which reduces the friction force of the sliding ring and enhances its working life; Adopting imported
- Number of Circuits: 47
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: Douglas Electrical Components
Description: outgassing bake-out for components or entire units. Accommodate any configuration. Portplates are available to accommodate mixed configurations of feedthroughs including Ductorseal® hermetic wire feedthroughs, StudSeal™ high power feedthroughs, Optiseal™ fiber optic cables, and PotCon®
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our fiber laser systems are primarily used for cutting, marking and welding both ferrous and non- ferrous metals such as stainless, mild steel, aluminum, anodized and coated metals, brass, bronze, Inconel, titanium, bronze and much more (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
friction stir welding (FSW). Internal coolant channels are machined into the aluminum structure and sealed using FSW to form an integrated liquid-cooling assembly. The large cooling surface accommodates circular optical fiber coil layouts and supports effective heat transfer from the fiber assembly (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
& Communications: Lens blanks, fiber-optic ferrules, microwave components Partner With Great Ceramic Whether you need a single prototype or tens of thousands of production parts, our expert team, competitive lead (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
EGT compression seal feedthroughs for electrode sealing Fiber optic sensors, seals and cables Conax Technologies has adapted our (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
For MPO/PC-12, MPO/PC-16, MPO/APC-16, MPO/PC-24, MPO/APC-24, FC/UPC, SC/UPC, ST/UPC, LC/UPC, MU/UPC, FC/APC, MT-RJ, E2000 and other multimode/singlemode fiber optic connectors ultra (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
to 5 layers can be performed. The active exposure time regulation of the CCD array allows fast and stable measurements on varying surfaces, even with dynamic measurement processes of up to 25 kHz. Their extremely compact design simplifies installation in environments with limited space. A fiber optic cable is not required here. Direct integration into the PLC is possible via the integrated Industrial Ethernet interface. (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group -
and wiring complexity Integration of power, signal, BUS, Industrial Ethernet, fiber optic, pneumatic, and hydraulic elements Customized cable constructions for industrial applications Suitable for dynamic and mechanically demanding environments Optimized (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
features positive break, normally-closed contacts to provide a significantly higher level of safety than conventional spring driven contacts which can weld or stick shut. Typical applications are profile and tube bending machines, bar turning machines, thread cutting, wire drawing machines (read more)
Browse Foot Switches Datasheets for Schmersal Inc.
More Information Top
-
Sell Green laser marking machine
• Sell Robotic fiber optic laser welding machine .
-
Fiber Optic Exporters, Fiber Optic Selling Leads (Page 4)
[ Related Keywords : optical fiber splicer, fusion splicer, fiber optic , fiber welding machine ] .
-
CR4 - Thread: Laser Cutting of Carbon Fiber
You might be interested in: Laser Cutting and Welding Machines , Fiber Optic Cables, Laser Engraving and Laser Marking Machines .
-
Laser Mold Welder from Aohua Laser , China
our company has own factory, our main products are laser welding machine , fiber - optic laser marking machine,co2 laser marking machine, Diode side-pump laser marker system,laser cutter, laser trimming machine.we can provide the machines with good quality and low price, please contact us to know more.
-
Ultrasonic wire bonding of gold
To monitor the variables in ultrasonic bonding, a light cell- fibre optic system was attached to the weld- ing machine to measure the small high-frequency vibrations.
-
Gold brazing on the Concorde airframe hydraulic system
To monitor the variables in ultrasonic bonding, a light cell- fibre optic system was attached to the weld- ing machine to measure the small high-frequency vibrations.
-
CR4 - Thread: Photo Optic Chips for Switching Live Harmonics
You might be interested in: Plasma Cutting and Welding Machines , Plasma Power Supplies, Fiber Optic Wiring Accessories .
-
Cover die service life improvement by biomimetic laser-remelting process and CAE simulation
Biomimetic laser-remelting process is processed on a laser welding machine , which is current-feedback fiber - optic Weld- er WF300, Han's laser.
-
Mechanical Devices Readiness FY04.0402.1
The photo below shows a weld taken at Ohio State University using a fiber optic laser machine .
-
Fibre optic automation software starts to ship | News | The Engineer
The software package provides a fully-integrated control platform for automated fibre optic component assembly with integration of alignment stages, epoxy and laser welding positioning devices, machine vision, process instrumentation and cell control.
Indicates content that may require registration and/or purchase.