Products/Services for Fiberglass Ceiling Fan Blades
-
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Ceiling Fans - (85 companies)...ceiling fans have three large blades and a high-speed motor. These types of ceiling fans are efficient at pushing massive amounts of air when compared to residential fans. Image Credit: fansupdate.blogspot.com. Hugger or low-profile ceiling fans...
-
Fans and Blowers (industrial) - (1542 companies)...of Industrial Fans and Blowers. There are a variety of industrial fan and blower types available, including: Axial fans include propeller vans, vane axial fans, and tube axial fans. With these designs, the fan blade circulates parallel to the air flow... -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
HVAC Fans and Blowers - (343 companies)...or above the ceiling (plenum fan), or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans... -
Dampers and Louvers - (302 companies)...are a type of damper consisting of several blades mounted parallel across a duct. They are versatile and are a lightweight, compact, and have a low leakage to the outside environment. Their disadvantages include a flimsiness of long thin blades tends...
-
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
Ceiling Tiles and Panels - (134 companies)...boards and composite ceiling tiles may contain gypsum for sound blocking and fiberglass for sound absorbing. Drywall finished ceilings may be coated with textured paint to cover cracks or other surface irregularities. Cell ceilings, mirror ceilings...
-
Blade Servers - (75 companies)...components such as power supplies, cooling fans, and network interfaces. Blade servers also require fewer cables, simplifying the work of system and network administrators. Blade servers use several different types of central processing units (CPUs...
-
Electronic Cooling Fans - (619 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
Product News
-
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans Components of an FRP Fan. Impeller: Features precision-balanced FRP fan blades, often airfoil-shaped for maximum efficiency. Housing: A sturdy fiberglass shell designed to withstand extreme conditions. Motor: High-efficiency motors built for continuous, reliable operation. Shaft and Bearings: Corrosion-resistant materials in the airstream and selected for L10 life of 100,000 hours for longevity and low maintenance. The fiberglass manufacturing quality of these components ensures that FRP fans deliver... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Pelonis Technologies, Inc.
AC Centrifugal Fans w/ Forward Curve Blades Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA
500 mm sickle-blade axial fan from Rosenberg Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the OEM... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
Advanced 120-mm EC Fan With Winglet-Style Blades The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Osborne Industries, Inc.
CNC Fiberglass Cutting and cuts up to seven plies of fiberglass at a time. Accepts plies composed of any combination of glass types in order to produce the best reinforcement layup right off of the machine. Utilizes rigid, serrated Tungsten cutting blades for reduced deflection and optimal blade life. No matter the reinforcing material required for your next project, look no further than Osborne 's FRP composite manufacturing. With Osborne on your team, you gain technical and engineering expertise along with the skills... (read more) -
Envirco
Ultra-Slim Ducted Ceiling Module for Clean Air Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology. Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)Browse Fans and Blowers (industrial) Datasheets for Envirco -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
BigRep
BigRep Blade BLADE, BigRep 's easy to use slicer software, allows for greater control of printing parameters on all BigRep large-format 3D printers. Its integrated estimation engine gives accurate printing time and material use predictions for unmatched planning and productivity. As one of the fastest and most precise slicers on the market, this cutting-edge software is optimized for industrial part slicing to make for a rapid, hassle-free start to printing. Built on industry-standard software with key... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Envirco
MAC-T Ceiling Grid System The Envirco cleanroom ceiling solution, a 2 " Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
-
Aerospace Sciences Meetings > STOL Performance of Cal Poly's AMELIA
The tunnels share a common fan drive, made up of six 40-foot diameter, 15- blade , variable-pitch fans , each powered by a 22,500 horsepower motor. … is a closed-circuit atmospheric wind tunnel with semi-circular walls, and a flat floor and ceiling . The acoustic treatment is composed of sound absorbing fiberglass wedges sunken in cavities below the liner, bringing …
-
Whole House Fan
When installing a whole house fan , be sure to provide proper support and seal the unit into the rough opening in the ceil- ing . A fan with a 34" base (30" blade ) will work with the dimensions shown in the diagram … … box cover may be constructed from a 4' x 4' piece of 1" rigid fiberglass duct board.
-
wn_g.pl (finlayson-gwc2014.zip)
… creating a current of air by movement of a surface or surfaces'). g(103320262,'a belt driven by the crankshaft that drives a fan that pulls air through the radiator'). g(103320421,' blade of a rotating fan '). g(103320519,'a … … de-lis'). g(103342657,'the final coating of plaster applied to walls and ceilings ; "we can''t paint … … and hook are attached'). g(103351979,'a rod of wood or steel or fiberglass that is used …
-
High-Performance Home Technologies: Solar Thermal & Photovoltaic Systems
… 25 cfm 50/ft2 thermal enclosure Windows – high-performance low-emissivity Argon-filled fiberglass framed windows, U … These natural cooling features, together with high-performance ceiling fans and a white metal roof that minimizes solar heat gain, help reduce the home’s reliance on air conditioning. blades on the fans used throughout the home have a slight twist that enables them to move …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… surface_N surface_N 03320262_N| a belt driven by the crankshaft that drives a fan that pulls air through the radiator |belt_N drive_V crankshaft_N drive_V fan_N pull_V air_N radiator_N 03320421_N| blade of a rotating fan | blade _N rotate_V fan _N 03320519_N| a costume … … fleur-de-lis_N 03342657_N| the final coating of plaster applied to walls and ceilings ; |final_J coating_N plaster_N … … leader_N float_N sinker_N hook_N be_V attach_V 03351979_N| a rod of wood or steel or fiberglass that is .
-
Low-Speed Wind Tunnel Testing
could be built up with a fiberglass and foam sandwich. A door in the floor in the plane of the fan will be necessary so that blades may be talcen out of their hubs and replaced . … jet insert consists of two flat plates sealed at the tunnel floor and ceiling with a space …
Indicates content that may require registration and/or purchase.