-
Supplier: Thermon, Inc
Description: The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 150 psi
- Maximum Temperature: -20 to 150 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
-
Supplier: Eaton
Description: Up to 65% more filter area in a compact, easy-to-use filter element Features and Benefits Higher flow rates reduces the size of bag filter housings by up to 50% and lowers the initial costs of the filtration system Extended service life is up to five times longer compared
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 176 GPM
- Maximum Pressure: 36.2 psi
- Type: Bag
-
Supplier: Pall Water
Description: Reliable, Consistent Filtration Performance From Each Cartridge Graded pore structure for efficient removal of a wide range of particle sizes Cost savings from long service filter life Diverse range of removal ratings Wide chemical compatibility Suitable for liquid and gas filtration High
-
-
Supplier: Eaton
Description: specific pattern Intersections of single filaments are not fusion-welded Eaton strongly recommends the use of an insertion tool that facilitates the insertion of the filter bag into the bag filter housing and ensures the correct alignment of the filter bag inside the
- Filtration Grade (Micron Rating): 100 to 800 µm
- Maximum Liquid Flow: 176 GPM
- Maximum Pressure: 36.2 psi
- Type: Bag
-
Supplier: ISC Sales, Inc.
Description: The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 4,500 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 150 F
-
Supplier: Clean Air Products
Description: The CAP112 Fan Filter Unit is an FFU (Fan Filter Unit), or it is sometimes called a MCF(motorized ceiling filter). This module is a self-contained Fan Filter Unit that draws air in through a top-mounted prefilter. It then blows the air out the other side through a HEPA or
- Efficiency: 99.99 %
- Length: 23.625 inch
- Height: 13.5 inch
- Width / Ring Size: 47.625 inch
-
Supplier: Eaton
Description: any bag filter housing Eaton strongly recommends the use of an insertion tool that facilitates the insertion of the filter bag into the bag filter housing and ensures the correct alignment of the filter bag inside the restrainer basket
- Filtration Grade (Micron Rating): 5 to 1,250 µm
- Maximum Liquid Flow: 176 GPM
- Maximum Pressure: 36.2 psi
- Type: Bag
-
Supplier: ISC Sales, Inc.
Description: Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Eaton
Description: ACCUGAF polypropylene filter bags are fabricated from hydrophobic microfiber filter material, which require pre-wetting with an aqueous solution (full details about wetting and installation are provided with every box of ACCUGAF filter bags) Highly efficient melt-blown
- Filtration Grade (Micron Rating): 1 to 25 µm
- Maximum Liquid Flow: 66 GPM
- Maximum Pressure: 36 psi
- Type: Bag
-
Supplier: Clean Air Products
Description: 109 Fan Filter Unit modules are designed for use in tee bar ceiling grid systems. The fan filter units feature a low-profile design to allow ease of installation when overhead space is limited. The fan filter units are available with a variety of sizes, filter
- Efficiency: 99.99 %
- Length: 23.625 inch
- Height: 16.5 inch
- Width / Ring Size: 47.625 inch
-
Supplier: Forsta Filters Inc.
Description: The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 300 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 150 F
-
Supplier: EIC Solutions, Inc.
Description: (TSC), fiberglass or fiberglass reinforced plastic (FRP) construction. Ideal for housing and transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to
- Features: Rack Case
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: requirements. Manufactured in various styles, materials and media types for optimal particle retention efficiency and solids-loading capacity Standard sizes fit most industrial bag filter housings Micron Ratings from 1 to 1500 Microns Construction materials include Polypropylene,
- Filtration Grade (Micron Rating): 1 to 1,500 µm
- Maximum Temperature: 180 to 250 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water
-
Supplier: ISC Sales, Inc.
Description: Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: OMEGA Engineering, Inc.
Description: HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.072 to 1.44 kW
- Length: 24 to 120 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool
- Rotary Speed: 950 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: L-com, Inc.
Description: Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP)
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Height: 18 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool
- Rotary Speed: 20,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: ProVent LLC
Description: assembly that is dynamically balanced at the factory prior to shipment, assuring vibration free operation. Units also feature direct-drive motors, stainless steel scrubber components, pre-wired and mounted motor controls, and rugged fiberglass grated booth entry slots. Water level control is
- Airflow: 4,000 to 15,000 SCFM
- Collector Type: Collection Booth
- Applications: Metalworking Chips / Fluids
- Process: Wet
-
Supplier: L-com, Inc.
Description: molded halogen free, self extinguishing fiberglass reinforced polyester Fully gasketed Vented screw down lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Features modified base & aluminum mounting plate with surge protected duplex 120 VAC Outlets
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Features: Ventilated
Find Suppliers by Category Top
More Information Top
-
Rod Pumping and Proppant Flowback at the Lost Hills Field
The reciprocating movement of the tubing wears the side of the fiberglass filter housings .
-
Decommissioning a 60-m-Tall Exhaust Stack
Flex duct was used to route air from the stack to the con- crete air tunnel, upstream of the fiberglass filter house .
-
Experimental study of microparticle adhesion and resuspension with Laser Doppler Vibrometry.
A 25 mm fiberglass filter was housed inside the Faraday cage, and the current between the filter holder and shielding housing was measured with a Keithley model 6517a electrometer.
-
Packed-bed reactor/silent-discharge plasma design data report
The HEPA filter elementwill be madefrom pleated fiberglass , and the filter housing will be stainlesssteel.
-
Savannah River Site Interim Waste Management Program Plan FY 1991--1992
The original exhaust filter housings were packed with fiberglass mattering in layers ot various densities, ttEPA filters have been substituted in the exhaust at Tanks 19F, 20F, 221-t, and 241-I.
-
Savannah River Site Waste Management Program Plan, FY 1993. Revision 1
The original exhaust filter housings were packed with fiberglass mattering in layers of various densities.
-
Filtering rates of the juvenile Atlantic menhaden Brevoortia tyrannus (Pisces: Clupeidae), with consideration of the effects of detritus and swimming speed
The filter , housed in a fiberglass tank, consisted of a basement layer of bricks, overlaid by cobbles, in turn overlaid by oyster shell hash.
-
Increasing fission rate of the planarian mosquito predator,Dugesia dorotocephala , through biological filtration
The biological filtration unit consisted of an aquatic plant (Elodea densa) tray and a gravel filter bed housed in a fiberglass tank, 1.0 • 1.0 • 0.5 m, containing 350 L culture medium.
-
The many faces of horizontal vacuum-belt filters
Typically, the HVBF filter housing is made from fiberglass -reinforced plastic (FRP), while internals can be a combination of FRP and such polymers as polypropylene and high-density polyethylene.
-
133Xe contamination found in internal bacteria filter of xenon ventilation system.
They corresponded to sites where the manufacturer used polyurethane adhesive to attach the fiberglass filter medium to the filter housing .
Indicates content that may require registration and/or purchase.