Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: G565 is a 7 mil, thick electrical grade fiberglass tape.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Materials of Construction: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: AA Thread Seal Tape, Inc.
Description: Fiberglass Strapping Tape
- Backing: Glass / Fiberglass
- Features: Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: Fiberglass Reinforcement Tape
- Width: 0.75 to 3 inches
- Carrier / Backing: Glass / Fiberglass
-
-
Supplier: Mid-Mountain Materials, Inc.
Description: excellent thermal insulation properties, these fiberglass fabrics are heat-treated to reduce fraying during fabrication, have low smoke emission, and excellent abrasion resistance. The HYTEX® range of chemical-resistant materials, including fiberglass fabrics, can be used for both
- Temperature Resistance: 538 to 815 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high
- Thickness: 0.007086614173228346 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
-
Description: Woven edge tape is available in thicknesses of 1/32", 1/16", 1/8" and ¼". Widths from 1" to 12". These tapes are used with fiberglass lagging cloth as an edging for seam sealing. It is also used for wrapping pipes for personnel protection. Glass lagging tapes are designed
- Materials of Construction: Glass / Fiberglass
-
Supplier: Custom Fabricating & Supplies
Description: sealing element. The PTFE tape keeps the element from making direct contact with the metal sealer frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Lanmar, Inc.
Description: Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500°F) or Acrylic adhesive (to 350°F). These tapes are also offered with release liner or without liner (self-wound).
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: ICO RALLY
Description: TG tape is a high temperature fiberglass tape, resistant to a wide range of chemicals. Suitable for various high temperature applications, TG tape has excellent mechanical strength and correspondingly high tensile strength. Additionally, these tapes have a
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Adhesive Tape, Industrial Tape, Other, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Lanmar, Inc.
Description: Lanmar Copper4 PTFE Tape is a non-metallic product. PTFE film is laminated to the fiberglass fabric substrate, rather than the standard dip-coat process. The result is a top working surface that is pinhole-free which permits longer life in application. This specialty PTFE tape
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾” PTFE Coated
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Can-Do National Tape
Description: 6 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P1214D high strength fiberglass filament tape Also known as industrial grade fiberglass tape (filament tape) ,uses polyester food packaging material film glass fiber as the substrate, milky white high-strength unidirectional dense fiber tape, special
- Thickness: 0.005511811023622047 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Can-Do National Tape
Description: 3 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 3 mil. PTFE-Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit to width
- Width: 1 inches
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Fabricating & Supplies
Description: manual impulse sealers, the ½” PTFE tape is used under the wire sealing element. The PTFE tape keeps the element from making direct contact with the metal sealer frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 53314 is a 9.4 mil, fiberglass reinforced tape especially designed for the appliance industry.
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t
- Width: 2 inches
- Features: Abrasion / Scratch Resistant, Other
- Carrier / Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Type: Non-adhesive
-
Supplier: Can-Do National Tape
Description: 10 mil PTFE Coated Fiberglass Tape with Liner Standard PTFE Coated Fiberglass, with Liner, 10 mil. PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product.
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Darco Southern, Inc.
Description: In addition to out lines of Tetraglas® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C
- Width: 0.5 to 6 inches
- Thickness: 0.0625 to 0.125 inches
- Temperature Resistance: 537.7777777777777 C
- Features: Adhesive Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Darco Southern, Inc.
Description: This tape is manufactured from texturized fiberglass yarns then coated with Vermiculite. Tape will withstand temperature of 1500 degrees fahrenheit with excursions to 2000 degrees. This product is excellent for pipe wrap or gasketing products.
- Width: 0.5 to 6 inches
- Thickness: 0.0625 to 0.125 inches
- Temperature Resistance: 537.7777777777777 C
- Features: Adhesive Tape, Industrial Tape, Other, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Newark, An Avnet Company
Description: FIBERGLASS STANDARD TAPE
-
Supplier: Newark, An Avnet Company
Description: FIBERGLASS HEAVY TAPE
-
Supplier: Phelps Industrial Products
Description: This product provides excellent higher temperature resistance. Supplied as standard with a special lint free treatment which restricts airborne particles while cutting. Fiberglass tape is available in coatings of PTFE, Neoprene or Silicone are available upon request.
- Thickness: 0.0625 to 0.25 inch
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Shurtape Technologies, LLC
Description: Open weave fiberglass mesh tape used for reinforcing joints, seams and connections when paint-on mastic is used in HVAC applications, and can also be applied to drywall seams before the application of joint compound. MJ 100 drywall tape is self-adhering and offers superior
- Width: 1.889763779527559 to 3 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 0.5 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: AVS Industries
Description: AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800°F (982°C) for silica and between
- Width: 2 inches
- Thickness: 0.02 inches
- Temperature Resistance: 538 C
- Type: Cable Tape, Cloth Tape, Industrial Tape
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Wide 3/4" blade for easy readability 64 fiberglass strands per blade for maximum durability and reduced stretch 3:1 gear mechanism for 3X faster blade rewind Double-sided print decimal foot and fractional inch Fold-away finger loop for convenient, easy set-up Rubber stopper
- Applications & Special Features: Construction / Building Site
- Units: Inch / English
- Rule / Length Gauge Type: Tape Measure
-
Supplier: Zippertubing Co. (The)
Description: Hot-Spotz II® Tape is a heat reflective thermal insulating tape which offers a convenient method of adding effective spot protection to hundreds of applications where excessive radiant heat is a problem. Hot-Spotz II® combines a durable woven fiberglass fabric coated with a
- Thickness: 0.028 inches
- Temperature Resistance: -40 to 177 C
- Type: Electrical
- Features: Glass / Fiberglass
-
Description: Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as drywall and plaster applications.These products are also used in industrial insulation
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
- Materials of Construction: Glass / Fiberglass
-
Supplier: TelephoneStuff.com
Description: Excellent for installation of telecommunications and data communication cables in overhead plenums, above suspended ceilings and under floors, this fiberglass fish tape is the fastest manual fish tape available. It is intended for fishing only while the rope or line is
- Features: Other Gage
-
Supplier: TelephoneStuff.com
Description: Non-slip material securely grips fiberglass fish tape without damaging tape. Features: - Fits into standard fish tape case opening when not in use
- Features: Other Gage
-
Supplier: Intertape Polymer Group, Inc.
Description: Fiberglass Mesh Drywall Joint Tape - Self adhesive fiberglass mesh drywall joint tape eliminates air bubbles and blistering. Quick and easy to use.
- Backing: Glass / Fiberglass
- Features: Single-Sided Adhesive
-
Description: Sale price: $10.50/roll. Minimum order of 100 rolls. FOB Solon, Ohio. Once inventory is gone, this item will no longer be available. Contact our sales team today at 1-800-874-1748 to learn more.
- Materials of Construction: Glass / Fiberglass
-
Supplier: Newark, An Avnet Company
Description: WOVEN FIBERGLASS TAPE, 1" X 50FT, BLACK; Tape Measure Type:Manual; Measuring Range Max:50ft; Blade Width:1"; Case Color:Black; Product Range:- RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
Mid-Mountain manufactures a range of ARMATEX® Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Heat-resistant fabric, ropes, sleeving, and tapes Oven and door seals Removable insulation blankets and pads Thermal barriers and insulation Fiberglass properties can be enhanced further with high operating temperatures in various (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713) Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
. WHAT IS THERMAL INSULATION TAPE? Thermal insulation tape is typically manufactured with fiberglass to create a barrier around or between objects. The tape is thermally-resistant and designed to reduce the amount of heat that is transferred between components or to (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
BRIM Electronics, INC. is pleased to announce the expansion of our flat braided lacing cords and tapes to include NOMAX*. NOMAX* has high temperature resistance (-67°F TO +500°F), greater fray resistance and is lighter in weight than fiberglass. NOMAX* PROVIDES HIGH TEMPERATURE (-67°F TO (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to +1900°F. Oper. Voltage: 600V. Shielded: 19 strands 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
. DESCRIPTION: Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
600 VOLTS PTFE IMPREGNATED FIBERGLASS BRAID OVER SHIELD -- MIL-W-16878 600V PTFE TAPE WRAP JACKET OVER SHIELD PER MIL-W-16878 -- 600V PTFE IMPREGNATED FIBERGLASS BRAID--NO SHIELD -- MIL-W-16878 600V (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
polyimide tape, fiberglass tape, fiberglass textile braid, extruded ETFE insulation and engineered materials to all conductor configurations. Sign up for our e-Newsletter! Watch>> (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
including welding fabrics, insulation fabrics, and thermal insulation barriers. Many of our standard products are used in industries such as welding, aluminum, petrochemical, insulation, aerospace, and automotive, and are comprised of silicone/fiberglass and silicone/silica combinations. Innovative (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Tapes, Sleeves & Ropes: Specialist Thermal Insulation
into a tightly-woven textile rope, or coated with vermiculite to generate a thermally-insulating tape. Each of these formats benefits from the underlying thermodynamic stability of fiberglass that suits a broad range of applications, while in a configuration that meets specialist demands.
-
Joining Difficult Materials with Die-Cut 3M VHB Adhesive Foam Tapes
Joining & bonding different materials can be a challenge - PVC to metal, fiberglass to foam, glass to fabric. From automotive to HVAC, see how 3M can help. VHB TM acrylic foam tapes. Strong bonds, flexibility, zero cure time.
-
Case Study - Flying Splices in Varying Environments
A building materials manufacturer reached out to us when they began experiencing failures with a tape that they were using for a flying splice application on their fiberglass insulation production line. The tape needed to withstand extreme temperatures, both hot and cold. Multiple products were
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
. Here are some key features and uses of high-temperature heat-resistant tape: Material Composition: High-temp heat-resistant tapes are typically made from advanced materials such as silicone, polyimide (Kapton), fiberglass, aluminum foil, or a combination of these materials. These materials offer
More Information Top
-
Fiberglass Tape Exporters, Fiberglass Tape Selling Leads
Search fiberglass tape .
-
Fiberglass Self Adhesive Tape - Fiberglass Self Adhesive Tape Manufacturers, Suppliers
We are Self-adhesive tape Fiberglass factory in China and fiberglass tape exporter in China.
-
aluminum foil fiberglass tape - offers from aluminum foil fiberglass tape manufacturers, suppliers, exporters & wholesalers
aluminum foil fiberglass tape .
-
Self Adhesive Tape - Self Adhesive Tape Manufacturers, Suppliers
CHINA ANHUI HONGSHI ELECTRIC com supply self adhesive tape,plain woven tape, vinylone tape, .polyster film adhesive tape , FIBERGLASS TAPE , Polyimide Film Adhesive Tape,Polyglass banding tape,POLY GLASS BANDING TAPE...
-
Evaluation of ceramic papers and tapes for use as
separators in thermal batteries.
The bulk of the tests involved fiberglass tape and borosilicate filter discs.
-
Federal Register > Tuesday, February 24, 2009 > [74 FR 8161] Airworthiness Directives; General Electric Company CF6-80C2 and CF6-80E1 Series Turbofan Engines
Recommendation To Use Fiberglass Tape .
-
self adhesive tape - offers from self adhesive tape manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : vinylone tape, polyster film adhesive tape, FIBERGLASS TAPE , Polyglass banding tape ] .
-
Drywall Joint Tape from Easy Drywall Accessories Co., Limited, China
• Related Keywords:drywall joint tape, scrim tape, fiberglass mesh tape, fiberglass tape .
-
Fiberglass Cloth from Yuyao Yatai Ceramic Fiber Products Factory, China
Fiberglass Tape .
-
TPX: Contractor preliminary design review. Volume 2, PF systems engineering
Conventional plain weave and satin finish fiberglass tapes have been used extensively for wrapping electrical conductors as part of a vacuum- pressure-impregnated (VPI), glass fiber-reinforced epoxy (FRE)insulation system.
Indicates content that may require registration and/or purchase.