Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: AVS Industries
Description: AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500°F (260°C).
- Width: 4 inches
- Thickness: 0.037 inches
- Temperature Resistance: 260 to 538 C
- Features: Adhesive Tape, Cable Tape, Cloth Tape, Foil Tape, Industrial Tape, Other, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative
-
Supplier: GAF
Description: EverGuard® TPO Bonding Adhesive Description Solvent-based rubberized adhesive for use withTPO-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface Compatible with isocyanurate and
- Viscosity: 2,300 to 2,700 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Plastic
- Chemical System: Rubber Based / Elastomeric
-
-
Description: Applications May be used to bond fabric, fiberglass insulation, plastic films, felt, rubber, leather, cork, paper, cardboard, urethane foam, foil to metal, wood to wood and a varity of other substrates. Features & Benefits Fast skin, fast grab, low soak in spray
- Use Temperature: -10 to 180 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 06004 is manufactured from a laminate of aluminium foil and silicone adhesive impregnated fibreglass cloth. The specially formulated silicone adhesive system provides an excellent bond to the part being masked and holds the tape firmly in place throughout the entire spraying
- Thickness: 0.007992125984251969 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. Applications: High temperature masking tape for
- Thickness: 0.007007874015748031 to 0.010511811023622046 inches
- Temperature Resistance: -73 C
- Features: Double-Sided Adhesive
- Backing: Glass / Fiberglass
-
Supplier: Custom Fabricating & Supplies
Description: Our Standard PTFE tapes are impregnated fiberglass with a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while the coat of PTFE
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Westech Aerosol Corporation
Description: Westech MPEA is formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV, upholstery, new & remodeling construction, and many others.
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more.
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Westech Aerosol Corporation
Description: WT-HPRA is specifically formulated to be a high strength, high temperature resistant industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates,
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Custom Fabricating & Supplies
Description: Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Westech Aerosol Corporation
Description: WT-HPC15 (canister) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates,
- Use Temperature: -30 to 210 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HSC13 canister is specially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates,
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes
- Width: 0.5 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Titebond
Description: offensive odor Bond FRP to many common porous building materials Cleans easily with water in wet state Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range 0°F. to 110°F. Method of Application
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Description: 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber to fiberglass, painted, primed or bare steel, and molded
- Viscosity: 200 to 325 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System, Thermosetting / Crosslinking
- Substrate Compatibility: Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Titebond
Description: Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM
- Viscosity: 130,000 cP
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.54 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 2.16 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 1.08 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Protavic America, Inc.
Description: as Set-Top Box (STB) makers to prevent chip detaching. Used alone, the PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B exhibits excellent mechanical properties up to 300°C. It also may be used in combination with epoxy or fiberglass covers in order to obtain an almost
- Viscosity: 13,000 cP
- Use Temperature: -55 to 200 F
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 88.88888888888889 µin/in-F
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap black polyurethane adhesive sealant is compatible with aluminum, concrete, fiberglass, glass, masonry, metal, plastic and wood materials with a 7 day cure time. Minimum to maximum operating temperatures are -40 F to +185 F.
- Use Temperature: -40 to 185 F
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 49 is a one component, water based, pressure sensitive, fast tacking adhesive used for bonding lightweight materials like felt, shoddy, fiberglass insulation, paper, and other materials to metal and many other surfaces. 5 gal Pail.
- Viscosity: 200 to 3,000 cP
- Cure / Technology: Single Component System
- Substrate Compatibility: Textiles / Fabrics
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 740 black adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 40 to 60 min fixture time. Delivers great performance with tensile strength of 145 psi. Minimum to maximum operating temperatures are
- Use Temperature: 40 to 95 F
- Features: Grease / Paste
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 740 white adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 40 to 60 min fixture time. Delivers great performance with tensile strength of 145 psi. Minimum to maximum operating temperatures are
- Use Temperature: 40 to 95 F
- Features: Grease / Paste
-
Industrial Adhesives - 3M 760 Adhesive/Sealant - Gray Paste 310 ml Cartridge - 62819 -- 048011-62819Supplier: R. S. Hughes Company, Inc.
Description: 3M 760 gray adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 10 to 30 min fixture time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are
- Use Temperature: 40 to 95 F
- Features: Grease / Paste
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 49SF is a one component bonding agent designed for hot cure applications with castable polyurethane elastomers and injection molded TPU systems. It offers excellent bonding to polyesters, epoxies, metals, polyamides, and fiberglass reinforced plastics. 1 gal
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Polyurethane Sealant 540 Black is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL Cartridge.
- Viscosity: 300,000 cP
- Tensile Strength (Break): 300 psi
- Elongation: 600 %
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: 3M Hybrid Adhesive Sealant 760 Black is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety of materials including metals, plastics, fiberglass, and wood. 600 mL Sausage.
- Tensile Strength (Break): 260 psi
- Elongation: 100 %
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Fusionbond® 3780-05 offers a working life of 5 to 10 minutes. Once cured, it delivers durable performance across a broad temperature range of -67°F to 250°F. Designed for versatility, Fusionbond® 3780-05 effectively bonds a wide range of substrates such as various metals and
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: working life of 15 to 20 minutes. Once cured, it delivers durable performance across a broad temperature range of -67°F to 250°F. Designed for versatility, Fusionbond® 3770-15 effectively bonds a wide range of substrates such as various metals and some plastics such as acrylic
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: performance across a wide temperature range of -67°F to 250°F. Engineered for versatility, Fusionbond® 3751-10 bonds a variety of substrates with minimal surface preparation. Recommended substrates include various metals, PVC, acrylic, ABS, and fiberglass. Product Features
- Chemical System: Acrylic / Polyacrylate, Vinyl
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
Find Suppliers by Category Top
Featured Products Top
-
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
an adhesive for bonding metals to polyolefins. This can also be used as a metal coating agent. UNISTOLE™ R Characteristics · Excellent adhesion to various metals (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
and metal bonding to interior electronics and honeycombing, we provide durable, high-performance solutions for every aerospace need. Our expert Engineering Sales Representatives are ready to help you find the best adhesive solution for your application. Click to learn more. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
temperature, a 3mm thickness will cure in approximately 24 hours. Applications: Filtration Adhesives ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Industrial Adhesive Application for Fiberglass
Deepmaterial is a China industrial adhesive manufacturer specializing in (supplying) adhesives for fiberglass. We have been manufacturing high quality adhesives for over 10 years at Deepmaterial. From metal, wood, and foam to cardboard, plastic, and glass, our industrial adhesives have been
-
Joining Difficult Materials with Die-Cut 3M VHB Adhesive Foam Tapes
Joining & bonding different materials can be a challenge - PVC to metal, fiberglass to foam, glass to fabric. From automotive to HVAC, see how 3M can help. VHB TM acrylic foam tapes. Strong bonds, flexibility, zero cure time.
More Information Top
-
How to recycle asbestos containing materials (ACM)
This disposal methodology requires large disposal volumes especially for asbestos covered pipe and asbestos/ fiberglass adhering to metal framework, e.g. filters.
-
$25-$30 Fleet and Vehicle Maintenance - Grainger Industrial Supply
…1 qt., VOC (Grams per Liter) 246.24, Flash Point (F) 88, Dry Time (Hours) 1/4, Dry Time Recoat (Hours) -, Dry Time Tack Free (Hours) 1/3, Traffic Hours -, - Setting Time, Functional Cure (Hours) 1, Adheres To Metal , Fiberglass , Wood, Steel, Repairs Small…
-
Epoxy Putty - Adhesive Putties - Grainger Industrial Supply
Setting Time, Functional Cure (Hours) 1, Adheres To Metals and Fiberglass , For Vehicle Repair, For Use With -, Fast Drying, Paintable, Sandable and Drillable, Color Gray, Yield Strength -, Meets -, Includes - .
-
UV curable materials development
It meets MIL-A-3920 for optical adhesives and has excellent adhesion to metal , fiberglass , and glass-filled plastics.
-
The creation of fiberglass tanks and parts for autonomous underwater vehicle constant buoyancy power supply
Tests were run to determine the best adhesive for metal to fiberglass or epoxy and phenolic micro balloon filler, and it was determined that Gorilla Glue Super Glue created the strongest bond.
-
Joining: Understanding the Basics
In particular, the silicone- and urethane-based ac- rylates have improved adhesion to ceramics, fiberglass , and metals .
-
[Comparative studies of fiberglass and metal brackets].
The purpose of this investigation was: 1. a microscopic examination of the slots of these fiberglass brackets after various periods of wearing; 2. an in vitro investigation of the adhesion of the fiberglass brackets in comparison to metal brackets; The following results…
-
Innovative Structural Concepts for Lightweight Design of Heavy Vehicle Systems
Araldite 2021 toughened methacrylate adhesive was used to bond the fiberglass to metal components.
-
Innovative Structural and Joining Concepts for Lightweight Design of Heavy Vehicle Systems
Araldite 2021 toughened methacrylate adhesive was used to bond the fiberglass to metal components.
-
Flooring | The next step in floor protection | Plant Services
They adhere to surfaces such as wood, fiberglass , metal and concrete quickly.
Indicates content that may require registration and/or purchase.