Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ZCL Composites, Inc.
Description: STORING CLEAN DRINKING WATER CAN BE REFRESHINGLY SIMPLE Health and safety requirements for drinking water systems can be complex, but sourcing a tank that meets them shouldn’t be. Engineers design water distribution and handling systems with ZCL | Xerxes potable
- Volume Capacity: 60,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Underground Use
- Type: Water Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: capacities range from 1,250 — 20,000 gallons. Two color options: Desert Sand, Forest Green Typical Applications: Rainwater Harvesting Agricultural & Industrial Water Supply Stormwater Collection/Dispersal Fire Protection Water Storage Potable Water Storage
- Volume Capacity: 1,250 to 2,000 gallons
- Diameter / Width: 72 inch
- Height: 85 to 127 inch
- Material: Composite/Fiberglass
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks
- Volume Capacity: 374.026 gallons
- Diameter / Width: 48 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Other Tank, Outdoor Use, Underground Use
-
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Height: 222 inch
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Urea DEF Storage Containment Solutions (CSI) was the first fiberglass tank manufacturer in North America to complete independent third party testing for Urea DEF compatibility. CSI underground fiberglass chemical tanks meet the quality and storage
- Volume Capacity: 8,000 to 40,000 gallons
- Diameter / Width: 96 to 144 inch
- Type: Chemical Tank
- Material: Composite/Fiberglass
-
Supplier: Accuris
Description: Bolted Aboveground Thermosetting Fiberglass-Reinforced Plastic Panel-Type Tanks for Water Storage
-
Supplier: ZCL Composites, Inc.
Description: OUR HIGH-PERFORMANCE TANKS ARE THE RELIABLE WATER SOLUTION ZCL | Xerxes fiberglass water storage tanks provide maximum reliability and watertight performance, making them ideal for a range of water capture and storage applications, including
- Volume Capacity: 60,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use
- Type: Water Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Alcohol blends, including ethanol, increase the likelihood of water in a storage tank, resulting in rust and microbial-induced corrosion (MIC) in steel tanks. The inherent non-corrosive nature of a fiberglass CSI double-wall tank eliminates the possibility
- Volume Capacity: 2,500 to 6,000 gallons
- Diameter / Width: 72 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Potable Water CSI manufactures Flowtite® fiberglass tanks according to NSF 61 and AWWA standards for potable water storage. Because of their lightweight design, Flowtite tanks are easy to transport and easy to install making them popular in remote areas
- Volume Capacity: 5,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Underground Use, Vented
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks
- Volume Capacity: 3,007.16904 gallons
- Diameter / Width: 96 inch
- Height: 96 inch
- Material: Composite/Fiberglass
-
Supplier: Xerxes Corporation
Description: Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled
- Volume Capacity: 1,500 to 6,000 gallons
- Diameter / Width: 72 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: Xerxes Corporation
Description: Xerxes water tanks in either underground or abovegroundconfigurations have become a superior option for a wide range of water capture and storage applications. Water is increasingly viewed as a limited and precious resource. Collecting and reusing it has taken on a
- Diameter / Width: 48 to 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Fireproof, Insulated, Outdoor Use
- Type: Water Tank
-
Supplier: WellMate
Description: Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Diameter / Width: 66 inch
- Height: 24 inch
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: Xerxes Corporation
Description: Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while
- Volume Capacity: 1,000 to 1,500 gallons
- Diameter / Width: 69.96 inch
- Height: 64.32 inch
- Material: Composite/Fiberglass
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: ZCL Composites, Inc.
Description: OUR DRAINAGE TANKS OUTLAST STEEL TANKS ZCL | Xerxes aboveground drainage tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used for
- Features: Other Tank
-
Supplier: Myers by Pentair
Description: PRO-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. From 40 - 120 gallon maximum capacity. Impervious to Chemicals Found in Aggressive Water Inlet / Outlet PVC Side Connections Allow for Straight T-Connection on Bottom of Tank for
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection
-
Supplier: ZCL Composites, Inc.
Description: FIBERGLASS TANKS ARE THE TANKS OF CHOICE FOR STANDBY WATER STORAGE System designers and installers know that the best standby sources of water for fire protection needs are stored in an underground or aboveground fiberglass tank. Our watertight
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Composite Contact Tanks are impervious to chemicals found in aggressive water. BOTTOM SYSTEM CONNECTION: 1-1/4" socket TOP SYSTEM CONNECTION: 1-1/4" socket HEIGHT INLET/OUTLET TO FLOOR: 1.5" (3.8 cm) to 2" (5.1 cm) OVERALL HEIGHT: 56.5" (144 cm) to 72.5" (184 cm) DIAMETER:
- Volume Capacity: 40 to 120 gallons
- Diameter / Width: 16 to 24 inch
- Height: 56.5 to 72.5 inch
- Pressure Rating: 75 psi
-
Supplier: Taco Comfort Solutions
Description: available with (4) system connections— two on each side of the tank located in both high and low positions to meet a wide range of application requirements. Other options include 1/2" Armaflex insulation for chilled water applications, 1" Silicon/fiberglass jacketed insulation
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon
-
Description: tanks and other refined petroleum products. Ideal for use over heavily pitted internal tank bottoms. Provides an economical alternative to new steel tank bottoms. As a secondary containment system for refined petroleum products and select chemicals. Ballast tank interiors
- Industry / Application: Oil & Gas / Petrochem, Vessels (Tanks / Reactors), Water / Wastewater
- Features: Other
- Function: Secondary Containment, Waterproofing
- Liner Materials: Specialty Cement
-
Description: greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable
- Wet / Applied Thickness: 0.01 to 0.022 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: unleaded gasoline. Reinforced with a fiberglass mat, Poly-Glass™ provides an economical alternative to a new steel bottom and guards against product loss through leakage and water or ground contamination. RECOMMENDED USAGE As an interior lining for storage tanks
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Description: Sherwin-Williams Laminate Lining Systems are generally 55 to 65 mil dft single laminate or a 110 to 120 mil dft double laminate systems designed for the corrosion protection of concrete and steel in immersion conditions and steel tank bottom renewal. Typically used with 1-1/2 oz.
- Thickness: 0.055 to 0.065 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description 16 Gallon Water Tank Sage Subcategory Number W9393 Shipping Wt. 28 Lb (12.70 Kg)
- Volume Capacity: 16 gallons
- Type: Water Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 65,000 gallons
- Diameter / Width: 314.9608 inch
- Height: 192.91349 inch
- Material: Steel
-
Supplier: Plastic-Mart
Description: 23 Gallon Rv Water Tank
- Volume Capacity: 23 gallons
- Height: 8 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 9 gallons
- Diameter / Width: 15 inch
- Height: 5 inch
- Material: Plastic
-
Supplier: Westeel
Description: ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks
- Volume Capacity: 74,518 gallons
- Diameter / Width: 501.181373 inch
- Height: 227.165477 inch
- Features: Outdoor Use, Vented
-
Supplier: ISC Sales, Inc.
Description: Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity
- Volume Capacity: 150 to 600 gallons
- Diameter / Width: 408 to 684 inch
- Height: 480 to 960 inch
- Type: Chemical Tank, Water Tank
Find Suppliers by Category Top
Featured Products Top
-
ARMATEX PUF Polyurethane Coated Fabrics: Safeguards the insulation system of the storage tank with a lightweight, water-resistant outer layer that withstands moisture ingress and supports (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Ensuring pristine drinking water from its source to your tap is a growing priority for municipal water systems. One critical area where water quality often suffers is within water storage tanks. (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
! WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. HOW IT (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
-pressurized water storage tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
to ensure proper spray coverage. Soaker Hoses Best for shrubs and trees. Moderate pressure with consistent flow helps achieve deep, even watering. 3. Consider Your Water Source Rain barrels or water tanks: Usually require a pump to boost (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
siphoning of oil and gas from wells, remote storage tanks, and other containment areas. It is also adaptable for use with water storage tanks. Each Pipe Lock is constructed of a heavy-duty outer shell that spins freely around an inner cap. This cap is threaded over the pipe that is being (read more)
Browse Locks Datasheets for McGard Special Products Division -
measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Versatility of fiberglass tanks make them ideal for commerical fire protection systems
Designers of fire protection systems can confidently select a fiberglass water tank installed above or below grade based on decades of use storing hazardous and flammable liquids. As concerns continue to grow about water shortages in many parts of the United States, municipalities and facility
More Information Top
-
Solar applications of thermal energy storage. Final report
Owens-Coming 4000 Gallon Fiberglass Water Storage Tank Model D-3 .
-
water storage tank - offers from water storage tank manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Fiberglass Storage Water Tank , smc water tanks, grp water storage tank, frp water tank ] .
-
Chemical Pipe Exporters, Chemical Pipe Selling Leads (Page 9)
[ Related Keywords : FRP WATER TANK, FIBERGLASS TANK , WATER STORAGE TANK, GRP WATER TANK ] .
-
storage tank - offers from storage tank manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : FRP WATER TANK, FIBERGLASS TANK , WATER STORAGE TANK, GRP WATER TANK ] .
-
Fiber Glass Pipes Exporters, Fiber Glass Pipes Selling Leads
[ Related Keywords : FRP WATER TANK, FIBERGLASS TANK , WATER STORAGE TANK, GRP WATER TANK ] .
-
The Influences of Storage and Further Purification on Residual Concentrations of Pharmaceuticals and Phthalate Esters in Drinking Water
Surprisingly, it was found that the concentration of DiNP in the effluent of water storage tanks made of fiberglass -reinforced plas- tics was 6.6 times higher than the corresponding con- centration in influent at site N.
-
A Corrosive Containment Revolution -- Environmental Protection
The first printed paper on fiberglass pipe was by aU.S. Navy researcher in 1952.2A description of a fiberglass tank for potable water storage at an U.S. Army installation was published in 1953.3 .
-
Initiation of an In-Situ Combustion Project in a Thin Oil Column Underlain by Water
o The lease is equipped with a freshwater system con- sisting of a freshwater well, submersible and surface pumps, water storage tank , and fiberglass distribution lines.
-
Assessing the Efficiency of Palm-Based Insulators for Storage Water Tanks Under Variable Ambient Temperatures
The motive of the study is to retrofit widely existing fibreglass and polyethylene overhead water storage tanks , which are exposed to extremely high temperatures during hot sum- mer weather conditions and relatively low temperatures dur- ing winter.
-
Chronic effect after acute exposure to commercial petroleum fuels on physiological status of Nile tilapia, Oreochromis niloticus (L.)
Three-quarters of the water in each aquarium were siphoned every day to remove fish excreta and replaced by well-aerated water provided from a storage fiberglass tank .
Indicates content that may require registration and/or purchase.