-
Supplier: ABB Measurement & Analytics
Description: The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
-
Supplier: ABB Measurement & Analytics
Description: The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, Other Computer Interface, R, S, T, Waterproof / Sealed
-
Supplier: PR electronics
Description: difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard analog current signal, e.g from valves or Ohmic level sensors. Amplification of bipolar mV signals to standard 4...20 mA current signals. Up to 63
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, E, J, K, N, Other, R, S, T, W
-
-
Supplier: R. STAHL, Inc.
Description: Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels. The temperature transmitter is used for intrinsically safe operation of temperature sensors. Most currently available sensors
- Sensed Temperature: -328 to 3,212.6 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: ABB Measurement & Analytics
Description: The TTR200 is a rail-mount version of the TTH200 transmitter with the addition of two indicator LEDs. A green LED indicates that the transmitter is powered. A red LED would indicate a fault in either the unit or the sensor. TTR200 units can be placed in cabinet racks. It can be
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, Intrinsically Safe, J, K, N, R, S, T
-
Supplier: ABB Measurement & Analytics
Description: The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200 supports the same functionality as the TTH300, but without sensor redundancy and sensor drift
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
-
Supplier: R. STAHL, Inc.
Description: One unit for nearly all temperature sensors indivdually configurable Signal duplication possible Galvanic isolation between input, output, power supply and configuration interface Open-circuit and short-circuit monitoring and messaging (can be switched off) Simple configuration with PC or
- Sensed Temperature: -328 to 3,212.6 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: Models TX93, TX94 and TX95 transmitters can eliminate long runs of costly field wiring in a variety of applications. A stable 4 to 20 mA output signal is provided proportional to the transmitters specific input type and calibrated temperature range (see Range Code Table
- Sensed Temperature: 0.4 to 500 F
- Operating Temperature: -13 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: E, J, K, T
-
Supplier: Status Instruments, Inc.
Description: The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Transmitter Field Mount Housing, Dual-Compartment Housing 4-20 mA with digital signal based on HART protocol Single-Sensor Input Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable All
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Vaisala
Description: ±2%RH outdoor sensors for HVAC Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to RH and
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: E+E Elektronik
Description: The EE220 humidity and temperature transmitter with pluggable, interchangeable probes is optimized for clean room, food and pharmaceutical industry. The EE220 basis unit can accommodate one combined EE07 RH and T probe or two separate EE07 probes, one for RH and one for T. The probes
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For Hazardous Environments Vaisala HUMICAP® HMT360 wall mount transmitter is designed specifically for hazardous and explosive environments. The entire transmitter can be placed into zone 0. There are six different models depending on the probe: HMT361 for Wall Mounting HMT363 for
- Operating Temperature: -94 to 356 F
- Technology: Capacitive
- Variables Measured: Relative Humidity, Temperature
- Digital Outputs: Serial Interface
-
Supplier: OMEGA Engineering, Inc.
Description: Models DRA-TCI-2 and DRA-RTI-2 are linearized temperature transmitters that produce a 4-20 mA process signal that is directly proportional to temperature. These transmitters have exceptionally high input to output common mode rejection (CMR), a high degree of filtering
- Sensed Temperature: 32 to 3,092 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, R, S, T
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor head is ideal
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Acromag, Inc.
Description: applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Acromag, Inc.
Description: applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: West Control Solutions
Description: The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals,
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: 32 to 140 F
- Reference Resistance: 100 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Vaisala
Description: For Green Building Projects The wall-mounted Vaisala GMW90 Series CARBOCAP® Carbon Dioxide, Temperature and Humidity Transmitters are especially suited for green building projects and demand controlled ventilation. The devices measure carbon dioxide and temperature and
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: Transcat, Inc.
Description: Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input KB -FM and CSA IS, Explosion-proof, and Non-incendive combo (includes standard IS and FISCO for FF units) B4 -Universal mounting bracket for 2-inch
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Accuracy: 2 to 5 %
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGAs new wireless temperature transmitter features a standalone, compact, battery powered wireless RTD transmitter that sends readings back to a host receiver up to 120 m (400') away. Each unit can be programmed in the field to interface directly with any 3-wire Pt100
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Local Interface: Computer Interface
-
Supplier: Transcat, Inc.
Description: Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and nonincendive approval B4 - Universal mounting bracket for 2-inch pipe and panel mounting - SST
-
Supplier: Azbil Corporation
Description: operation, contributing to better productivity and easier maintenance. A high-precision pressure-based liquid level transmitter that is installed by simply immersing it. Field mounted indicating controllers measure and adjust basic process variables for temperature,
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible
-
Supplier: Laurel Electronics LLC
Description: transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for RTD temperature offers the same high
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Inputs: RTD
-
Supplier: E+E Elektronik
Description: The EE35 dew point and temperature transmitter is ideal for accurate measurement of low dew point teperature in demanding applications such as drying processes or compressed air monitoring. Integrated Auto-Calibration: Best reliability and long term stability are ensured by the
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: E+E Elektronik
Description: EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180°C (356°F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates additional parameters such as dew point, absolute
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Dew Point Range: -40 to 356 F
- Operating Temperature: -40 to 140 F
-
Supplier: Keller America, Inc.
Description: Series 22 DT was developed and homologated specially for use in so-called "bivalent" vehicles fitted with engines for combined natural gas/gasoline operation. The unconventional design with a small mass swept by the flow results in a fast response with temperature changes, the
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 4 ±% FS
- Operating Temperature: -40 to 284 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Radwell International
Description: TEMPERATURE TRANSMITTER, FIELD MOUNT HOUSING, DUAL-COMPARTMENT HOUSING, STAINLESS STEEL, 1/214 NPT, FOUNDATION FIELDBUS DIGITAL SIGNAL, SINGLE-SENSOR INPUT, UNIVERSAL MOUNTING BRACKET FOR 2-INCH PIPE AND PANEL MOUNTING, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Minco
Description: Enclosures are sealed from harsh environments to enhance product reliability and longevity Variety of mounting options allows for flexible and easy installation Compatible with 4 to 20 mA temperature transmitters for easy sensor interchangeability IP66 NEMA 4X/7 rated (only for TI196)
- Sensed Temperature Range: 32 to 392 F
- Celsius Display Range: 0 to 200 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Thermocouple Temperature Transmitters - Process Instrumentation, Temperature Measurement, SITRANS TFSupplier: Siemens Process Instrumentation
Description: SITRANS TF is an IP67 field transmitter for heavy industrial use. It transforms resistance thermometers, thermocouples, Ohm and mV signals into a load independent DC current corresponding to sensor characteristic or a digital signal according Fieldbus standard Profibus PA or Foundation
- Output: Analog Current (e.g., 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
2880-OWI Probe Mounted Oil Water Interface Transmitter The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
Mount and Din Rail transmitters and will customize a transmitter to meet your specific application requirements and configurations. Visit our website to see Conax Technologies full temperature transmitter options. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
transmitters’ zero reference signals may drift over time due to temperature, pressure, or changes in ambient conditions. To avoid this type of error, it’s important to choose a pressure transmitter with good long-term stability. Otherwise, the transmitter will need to be calibrated more (read more)
Browse Level Transmitters Datasheets for Fuji Electric Corp. of America -
Sample Specifications 2880-OWI Probe Mounted Transmitter The 2880-OWI Probe Mounted Transmitter provides reliable (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
·Operating Temperature: -40°C to 85°C Product Advantages Summary The 5o04360 Surface Mount Isolator provides an ideal protection solution for modern communication systems with its outstanding isolation performance, low insertion loss, and compact surface mount (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
ABB Temperature Transmitter - Temperature Measurement Products (Measurement Products USA)
The field mounted temperature transmitter can also be used in difficult industrial environments without the requirement for special protective measures and can be mounted in the close proximity to the sensor.
-
ABB Temperature Measurement Products - Measurement Products USA
Field Mounted Temperature Transmitters .
-
http://search.abb.com/library/download.aspx?documentid=9akk104295d5105&languagecode=en&documentpartid=&action=launch
ABB’s TF202 field mounted temperature transmitter has a robust design for hazardous areas .
-
ABB Product index A-Z - Measurement Products USA
• Field Mounted Temperature Transmitters .
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/d8b1773c6df6b034c125717c006e3416/$File/ABB%20SRIA%201_06_72dpi.pdf
Field mounted temperature transmitter TTF300 .
-
Temperature Transmitters Report - 2013
Both head- and field - mounted temperature transmitters accounted for a similar proportion of the market, 44.8% and 43.9% respectively in 2012.
-
AWWA M2 - Instrumentation and Control
Flow Element Field - Mounted Temperature Transmitter .
-
AWWA M2 - Automation and Instrumentation
FIELD-MOUNTED FLOW ELEMENT FIELD - MOUNTED TEMPERATURE TRANSMITTER .
-
CR4 - Thread: what is the basic about Fisher FirstVue and how is it used in calculating flow
Some of these will be physical instruments, like a field - mounted temperature transmitter for example, or they may be "virtual" instruments, like a high temperature alarm that is derived from the temperature signal and some sort of comparison arrangement within a control …
Indicates content that may require registration and/or purchase.