Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Santa Barbara Instrument Group
Description: The CFW10 allows you to carry a large array of filters in one filter wheel without having to change carousels. LRGB+Clear filters for color imaging can be installed along with several narrow band filters such as H-alpha, O[III] and S[II], or a complete color plus
- Number of Positions: 10
- Features: Integral Color Filters
- Number of Wheels: Single
-
Supplier: Artifex Engineering
Description: High reproducible positioning mechanism, and independent double wheels make multiple combinations of filters or optics and up to 6 filters per wheel. * Threaded ring locks filters or optics evenly in place. * Used with 1 inch (25.4mm) diameter filters or
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Shape: Circular
- Mount Type: Filter Holder
-
Supplier: Newport MKS
Description: The FWM Filter Mount does not include a FW1X6 Filter Wheel.
-
-
Supplier: Edmund Optics Inc.
Description: Six Position Filter Wheel Pre-Loaded with 1" Filters Neutral Density, Shortpass, Longpass, Dichroic and Bandpass Packages Available C-Mount Compatible Packages include our six position filter wheel assembly pre-loaded with some of our most popular filters
- Filter Size: 1" (25 mm)
- Number of Positions: 6
- Features: Integral ND Filters
- Number of Wheels: Single
-
Supplier: Santa Barbara Instrument Group
Description: The CFW-9 makes it possible to automatically take color images with LRGB filters. Add an H-alpha filter for emission nebula, or perform photometric measurements with UBVRI filters. Add an extra carousel and do both by switching entire filter sets. The CFW-9 is available
- Features: Integral Color Filters
-
Supplier: Edmund Optics Inc.
Description: Six Position Filter Wheel Pre-Loaded with 1" Filters Neutral Density, Shortpass, Longpass, Dichroic and Bandpass Packages Available C-Mount Compatible Packages include our six position filter wheel assembly pre-loaded with some of our most popular filters
- Filter Size: 1" (25 mm)
- Number of Positions: 6
- Features: Integral ND Filters
- Number of Wheels: Single
-
Supplier: Edmund Optics Inc.
Description: Six Position Filter Wheel Pre-Loaded with 1" Filters Neutral Density, Shortpass, Longpass, Dichroic and Bandpass Packages Available C-Mount Compatible Packages include our six position filter wheel assembly pre-loaded with some of our most popular filters
- Filter Size: 1" (25 mm)
- Number of Positions: 6
- Features: Integral ND Filters
- Number of Wheels: Single
-
Supplier: Edmund Optics Inc.
Description: Six Position Filter Wheel Pre-Loaded with 1" Filters Neutral Density, Shortpass, Longpass, Dichroic and Bandpass Packages Available C-Mount Compatible Packages include our six position filter wheel assembly pre-loaded with some of our most popular filters
- Filter Size: 1" (25 mm)
- Number of Positions: 6
- Features: Integral ND Filters
- Number of Wheels: Single
-
Supplier: Andover Corporation
Description: 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover
-
Supplier: Andover Corporation
Description: 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover
-
Supplier: Andover Corporation
Description: 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover
-
Supplier: Andover Corporation
Description: 12.5mm filters. Wheels are field-swappable. Download Andover Filter Wheel Manual Download LabVIEW Driver for Andover Filter Wheel version 2011 Download LabVIEW Driver for Andover Filter Wheel version 2012 Download LabVIEW Driver for Andover
-
Supplier: Apogee Imaging Systems
Description: for 50mm / 2" square filters, respectively. The filter wheel are controlled via USB 2.0. The filter wheel easily adapts to the Ascent bodies. Apogee was the first to provide a precision locking mechanism on all of our filter wheels, insuring accurate
- Number of Positions: 10
- Filter Size: 2"
- Number of Wheels: Dual, Single
- Indexing Control: Motorized via Controller
-
Supplier: Apogee Imaging Systems
Description: for 50mm / 2" square filters, respectively. The filter wheel are controlled via USB 2.0. The filter wheel easily adapts to the Ascent bodies. Apogee was the first to provide a precision locking mechanism on all of our filter wheels, insuring accurate
- Filter Size: 1?" (32 mm)
- Features: >12
- Number of Wheels: Dual, Single
- Indexing Control: Motorized via Controller
-
Supplier: Apogee Imaging Systems
Description: The CFW25-6R and CFW31-8R filter wheels provide fast, compact filtering solutions for the Ascent series of imaging systems. The wheels plug directly into the front of the Ascent camera, using the integrated Ascent Peripheral Interface for power and control. A 2-inch slip fit
- Filter Size: 1?" (32 mm)
- Number of Positions: 8
- Indexing Control: Motorized via Controller
- Number of Wheels: Single
-
Supplier: Newport MKS
Description: The 5253NF Single Filter Wheel uses threaded Delrin® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The single six position filter wheel is mechanically indexed for precise positioning
- Filter Shape: Circular
- Filter Type: Neutral Density Filters
- Features: Other
-
Supplier: Newport MKS
Description: The 5254NF Dual Filter Wheel uses threaded Delrin® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The dual six position filter wheels are mechanically indexed for precise positioning when
- Filter Shape: Circular
- Filter Type: Neutral Density Filters
- Features: Other
-
Supplier: Newport MKS
Description: The USFW-100 is a flange mounted filter wheel which holds up to six 1-inch [25.4 mm] diameter filters, sold separately. It may be used as a stand-alone model or it can be integrated with any motorized Oriel® monochromator or spectrograph. Select a filter position using
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x
- Clear Aperture: 23.500000000000004 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x
- Clear Aperture: 23.500000000000004 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: powershift transmission, cab, separated cooling system, integrated braking system, free wheel stator torque converter, frames - all contribute to the proven reliability of the 980H. ACERT™ Technology ACERT Technology has been proving itself in on-highway trucks since March 2003, and more
- Operating Weight: 67,294 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maximum production in the toughest condition. Since 1963, the Cat® 988 Wheel Loader has helped more customers than any other manufacturer's model in this wheel loader size class. Today, we continue that legacy with the 988H update. We know times are tough...the economy is
- Horsepower: 555 HP
- Operating Weight: 110,549 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: efficiency. Advanced Diesel Engine Management ADEM™ system controls fuel injector solenoids to start and stop fuel injection for superior performance, greater reliability, cold start protection, automatic altitude compensation and air filter restriction indication. Separate Circuit
- Horsepower: 1,577 HP
- Operating Weight: 430,858 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 824H Wheel Dozer was conceived and designed to surpass any competitor with exciting innovations that exceed customer expectations for performance, reliability and operator comfort. Power Train Delivers top performance and durability in tough applications. Cat® C15 Engine with ACERT™
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: Wayne Products Inc.
Description: 115/1/60, 6rpm, 0.65 amp draw, permanent magnet motor with pvc motor cover and 6 ft., 3 prong USA cordset, UL/CSA marked, rated for intermittent or continuous duty. Frame is powder-coated steel with stainless steel extension for 18" dia. wheels. Wheels are a 1/4" (max. 120 F.) or 1/2"
- Removal Rate: 1.5 GPH
- Function: Oil Filtering / Removal
- Technology: Wheel
-
Supplier: Glebar Company Inc.
Description: automated CNC version, check out the DM-9CNC. KEY FEATURES Simple & Compact Dust Collection SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work Wheel Length 10-1/8" (257mm) Work Wheel Spindle Power: 1HP (0.75kW) Work Wheel RPM: 2400
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Description: shaft to avoid planetary gear backlash. This eliminates the rocking effect associated with working free on wheels. A new travel motor and transmission control in the driveline provide comfortable travel thanks to increased smoothness and improved hydraulic retarding and gear shifting. The
- Horsepower: 170 HP
- Operating Weight: 45,761 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Supplier: Rosedale Products, Inc.
Description: Rugged and versatile, two wheel hand truck system
- Maximum Pressure: 125 psi
- Maximum Liquid Flow: 38 GPM
- Type: Bag
- Filtration Product: Coolants, Hydraulic Fluid, Water
-
Supplier: Radwell International
Description: FUEL FILTER, SPIN ON, VALVE WHEEL TOP, 4-1/4INCH LENGTH, 3INCH OD. FREE 2 YEAR RADWELL WARRANTY
- Application / Industry: Engine / Transmission
-
Description: filter, air cleaner, fuel filter, radiators and other engine components. The arm grease points are centralized for easy maintenance.
- Horsepower: 134 HP
- Operating Weight: 30,313 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: Rolair Systems
Description: Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Dual Voltage Switch, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation
- Flow Capacity: 10.1 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Description: brake system works directly on the hub instead of the drive shaft to avoid planetary gear backlash. This eliminates the rocking effect associated with working free on wheels. A new travel motor and transmission control in the driveline provide comfortable travel thanks to increased smoothness
- Horsepower: 163 HP
- Operating Weight: 39,176 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Supplier: SAE International
Description: As a new form of electric vehicle, Four-wheel-independent electric vehicle with X-By-Wire (XBW) inherits all the advantages of in-wheel motor drive electric vehicles. The vehicle steering system is liberated from traditional mechanical steering mechanism and forms an advanced vehicle
Find Suppliers by Category Top
Featured Products Top
-
Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's trestle-design GKHB 5.5kW backward curved fan module combines an electronically commutated (EC) motor with the high-efficiency, award-winning Rosenberg B-Wheel impeller for even greater (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
captures a complete device in a single image for fast and precise measurement of all regions of interest—down to areas as small as a display subpixel. The built-in tristimulus color filter wheel of the ProMetric I provides a system response innately close to CIE color-matching functions. This (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Rosenberg has introduced a new configuration of its innovative high-efficiency “B-Wheel” backward curved impeller fan that features a smaller motor mounting plate and thinner support legs for low-rise units in restrictive (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-free connection Large adjustment wheel enables convenient adjustment Optimized air inlets Can be used at altitudes of up to 5000 meters Thermostat switch (NO) (read more)
Browse Thermostats Datasheets for STEGO -
mechanical wear unlike measuring wheels or other mechanical processes. The LP1 is also able to take over a trigger function and provide a start pulse, for example, as an output for marking devices as soon as the defined increment value has been reached. LP1 Accu-LaserPro Features (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
ductwork, filters, and system resistance. Understanding blade designs, from high-efficiency airfoil wheels to rugged radial configurations, helps to make the best selection for your application. Learn how centrifugal fans work, explore different wheel types, and discover how to choose the right design (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
interchangeable lenses from wide angle to microscopic with the freely configurable and motorised adjustable filter aperture wheel makes the ImageIR® 12300 the ideal tool for a wide range of measurement tasks in industry, research and development. Due to a frame rate of up to 140 Hz, both, dynamic (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
, potential applications can be wind power shaft, medical equipment parts, filter parts, half-axis, valve, cement machinery (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Smart Computing Article - fill to Fireworks
Film recorders produce high-resolution slides and prints. A film recorder re-creates images with the use of a built-in CRT. Next, the light passes through a color filter wheel. A lens focuses the images and directs the light on to 35mm camera negative film or slide film. A film recorder, sometimes
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/54464/554689926-MIT.pdf?sequence=2
The resulting product is WAOcam, which consists of three modules: 1) vacuum dewar (houses a CCD detector), 2) shutter (controls when light hits the camera detector), and 3) filter wheel (modifies the light before hitting the detector).
-
Field Camera Unit for WSO-UV: Phase A Study Report
Filters Wheels .................................................................................................................169 3.6 .
-
The Solar Dynamics Observatory
The other telescopes rely on filters in filter wheels to select between channels.
-
The Dawn Mission to Minor Planets 4 Vesta and 1 Ceres
The camera covers the wavelength range from 400 to 1000 nm and has a filter wheel with seven color bands and .
-
Deep Impact Mission: Looking Beneath the Surface of a Cometary Nucleus
The camera on the impactor has no filter wheel , taking only white-light images, which are both used on board for autonavigation and transmitted to the flyby spacecraft for retransmission to Earth (see companion paper by Hampton et al., 2005 for details).
-
Cassini Imaging Science: Instrument Characteristics And Anticipated Scientific Investigations At Saturn
Two orthogonally oriented near-IR (700–1100 nm) polarizers are mounted in the WAC filter wheel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32749/56742892-MIT.pdf?sequence=2
The filter-wheel housing holds the two filter wheels (which .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40440/191701640-MIT.pdf?sequence=2
Both ofthese features, coupled with the cheaper cost ofproduction, makes a filter wheel based system idea for this light filtering task.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45764/318362567-MIT.pdf?sequence=2
A filter wheel that divides the spectrum ofvisible and infrared light into separate wavebands for performing spectral analysis also needs to be integrated into the system to optimize the operation ofthe system by one user.
-
90M026E.pdf (SortostatVIs.rar)
7.1 ROTATE FILTER WHEEL : .
Indicates content that may require registration and/or purchase.