Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: JHB series infrared methane alarm detector is in compliance with mining products certification, it is mainly applied in coal mine, natural gas, CBM (Coal bed methane), rubbish filling, sewage treatment, anaerobic fermentation and other fields for CH4 gas leakage detection. Infrared gas
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Application: Confined Space Monitoring
-
Supplier: GENERON
Description: gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution. Alternatives for treating the coal bed methane
- Maximum Temperature: 6.94 to 347,000 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: Thermon, Inc
Description: The Thermon EnviroDyne™ MDU is a safe, highly efficient, and easy to install methane abatement solution for use in the reduction of fugitive gas emissions. The reduction of methane emissions is crucial and has become a global concern. Methane is the main component of natural gas
- Maximum Temperature: 0.666666666666667 SCFM
- Features: Other
- Type: Wire Mesh / Screen
-
-
Supplier: Vaisala
Description: For Smart Control of Biogas Quality Get more value out of waste by improved decision-making, and by reducing your operating costs. Vaisala CARBOCAP® MGP261 Multigas Probe for Methane, Carbon Dioxide and Humidity helps in improving your process and in protecting the Combined Heat and Power
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 470 Series CH4 analyzers utilize a simple and reliable microprocessor-based non-dispersive infrared detector specific to CH4. The detector pulses an infrared beam of light through the sample tube, without the need for a mechanical chopper. In operation, the internal sample pump draws the
- Response Time: 15 seconds
- Operating Temperature: 40 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: MSA Safety
Description: Highlights The TriGas X5000 Monitoring System typically monitors for oxygen, hydrogen sulfide and combustible gases (methane or petroleum vapors) and is specifically designed for optimum performance within high-moisture environments. This sampling system can also be supplied with the
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: GENERON
Description: conditioned to meet requirements for specific engine or turbine manufacturers. The gas quality requirements specified as the MN (methane number), CAT MN, WI (Wobbe Index), WKI (Waukesha Knock Index), heating value (Btu/scf), or total inerts (CO2 + N2) requirement can be easily met. n a
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: Siemens Process Instrumentation
Description: concentrations Corrosion-resistant materials in the gas channel (optional): Measurement possible in highly corrosive measuring gases Cleanable analysis cuvettes: Cost savings thanks to further use in case of contamination Electronics and physics: Gas-tight separation, purging is possible,
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Description: The Andros 6511 offers unparalleled accuracy and performance. Now taking advantage of the latest technology, Andros brings you a product with superior performance and reliability. The Non-Dispersive InfraRed (NDIR) sensor can measure the greenhouse gases CO2 and Methane via RS-232
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Analytical Products
Description: guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 0.5 % (detection limit 50 ppm) up to 0 to 100 % or even 99,5 to 100 % in a single device. Benefits Corrosion-resistant materials in gas path (option): Measurement possible in highly corrosive sample
- Operating Temperature: 41 to 113 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2)
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: ABB Measurement & Analytics
Description: than dust filtering required. Maintain sample integrity with no need for sample dilution. [NOTE: Can be interfaced with existing dry sample systems.] High-end analytical performance that complies with emission monitoring regulations. Pre-defined analysis for combustion monitoring processes
- Operating Temperature: 41 to 104 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrocarbons, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Water Vapor
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: DOD Technologies Inc.
Description: The GX-6000 6 Gas, Sample Draw Gas Monitor With PID, IR & Super Toxic Sensor! The GX-6000 is a game changer. This powerful hand-held instrument is capable of simultaneously monitoring up to 6 gases. In addition to the standard 4 confined space gases which include combustibles, O2, CO,
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Gas Types: Combustible Gas
- Display: Digital
-
Supplier: BlueSens Gas Sensor GmbH
Description: methane sensors directly in the fermentation container means, none of the measurement data is lost and errors caused by gas leakage or other malfunctions are minimized. The combination of the methane sensors and the precision volumenometers results in a parallel gas metric flow
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: InspectorTools
Description: operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
-
Supplier: GENERON
Description: Hydrogen Sulfide, H2S, a highly corrosive gas, commonly found in natural gas, can cause corrosion in gas engines or turbines (if used as fuel) and gas transmission lines. H2S has to be removed before the gas can be used as fuel or sent to the gas pipeline. H2S, can be easily removed from
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: CSA Group
Description: All equipment calibrated on specific gases or vapours can not be expected to correctly indicate on other gases or vapours. For the purposes of this standard, the terms "lower flammable limit (LFL)" and "lower explosive limit (LEL)" are deemed to be synonymous, and likewise the terms
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: A critical issue with biomass and coal gasification processes is the presence of tar and dust in the process gas. These are usually removed by the client but it can occur that some remaining quantities need to be eliminated at the level of the gas analysis system. For these applications, Syngas
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Air Products PRISM Membranes
Description: methane is purified and dry, ready for use in most biomethane applications. The N1 biogas separator , when compared to the P3 biogas separator, requires less membrane count but slightly more methane will be lost. Features/benefits Durability included The PB6050-N1 separator is
- Maximum Pressure: 261.06786 psi
- Application / Industry: Aerospace / Defense
- Type: Gas Dryer, In-line
- Features: Other
-
Supplier: Haskel International LLC
Description: Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air
- Inlet / Suction Pressure: 125 psi
- Discharge / Operating Pressure: 320 to 600 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: ENMET Corporation
Description: P/N 10014-003, EX-5120 Infrared Hydrocarbon Sensor/Transmitter The EX-5120 incorporates a sensor that operates on the NDIR principle to monitor the concentration of hydrocarbon gas. It can be calibrated for a specific gas, such as methane, but it also responds to some other hydrocarbon
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: SAE International
Description: targets [ 3 , 4 ]. In this work, a novel aftertreatment architecture and controls to improve Nitrogen Oxides (NO x ) and Hydrocarbon (HC) or Non Methane Organic gases (NMOG) conversion efficiencies at low temperatures is proposed. This includes a passive NO x & HC adsorber, termed the
Find Suppliers by Category Top
Featured Products Top
-
The Precision NDIR Gas Filters include: Hydrocarbon Gas Filter CO2 Gas Filter CO2 Gas High Concentration Filter CO Gas Filter Reference Filter These (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
This versatile instrument includes: * Gas sampling tube * (4) alkaline AA batteries * Shoulder strap * Filter element * Instruction manual/inspection certificate A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
maintenance and ease of operation. Gas sensor technologies that can be used include: NDIR & NDUV Electrochemical Photoacoustic Paramagnetic Zirconia Photoionization Radiation Detection Gas Filter (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
sensors are the preferred solution for cost-effective, highly selective gas sensing. They use an optical filter instead of a dispersive element to process infrared radiation, allowing for greater compactness of design without compromising the integrity of the detector output. In this (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5?3KW, leakage protection Purge (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Furthermore AERZEN offers selection and combination of the compressors, the drying process, the necessary filters, the pipings and the superordinated control. After handing over to current operation AERZEN’S after-sales service is available for you. Consequently your compressed (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
a heated NEMA 4X enclosure and includes an ULTIMA® X5000 gas monitor, pump, filter, calibration port and 3-way valve. Maintenance and calibration are simple procedures. If an obstruction occurs in the sample line, the unit provides (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Understand how digital detectors can simplify gas analysis and accelerate device development. Optimized System Design: Discover the importance of selecting the right infrared filters, light sources, and detectors for your specific gas measurement (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Detection of Volatile Organic Compounds (VOC's) with a Spectrally Filtered Cooled Mid-Wave Infrared Camera
The world's petrochemical industry is constantly seeking methods for the detection of Volatile Organic Compounds (VOC's) such as benzene, propane and methane. Leaks of such materials all too often lead to catastrophic equipment damage and loss of life. EPA regulations require reduction
More Information Top
-
Isolation and characterization of some new oxalate-decomposing bacteria
Approximately 100 ml of filtered methane gas was injected. a The method of Startier, Palleroni and Doudoroff (1966) was used.
-
Long coherence time of spin qubits in $^{12}$C enriched polycrystalline
CVD diamond
containing 3 ppm nitrogen was purified by the methane gas filter that reduces the residual impurity level be- ing less than 10 ppb.
-
Ion beam systems for surface analysis
For example, to detect carbon Ka x rays in the presence of oxygen one might use a methane gas filter .
-
Collecting Large Sample Volumes While Drilling With Minimal Contamination
Fig.1 shows the simulated clean-up trend from OBM mud- filtrate to methane gas .
-
Bending the Rings
By comparing this image to similar ones taken using filters where methane gas does absorb, scientists can estimate the vertical profile of haze and the abundance of methane in Saturn's high atmosphere.
-
Addition of polydimethylsiloxane in FOS technology for sustainable sensing
Mode- filtered light methane gas sensor based on cryptophane A. Analytica Chimica Acta 633 (2009) 238–243.
-
L-band multiwavelength erbium-doped fiber ring laser for sensing applications
…and carbon dioxide is extremely important both for pollution monitoring and for safety reasons in the oil and gas industries, in water treatment plants, in landfill sites and in commercial or domestic environments, where methane gas may filter up through the ground…
-
Frontiers of Multifunctional Integrated Nanosystems
Table 1: Zeolites as filter material for methane gas sensors .
-
Laser microprojection for micromechanical device fabrication
Dielectrophoretic optical filter for a methane gas sensor made by laser machining window structure bioparticle manipulator made by made by mask and workpiece .
-
Small‐scale waves on Jupiter: A reanalysis of New Horizons, Voyager, and Galileo data
Proper radiative transfer retrievals to determine feature altitudes require simultaneous emission angle and filter coverage ( methane gas absorption and continuum bands) that is not available in these data sets.
Indicates content that may require registration and/or purchase.