-
Supplier: Watts
Description: in the fire protection system by relieving excess pressure. Model 920GF: Globe Pattern Single Chamber Relief Valve Model 920AF: Angle Pattern Single Chamber Relief Valve
- Valve Size: 1.5 to 8 inch
- Features: Pressure Relief Valves
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service. 1.2 Requirements for the installation and use
-
Supplier: Watts
Description: The WATTS ACV 116FM (Globe) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the WATTS ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains a
- Features: Globe Valves, Pressure Relief Valves
-
-
Supplier: Ames Fire & Waterworks
Description: The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life. Also Available: Model 920G-UL:
- Valve Size: 3 to 8 inch
- Controlled Pressure Range: 100 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
- Primary Material: Ductile Iron
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service. 1.2 Requirements for the installation and use
-
Supplier: Accuris
Description: Fire protection \x97 Automatic sprinkler systems \x97 Part 16: Requirements and test methods for fire pump relief valves
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins P4000A Pressure Relief Valve prevents pressure buildup in a fire protection system or other closed type system whenever the line pressure exceeds the setting of the spring caused by pumps, elevated piping and thermal expansion. To view all options, see
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Watson McDaniel Company
Description: The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large
- Valve Size: 3 inch
- Controlled Pressure Range: 5 to 35 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Zurn Industries LLC
Description: Water pressure regulator valve P4000A from Zurn Wilkins prevents pressure build-up whenever the line pressure exceeds the setting of the spring caused by pumps in a fire protection system or other closed type system. This water pressure relief valve P4000A has a
- Media: Water
-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: jbj Techniques Limited
Description: depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high specifications
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Diaphragm Valves, Foot Valves, Manual / Hand, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Zurn Industries LLC
Description: The ZW205FP Pressure Relief Valve relieves high system pressure in Fire Suppression Systems. Its pilot assembly reacts quickly to increases in upstream pressure, preventing damage to system piping, valves, and sprinklers while maintaining positive pressure on fire
- Media: Water
-
Supplier: Ames Fire & Waterworks
Description: expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differential relief valve, shutoff valves, torsion spring checks and relief valve, and bronze, nickel-plated test cocks. Series C500,
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 140 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Ames Fire & Waterworks
Description: annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differential relief valve, shutoff valves, torsion spring checks and relief valve, and bronze, nickel-plated test cocks.
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Watts
Description: expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differential relief valve, shutoff valves, torsion spring checks and relief valve, and bronze, nickel-plated test cocks. Series C500,
-
Supplier: Watts
Description: annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differential relief valve, shutoff valves, torsion spring checks and relief valve, and bronze, nickel-plated test cocks.
-
Supplier: Mi-T-M Corporation
Description: ceramic plungers · Stainless-steel and brass unloader valve · Forged brass manifold · Thermal relief valve · External bypass system allows more water into the system to protect from heat build-up Engine: Performance-proven Honda OHV engine with low-oil protection and recoil
- Water Jet Pressure: 2,500 to 3,500 psi
- Water Flow: 162 to 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Zurn Industries LLC
Description: approval authorities, reducing the need for a booster pump Available in sizes 4"-10" OS&Y Gate Valves (Standard) Butterfly Valves (Optional) Metered by-pass to detect leaks and other water use and can be situated on either side of product for ease of installation
- Media: Water
-
Supplier: Mi-T-M Corporation
Description: unloader valve · Forged brass manifold · Thermal relief valve · High pressure detergent injection (available as option) Motor: Totally enclosed fan-cooled electric motor with manual thermal overload protection · 35-foot power cord with in-line GFCI which meets required CSA
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Standards and Technical Documents - NFPA 57: Liquefied Natural Gas (LNG) Vehicular Fuel Systems Code
Description: Get the latest on vital LNG requirements! Keep engines fueled for fire safe travel with NFPA 57. This Standard provides requirements for: LNG vehicle fuel systems--selection and installation of pressure relief devices, gauges, regulators, valves, pumps and compressors,
-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with ceramic plungers
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure;
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Mile-X Equipment, Inc.
Description: with 12 volt oil fired burner Thermal relief valve on pump Group 24 battery not included on E/S models Made In The USA Specifications: Model: 2030QB PSI/bar: 2000/138 GPM/Ipm: 3/11.4 HP: 6.5 Engine: Briggs Intek Stratton Fuel Tank Capacity: 3.9 Quart Burner Fuel Capacity: 5
-
Supplier: Peerless Boilers
Description: relief valve, pre- and post-purge burner controls and ETL design certification make the Series WV-DV boiler a safe and dependable choice.
- Heat Output (Capacity): 91,999.99999999999 BTU/hr
- Technology: Cast Iron
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
Supplier: Mile-X Equipment, Inc.
Description: fired burner uses diesel fuel or kerosene Look for optional accessories like the swivel hose reel that mounts to the frame All hot water machines must be properly vented if operated indoors Thermal relief valve on pump Made In The USA Specifications: Model: 1450SHDE PSI/bar:
-
Supplier: Pressure Washers Direct
Description: Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 4000psi suits
- Water Jet Pressure: 4,000 psi
- Power: 16 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Polyethylene burner fuel tank
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity Float tank
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls No. 1 or
-
Supplier: Higher Power Supplies, Inc.
Description: 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: CSA Group
Description: external pressure relief valve is installed at an oil pump discharge and downstream of a check valve: – the ullage space of the main tank to which the pressure-relief valve is piped is at least the volume of piping between the check valve and the
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System Crankcase
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System Crankcase
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
Product Overview This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
• Off-line filtration systems (filtration trolley) and complete stand alone systems, also for machine tools). • Relief valves: Flow rate from 50 to 1,200 litres per minute and pressure up to (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
: • Evaporator Control Groups o Relief Regulation o Suction Regulation o Pumped Liquid Feed o Hot Gas Defrost • High Pressure Liquid Solenoid (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
St. » Special versions available for lower viscosities, just ask! Optional relief valve available, giving you more control over your system’s pressure management. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
avoid fast wear of the sliding contact parts, FTP pumps can be supplied, depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
are designed to maintain safe operating conditions while providing an additional layer of fire protection. The valves automatically relieve excess pressure and prevent harmful vacuum formation, helping protect tank integrity and extend equipment service life. Integrated flame arrestors help (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd