Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - Up to 2.4 Cv Working pressure up to 174 psi / 12 bar Used to close safety valve actuators to isolate potential fuel sources from fire Designed specifically for high flow system vent Bulb offers clear
- Flow (Cv): 2.4
- Pressure Rating: 174 psi
- Media: Air, Water
- Actuation: Pneumatic
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: BI-TORQ® Valve Automation
Description: sizes depending on valve torque, media and line pressure Provides automatic closure in the event of fire Valve can be operate d manually eve n while armed d Soldered d fusible links available 165°F thru 360°F API 607 fire safe valve available with ansi 150#
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 43
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 30
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 0.25 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8.4
-
Supplier: Rotork plc
Description: Schischek InMax quarter-turn actuators for use in safe areas. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball valves, throttle valves and other
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Operation: On / Off (isolating)
-
Supplier: Velan, Inc.
Description: smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the
- Valve Size: 6 to 48 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve For Fire Safe Applications & Double Acting Pneumatic Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve For Fire Safe Applications & Spring Return Pneumatic Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, ANSI 300 Stainless Steel Wafer-style Flanged Ball Valve For Fire Safe Applications & Spring Return Pneumatic Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 300 Carbon Steel Wafer-style Flanged Ball Valve For Fire Safe Applications & Double Acting Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: ThermOmegaTech®
Description: and freeze damage is imminent, the thermal actuator modulates the valve open. When the makeup water temperature returns to the safe range, the valve then modulates closed, minimizing water loss. Due to the sensing element, the thermal actuator, always being wetted
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Velan, Inc.
Description: easy in-line seat inspection or replacement within minutes • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent
- Valve Size: 6 to 42 inch
- Features: ASME, Butt Weld, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Rotork plc
Description: anti-galling tip (selected models) Custom manifold solutions available Fire safe option available - Fire tested in accordance with AP1 607, API 6FA and ISO 10497 Further product configurations available Up to 1"" actuated solutions available
- Pressure Rating: 10,000 psi
- Flow (Cv): 19
- Valve Type: Ball Valves
-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Velan, Inc.
Description: B16.10 long pattern. • Gear actuator standard on NPS 8 - 24 (DN 200 - 600) SB-150/300 and NPS 6 - 12 (DN 150 - 300) SB-600 valves. • Memoryseal seats compensate automatically for wear and fluctuations of pressure and temperature. • Long cycle life. • Low torques. • Blowout-proof stem.
- Valve Size: 0.375 to 3 inch
- Features: ASME, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: World-Valve B.V.
Description: butterfly valves are suited for service of liquids and gasses in oil and gas processing, offshore, power, marine, steel, chemical and petro chemical industry. Standardized actuation flange Double offset shaft position Pre-loaded double shaft packing Twin disc Floating disc seat Polygon stem
- Valve Size: 1.968505 to 35.43309 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -20.2 to 1,004 F
- Features: API, Bolt Flange, Fire Service, Severe Service Rated
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: KSB AG
Description: Design 2-piece body, full bore, floating ball concept, flanged (RF), plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator. Design as per ASME B 16.34. Applications General industry, power stations, chemical and petrochemical
- Valve Size: 0.3149608 to 11.81103 inch
- Pressure Rating: 913.73751 psi
- Number of Ports: 2
- Media Temperature: 32 to 392 F
-
Supplier: UL Standards & Engagement
Description: requirements in this standard. 1.7 In addition to the requirements in this standard, valves intended for fire protection service are required to comply with the Outline of Investigation for Electrically Operated Valves for Fire Protection Service, SU 429A.
-
Supplier: Erdmann Corporation
Description: shutoff. Low emission stem seal. Blowout-proof stem. Two-piece flanged gland. Live-loaded as standard. All valves with graphite packing and backup seal are inherently fire safe. Can be used for manual throttling applications. (For automation contact Velan Engineering.) Manual
- Valve Type: Ball Valves
- Features: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
Rotork provides critical fire safety duties on Turkish subway Rotork has installed over 150 RC200 pneumatic actuators to perform critical safety functions on a railway line in Turkey. Actuators operating fire dampers on an extension of the Kad?köy Kartal Tav?antepe metro line to the (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
hazardous events such as fire or excessive heat. Equipped with fire-sensitive fusible links and external spring load mechanisms, these ANSI flanged valves (sizes 2"–16") automatically shut off the flow of gas, liquid, or vapor to prevent escalation during emergencies (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Fire-safe fusible link technology designed for rapid thermal response • Supports local and remote actuation for operational flexibility • Spring-assisted swing check mechanism ensuring (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
immediately enter a safe position upon loss of power. Upon restoration of power, the actuator immediately returns the valve to its normal operating position, and is ready to resume normal operation. When energized, the valve actuators move the valve to its operating position while opposing the motion of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
equipment, materials, or personnel. Oil and gas applications span a broad range of environments ranging from pipelines to processing. Automated fail-safe actuators operate in all of these applications. Fail-safe valves offer value in a variety of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Emergency Isolation for Pneumatic Actuated Control Valves
Now any pneumatic control system can be designed to automatically shutdown in a local fi re or excess heat situation. The FireChek (R) can be installed on most fail-safe standard pneumatically operated process control valve actuator, either on/off or throttling. The enhanced FireChek assembly
-
Thermal Shutoff Valves - Then and Now
vents the pneumatic actuator, allowing it to move into its fail-safe position (open or closed). At the same time, it closes the supply airline, eliminating oxygen that would feed the fire. A second entire fusible link valve assembly dedicated to the thermal shutdown is no longer required.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Guidelines for Hazard Evaluation Procedures 3rd Edition
Are critical isolation valves fire - safe , and will their actuators withstand fire exposure?
-
ISA TR84.00.04 PART 1 - Guidelines for the Implementation of ANSI/ISA-84.00.01-2004
External fires can often damage control valves or actuators , which are not designed to be fire - safe , and therefore cannot play a role in mitigating a fire after it has occurred.
-
ISA TR84.00.04 PART 1 - Guidelines for the Implementation of ANSI/ISA-84.00.01-2004
External fires can often damage control valves or actuators , which are not designed to be fire - safe , and therefore cannot play a role in mitigating a fire after it has occurred.
-
New Products
Posi-Seal International Inc., Routes 49 and U.S. 95, North Stonington, CT 06359, is offering a brochure on its line of Phoenix III Fire Safe Trunnion Valves and accompanying Nova 90 and Fire Sentry Fused Link Actuators ....
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2099.pdf
The V4062 Actuator is shipped from the factory with the low- fire setting at MAX to provide a valve gas flow of approximately 50 to 60 percent, which is adequate for safe lightoff until the final setting can be determined.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9489.pdf
… System that is Designed for Easy Retrofit • Dynamic Safety Checks including Fail Safe Potentiometer Checks, Anti Swap of Actuators & Curve Verification Algorithms … … or Stack Temperature Low Fire Hold, FGR Hold, FGR … … Control, Secondary Modulating Fuel Valve • 7 to 24 …
-
ISA CNTRL VALVES - Control Valves
The concern for valve and actuator performance during a fire has brought about many interesting valve designs. The interest for fire safe valves is highest in petroleum and chemical plants.
Indicates content that may require registration and/or purchase.