Products/Services for Firestone Air Springs

  • Air Springs-Image
    Air Springs - (57 companies)
    ...outlined in gray. Standards. JASO C613 - Air springs for trucks and buses. NAVISTAR TMS 1070 - Air springs, suspension component. Resources. Enidine - Air Spring Technologies. eHow - How Air Bag Suspensions Work. Image Credits: Firestone Industrial...
  • Air Compressors-Image
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  • Gas Springs-Image
    Gas Springs - (122 companies)
    Description. Gas springs provide controlled motion and speed for elements, such as lids and doors, that open and close. They typically rely on the fluid dampening of a gas such as nitrogen in the cylinder. Performance Specifications. Important...
  • Flat Springs-Image
    Flat Springs - (104 companies)
    Flat springs are flat strips of material that, when deflected by an external load, store and release energy. Flat springs are small, stamped metal components that function like a spring by controlling deflection within small or restricted spaces...
  •  
    Torsion Springs - (252 companies)
    Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs...
  •  
    Air Valves - (794 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  •  
    Compression Springs - (434 companies)
    Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage...
  •  
    Power Springs and Spring Motors - (22 companies)
    Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had...
  •  
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire