-
Supplier: Accuris
Description: TP-45 Flame Test Procedure for Firewall Electrical Connectors
-
Supplier: Accuris
Description: Firewall Flame Test Procedure for Electrical Connectors
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECEPTACLE, PANEL MOUNT, FIREWALL SERIES
-
-
Supplier: Accuris
Description: TP-45 Connectors, Electrical, Firewall (Flame) Test Procedure
-
Supplier: Newark, An Avnet Company
Description: MIL-DTL 5015 Firewall
-
Supplier: DigiKey
Description: MIL-DTL 5015 FIREWALL
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: RFI Plug, Firewall, S
- Connector Type: Military Connector, RF and Microwave Connector
-
Supplier: Heilind Electronics, Inc.
Description: WALL MOUNT RECPTACLE 38999 SIII Firewall
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PEI-Genesis
Description: 5015 3#16S SKT RECP FIREWALL
- Gender: Female / Jack
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 1 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972220-TVS06RS-23-21AA Category: Connectors, Interconnects>Circular Connectors - Housings Series: MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 21 Features: Coupling Nut, Firewall Usage, Self Locking Connector
- Contact Size (AWG): 16 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 600 to 1,000 volts
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Waytek, Inc.
Description: Aptiv 15544325 HES Circular Connector 31 PIN Category: Aptiv HES Connectors Manufacturer: Aptiv Deutsch PN: HDP24-24-31PE-L017 Color: Blue Sealing performance exceeds expectations with recessed 3-rib design Interchangeability with industry standard circular products Visual lock
- Contact Size (AWG): 16 AWG
- Connector Type: Automotive Connector, Circular / Cylindrical Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN RCPT HSG MALE 21POS PNL MT / 21 Position Circular Connector Receptacle Housing Panel Mount Firewall Usage Product overview: TVPS00RS-23-21AA from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail
- Contact Size (AWG): 0 to 8 AWG
- Current Rating: 70 to 250 amps
- Number of Contacts: 1 to 4 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Aero-Electric Connector, Inc.
Description: The threaded coupling, environmentally sealed MIL-DTL-5015 Series III connector with rear-removable crimp contacts was developed to replace the earlier solder type. This redesigned connector is intermateable and intermountable with the MIL-DTL-5015 Series I solder type (MS310*) as well
- Contact Size (AWG): 0 to 16 AWG
- Number of Contacts: 1 to 85 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL
- Connector Type: USB Connector
-
Supplier: Tripp Lite by Eaton
Description: rollover connection between a computer terminal and the RJ45 console port on a Cisco modem, router, firewall, switch or other serial-based device without having to buy new cabling. Provides Unrestricted Access to Adjacent PortsIn contrast to short M/F plugs that block adjacent RJ45 ports when
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: process of contacting your Cellular Service Provider with the hardware address of your Gateway and your choice of payment, then completing the configuration and testing of the link. The AvaLAN AW-NetDrop provides all of the normal functions of an Ethernet router such as firewall, DHCP
Find Suppliers by Category Top
Featured Products Top
-
diaphragms Heat-sealable tubing for wire insulation Electrical wire and cable Aerospace Seals for firewalls Stems and seals for valves Gaskets for manifolds Flexible hoses O (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.