-
Supplier: Reid Supply
Description: clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded
- Length: 0.354 inch
- Pin Type: Diamond Locating Pin
- Features: Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Medium-accuracy tapered locating pin used with the mating bushing shown here. Compensates for considerable misalignment. Can be used for quick assembly of two fixture pieces.
- Diameter / Size: 0.75 to 1 inch
- Pin Type: Cone Locator Pin
- Features: English, Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Carr Lane Manufacturing Co.
Description: Locating pin that provides precise location in one axis while allowing considerable float in the perpendicular axis. Usually used together with a Round Pin, to locate from two holes in a workpiece. Tapered tip for easy part loading. Floating pins are functionally similar
- Diameter / Size: 0.25 to 0.625 inch
- Length: 0.7 to 1.21 inch
- Features: English, Search All Locating and Fixturing Pins
- Pin Type: Floating Locating Pin
-
-
Supplier: Imao-Fixtureworks
Description: Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by firm dual contact. Locating repeatability : 0.01mm Mounting
- Diameter / Size: 0.3149608 to 0.787402 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Supplier: Tech Rim Standards, LLC
Description: APQ183 LOCATING PIN
- Diameter / Size: 0.7086618 inch
- Features: Search All Locating and Fixturing Pins
-
Supplier: Tech Rim Standards, LLC
Description: APQ257 LOCATING PIN
- Diameter / Size: 0.9842525 inch
- Features: Search All Locating and Fixturing Pins
-
Supplier: Tech Rim Standards, LLC
Description: APQ135 LOCATING PIN
- Diameter / Size: 0.5118113 inch
- Features: Search All Locating and Fixturing Pins
-
Supplier: Accuris
Description: Locating Pins for Jigs and Fixtures
-
Supplier: Tech Rim Standards, LLC
Description: APQ163 LOCATING PIN
- Diameter / Size: 0.6299216 inch
- Features: Search All Locating and Fixturing Pins
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Locating Pins locate subplates to machine rotary tables, risers to subplates, and mount Fixture-Pro® top tooling directly to a rotary table. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Tolerance: ±0.0002" (0.005mm)
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Supplier: Vlier
Description: Vlier spring locating pins are press-fit inserts designed for fixturing small parts in tight, compact spaces. Ideal for positioning and chucking flat or round parts for clamping. These precisely engineered mechanical components feature an aluminum body with an alloy steel pressure
- Body Diameter: 0.2 inch
- Pin Diameter: 0.4375 inch
- Side Force: 22.5 lbs
-
Supplier: Jergens, Inc.
Description: the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate aluminum
- Pin Diameter: 0.438 inch
- Side Force: 20 lbs
- Body Material: Aluminum
- Features: Other
-
Supplier: Jergens, Inc.
Description: Whether you’re building your own fixtures or customizing existing workholding devices, Jergens Locating Components has all you need to ensure fast, accurate locating. Features, Benefits, & Product Specifications: Material: 52100 Steel
-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Jergens, Inc.
Description: Whether you’re building your own fixtures or customizing existing workholding devices, Jergens Locating Components has all you need to ensure fast, accurate locating. Features, Benefits, & Product Specifications: Material: 52100 Steel
-
Supplier: Vlier
Description: Vlier stainless steel nose locating pins with plastic knob are the perfect solution on jobs that require positioning. Each comes with a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments
- Features: English, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: clearance with less contact to prevent binding during loading and unloading. These can be used in many different applications including clamping tables, fixture plates, v-blocks and other common shop tools. The most common types of fixture locating pins are: threaded
- Metric: M8
-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Tooling Technology
Description: the sheet in advance of the tooling by capturing conical impressions formed in the sheet. This improves part quality and reduces scrap. Standard features and benefits include: Hardened steel spring pins are housed in bronze bushing cartridges for easy installation A simple slide adjustment
- Features: Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm Clamping force : 3000N Flange diameter : 60mm
- Diameter / Size: 0.6299216 inch
- Length: 1.968505 to 2.2047256 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Supplier: Imao-Fixtureworks
Description: Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch lever operation. Safe system with high visibility of Locked/Unlocked states by the lever position. Locating repeatability
- Diameter / Size: 0.3149608 inch
- Pin Type: Clamping Pin
- Features: Metric, Other, Search All Locating and Fixturing Pins
- Material: Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Jig Pins are removable locating pins, precision ground for accurately aligning holes. Similar to an L or T Pin, but with a shoulder to keep the handle raised, and with pin diameter ground .0003" under nominal size. To convert from a T handle to an L handle, slide
- Diameter / Size: 0.1875 to 0.5 inch
- Length: 1.875 to 4 inch
- Features: English, Metric, Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: bisco industries
Description: Ground Pins
- Features: Search All Locating and Fixturing Pins
-
Supplier: Monroe Engineering
Description: Material: Knob Black Technopolymer Steel-Hardened Black Oxide Finish Stainless-303 Type Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Allows Pin to be held in the Withdrawn Position
- Diameter / Size: 0.2362206 inch
- Length: 56 inch
- Pin Type: Indexing / Pop Pin
- Features: Metric, Search All Locating and Fixturing Pins
-
Supplier: Dayton Lamina Corporation
Description: Fit Bushing Non-Heat Treated Running Fit Bushing Self Lubricating Bushings Guide Bushing Steel Guide Pins and Posts Straight Guide Pins Press Fit Guide Pins Removable Guide Pin Demountable Guide Pin Ball-Bearing Guide Pin Mold Pins Leader Pins
- Features: Search All Locating and Fixturing Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center spindle, that expands
- Diameter / Size: 0.25 to 1 inch
- Length: 0.5 to 4 inch
- Features: English, Search All Locating and Fixturing Pins
- Pin Type: Round Locating Pin
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLUORESCENT LAMPHOLDER, MEDIUM BI-PIN, TURN TYPE WITH LAMP LOCK, T8 LAMP ONLY, SNAP-IN MOUNTING, NO LOCATOR POST, WITH INTERNAL SHUNT, RATED WATTAGE: 660 WATTS, 600 VOLTS, LOW PROFILE, THERMOPLASTIC, TWO PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tooling Technology
Description: FPM STANDARD SCREW-IN-PINS All FPM pins and bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. These pins can be easily installed and removed from the cavity side using the machined wrench flats. Custom wrench can be purchased separ ately.
- Features: Search All Locating and Fixturing Pins
-
Supplier: DME Company
Description: D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins.
- Diameter / Size: 0.393701 to 1.968505 inch
- Length: 1.574804 to 14.173236 inch
- Features: Metric, Other, Search All Locating and Fixturing Pins
-
Supplier: DME Company
Description: D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20°.
- Diameter / Size: 0.375 to 1 inch
- Length: 5 to 14 inch
- Features: English, Other, Search All Locating and Fixturing Pins
-
Supplier: J. W. Winco, Inc.
Description: GN 771 locating pins are normally used in conjunction with GN 770 locating pin bushings.
- Features: Search All Locating and Fixturing Pins
-
Supplier: Pivot Point, Inc.
Description: pins are also known as positive lock pins, ball pins, double ball detent pins, push button pins, quick release pins, quick pins and hitch pins.
- Diameter / Size: 0.5 inch
- Length: 2 inch
- Bulk/Assorted Package: Bulk Package
- Features: English, Other, Search All Locating and Fixturing Pins
-
Supplier: J. W. Winco, Inc.
Description: GN 771.1 locating pins are normally used in conjunction with DIN 172 / DIN 179 drill bushings.
- Features: Search All Locating and Fixturing Pins
-
Supplier: J. W. Winco, Inc.
Description: GN 114.3 push button rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be removed and re-placed frequently. The two securing pins can be retracted by pressing
- Features: Search All Locating and Fixturing Pins
Find Suppliers by Category Top
Featured Products Top
-
applications. The tapered pins paired with receiver bushings allow easy operation and excellent repeatability. Flex locators combine positioning and clamping in one operation, reducing setup time during fixture changes. The tapered surface contact ensures precise locating repeatibility to 0.003 mm (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
CP741 Flex locator clamps along with with Flex receivers are designed to be mounted on fixture bases and plates for accurate locating and positioning. Simple to operate with a quarter-turn of the knob, this locator allows for (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed or when a knob is turned, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Say goodbye to time-consuming setups and hello to seamless operations with our Kwik-Lok® Quick-Release Pins! - Single Acting Pins: A reliable choice for quick release, ensuring your projects (read more)
Browse Locating and Fixturing Pins Datasheets for Jergens, Inc. -
, thermal shock resistance, and high temperature stability, making them suitable for precision positioning applications requiring high accuracy and long service life. These ceramic locating pins are commonly used as positioning pins, alignment pins, fixture (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
same time, Renishaw supplies the QuickLoad rail system. The specially designed QuickLoad base plates locate to the QuickLoad rail, on either side, using quick release magnets and location pins. This design ensures the plates are located and secured for maximum throughput and unrivalled repeatability (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
In FixtureBuilder 8.0, users can now model fixtures that use the innovative Renishaw QuickLoad™ rail system. The QuickLoad rail system is used on CMMs and provides a secure work holding position when used in conjunction with QuickLoad base plates, which locate to the rail on either (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Variation reduction for multistage manufacturing processes: a comparison survey of statistical‐process‐control vs stream‐of‐variation methodologies
At stage 1, Part A and Part B are fixed by fixture locating pins P1–P4, where P1 and P3 are four-way pins that restrain the degrees of freedom of the parts along the X and Z axes, and P2 and P4 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35795/2-875Fall-2002/NR/rdonlyres/Mechanical-Engineering/2-875Mechanical-Assembly-and-Its-Role-in-Product-Develop...
HINGE MOUNTING FIXTURE LOCATING PINS .
-
Functional Morphing in Multistage Manufacturing and Its Applications in High-Definition Metrology-Based Process Control
The compensation strategy in this paper uses fixture locating pins and clamping forces to reduce the global form error.
-
Proceedings of the FISITA 2012 World Automotive Congress
of fixture locating pin is generally ±0.2 mm, dfixture hood ¼ dfixture fender ¼ .
-
Industrial Design and Mechanical Power
A flexible fixture locating method is using flexible fixture locating pin and location hole of the skin.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35795/2-875Fall-2002/NR/rdonlyres/Mechanical-Engineering/2-875Mechanical-Assembly-and-Its-Role-in-Product-Develop...
DOOR MOUNTING FIXTURE LOCATING PINS .
-
State space model based dimensional errors analysis for rigid part in multistation manufacturing processes
of position of the fixture locating pins in coordinate system GCS.
-
Predictive Control Considering Model Uncertainty for Variation Reduction in Multistage Assembly Processes
The nominal product and process design in- formation, represented as the nominal positions of the fixture locating pins and the measurement points, are summarized in Appendix II.
-
State Space Modeling for 3-D Variation Propagation in Rigid-Body Multistage Assembly Processes
datum points where fixture locating pins and datum features touch each other.
-
State space modeling of dimensional variation propagation in multistage machining process using differential motion vectors
are determined by the nominal positions of feature 2, 3, and the fixture locating pins .
Indicates content that may require registration and/or purchase.