Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 180 F
- Industry: Aerospace
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Flame Retardant Adhesive Transfer Tape 9375W is a 11.2 mil, 3M™ Flame Retardant Adhesive 300FR tape on a 6.2 mil, Tan 83# Polycoated Kraft Paper (PCK) liner.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 7.875 lbs/in
- Adhesive: Transfer
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 180 F
- Applications: Aerospace, Industrial OEM, Marine
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 200 F
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Supplier: Qualtek Electronics Corp.
Description: Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Applications QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where flame
- Diameter: 3.7401595 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 120 C
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has
- Thickness: 5.118110236220472 inches
- Temperature Resistance: 80 C
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Backing: Cloth - Felt / Non-woven, Foam, PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3110F flame-retardant double-sided tape is made of Tissue as the base material, evenly coated on both sides with high-performance flame-retardant acrylic pressure-sensitive adhesive, and then compounded with release paper.
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: 80 C
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: Maxi Adhesive Products, Inc.
Description: Double coated, flame retardant cloth tape that meets FAR 25.853(a) specification.
- Width: 1 inches
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 1.54375 to 3.23125 lbs/in
- Features: Adhesive
-
Supplier: Newark, An Avnet Company
Description: Adhesive - Thermally Conductive Epoxy, Flame Retardant, / 1.4 oz Dual Syringe
-
Supplier: Budnick Converting, Inc.
Description: tesa® flameXtinct 45065 is a 47 mil acrylic core tape for permanent bonding applications with the specific requirements of a flame retardant product feature. The acrylic core allows for the compensation of thermal elongation and very good adhesion to various substrates.
- Thickness: 0.047 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Master Bond, Inc.
Description: Formulated for specialty aviation applications, EP90FR-V is a two component epoxy system meeting FAR standard 14 CFR 25.853(a) for flame retardancy. The most noteworthy applications include interior panels, door frame lining and floor/door assemblies. Since it is a superior electrical
- Viscosity: 20,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Budnick Converting, Inc.
Description: Scapa 228 is a 11.0 mil, flame retardant vinyl coated cloth. It is primarily used for wire harness splicing, clip retention, NVH and protective harness wrapping.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: M765 is a 2.5 mil, electrical grade, polyester film with specially compounded acrylic adhesive. It is designed to be a flame retardant, printable capacitor tape.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: Patco 1800 Flame Retardant Galley Tape Aircraft Corrosion Inhibitor Applications Aircraft waterseal applications in main cabin wet areas (galleys, lavatories, & entryways). Features & Benefits ---Tough, conformable and moisture resistant. ---Permanent and flame
- Thickness: 0.0095 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Adhesive: Acrylic
-
Supplier: Polyonics
Description: POLYONICS XF-611FR is a 1.5 mil (37.5 μm) white polyester film with a flame retardant, permanent pressure sensitive acrylic adhesive and a high opacity, semi-gloss white topcoat specifically designed to be flame retardant to the UL94 V-0 standard.
- Thickness: 0.0025 inches
- Features: Permanent
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Description: Polyken 268 Flame-Retardant Wire Harness Tape Flame-retardant wire harness tape. Applications --Automotive engine compartment and interior electrical wire harness applications. --Conti0us operating temperature to 105ºC. --Spot taping, clip retention or conti0us wrap.
- Temperature Resistance: 105 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Supplier: Epoxies Etc...
Description: 20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self extinguishing system. It meets the stringent requirements of UL 94-VO.
- Viscosity: 5,500 cP
- Use Temperature: -67 to 266 F
- Thermal Conductivity: 0.64902555 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 µin/in-F
-
Description: Patco D9100 Flame Retardant Aircraft Waterseal Tape A tough, exceptionally elastic & durable polyurethane film tape designed as a moisture seal for floor joints in wet areas (galleys, lavatories, entryways) of aircraft floors. Recommended by Boeing Commercial Airplane Group.
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -53.888888888888886 to 148.88888888888889 C
- Backing: Plastic / Polymer
-
Description: Patco D9200 Transparent Flame Retardant Polyurethane Waterseal Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -40 to 135 C
- Backing: Plastic / Polymer
-
Supplier: Epoxies Etc...
Description: The 50-2369FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-2369 FR Urethane is listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical
- Viscosity: 15,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 1.1538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Techsil Limited
Description: TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product
- Use Temperature: -55 to 200 F
- Industry: Electrical Power / HV, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: tesa tape, inc.
Description: 51408 (Kapton® backing with silicone adhesive) is a highly temperature-resistant and highly adhesive grade tape
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 180 C
- Backing: Plastic / Polymer
-
Supplier: Qualtek Electronics Corp.
Description: Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Applications Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink
- Diameter: 0.45669316 inch
- Length: 6 inch
- Operating Temperature: -40 to 135 C
- Shrink Temperature: 110 C
-
Supplier: Qualtek Electronics Corp.
Description: Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Applications Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink
- Diameter: 0.70078778 inch
- Length: 6 inch
- Operating Temperature: -40 to 135 C
- Shrink Temperature: 110 C
-
Supplier: Qualtek Electronics Corp.
Description: Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Applications Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink
- Diameter: 0.29921276 inch
- Length: 48 inch
- Operating Temperature: -40 to 135 C
- Shrink Temperature: 110 C
-
Supplier: Master Bond, Inc.
Description: BTU•in/ft²•hr•°F [1.15-1.29 W/(m•K)]. This system also passes UL 94V-0 testing for flame retardancy.
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: Epoxies Etc...
Description: The 50-2185FR Potting and Encapsulating Compound has been formulated to provide a low glass transition temperature, low durometer, high thermal conductivity, and flame retardancy. This system offers excellent heat transfer, low exotherm and excellent electrical properties. 50-2185FR meets the
- Viscosity: 27,000 cP
- Use Temperature: -58 to 248 F
- Thermal Conductivity: 1.22593715 W/m-K
- Tensile Strength (Break): 800 psi
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 200 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
Description: Flame-retardant polyurethane tape. Total thickness 0.009" (0.23 mm). Applications include aircraft interiors, insulation patching, cargo compartments, and as a fluid/corrosion barrier on aircraft flooring. Lightweight and very tough thermoplastic polyurethane elastomer. Abrasion,
- Width: 0.5 to 48 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 2.8125 to 3.5 lbs/in
- Features: Abrasion / Scratch Resistant, Other, Protective Tape, Single-Sided Adhesive, Specialty / Other
-
Supplier: Techsil Limited
Description: Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal conductivity and low
- Industry: Electronics
- Features: Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Liquid, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic
-
Supplier: ACCRAbond, Inc.
Description: CONATHANES® EN-2541 and EN-2543 are filled, flame resistant polyurethane resins, specially formulated for general purpose electrical/electronic potting, casting and encapsulation. When tested in accordance with UL-94, flame resistance ratings of 94V-O are obtained. EN-2541 and EN-2543
- Features: Encapsulating / Potting
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Newark, An Avnet Company
Description: Flame Retardant Compound C 21.7 oz
-
Supplier: Allied Electronics, Inc.
Description: A two component self extinguishing epoxy compound. Provides insulation and protects sensitive components and circuits from: static discharge, impact, heat, shock, conductivity, abuse, vibration, moisture, fresh and salt water, chemicals and analysis. Copper Electroplating Solution and is ready to
-
Supplier: Allied Electronics, Inc.
Description: RTV133 is a flame retardant coating as a sealant on firewalls, switching devices, motors and high voltage transformers.Features One-component product Thixotropic paste consistency Low flammability?has a UL rating of V-O or V-1 using UL-94 test Capability to cure at room temperature and
Find Suppliers by Category Top
Featured Products Top
-
properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around complex parts Self-bonding grades Flame retardant, UL listed silicones (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP54TC is a thermally conductive, electrically insulating two part epoxy that combines good physical properties and the ability to transfer heat rapidly and effectively.
(read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives strives to improve our Customer-centric value proposition by offering an integrated supply chain solution that quantifiably reduces procurement costs. We will accomplish this by intimately understanding our Customers’ unique supply chain opportunities, by removing waste (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Cryogenically serviceable Supreme 12AOHT-LO combines superior thermal conductivity with reliable electrical insulation properties in an easy to use, no mix system.
(read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Adhesive Tapes Provide Quiet Solutions
efficiency (savings gained from reduced time, cost, and weight) and easy application. The adhesive tapes are also flame retardant and fully compliant with applicable FAA regulations.
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: For use in flame retardant adhesives ; designed for adhesion to nonporous substrates (e.g., film-to-paper, foil-to-paper applics.
-
Handbook of Paper and Pulp Chemicals
Uses: For use in flame retardant adhesives ; designed for adhesion to nonpo- rous substrates (e.g., film-to-paper, foil-to-paper applics.
-
Evaluation of adhesion strength, flammability, and degradation of HBCD‐containing polyurethane adhesives
Thermal Gravimetry analysis and Limited Oxygen Index (LOI) tests were carried out on flame retardant adhesives to evaluate effect of HBCD on degradation and flammability.
-
Synthesis of curing agent for epoxy resin based on halogenophosphazene
Flame Retardant Adhesive with Low Halogen Content, and Flexible Copper Clad Laminate There- with, Faming Zhuanli Shenqing, 2010, CN 101892027 A 20101124.
-
Recycling of waste poly(ethylene terephthalate) into flame‐retardant rigid polyurethane foams
Contrast with the reactive flame retardant adhere to the PUFs by binding force, the adhesion of doped DMMP with the PUFs was hetero- geneous, which reduced the CS of the PUFs.
Indicates content that may require registration and/or purchase.