-
Supplier: Accuris
Description: Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF
-
Supplier: Saint-Gobain Coating Solutions
Description: Efficient Flame Spraying for Internal Diameters Saint-Gobain Coating Solutions designed the ID Gun to spray high-performance coatings inside pipes or sleeves larger than 150 mm (6 inches) in diameter. It provides spray rates & deposit efficiencies comparable to external surface
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Supplier: Saint-Gobain Coating Solutions
Description: The Rokide® flame spray system is unique in the industry because it uses ceramic oxide Rokide® rods as the consumable for maximum coating performance. The rods are melted in the patented spray unit, which then projects fully molten particles onto a working substrate at high
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Rod / Rokide®
- Mounting: Handheld
-
-
Supplier: CableOrganizer.com, Inc.
Description: STI® SpecSeal® Flame Retardant Cable Spray A Safe and Effective Solution for Shielding Cables From Fire What’s special about this fire control spray? Designed to adhere to almost any cable jacketing material, making it easy to protect all of the cables in your project from high
-
Supplier: Saint-Gobain Innovative Materials
Description: The ROKIDE® Spray System is unique because it utilizes ceramic oxide rods. The rods are melted in a patented spray unit which projects the fully molten particles onto the substrate. The ROKIDE® particles cannot leave the spray unit until fully molten. These particles have high
- Equipment Type: Complete Machine
- Type: Flame Spray - Rod / Rokide®
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Progressive Surface
Description: high energy plasma, conventional plasma, HVOF, wire arc, and flame spray thermal spray processes. CITS Pro„¢ is ideal for production, overhaul and repair, research and development, and other thermal spray applications. The powerful and user-friendly CITS Pro„¢ controller
- Type: Arc Spray (Electric Wire Arc), Flame Spray - Wire, High Velocity Oxy Fuel (HVOF), Plasma Spray
- Automation / Control: Automatic
- Equipment Type: Complete Machine
-
Supplier: Saint-Gobain Coating Solutions
Description: rod feed throughout the entire speed range, with digital rod speed readout and automatic voltage adjustments. With a design that gives this equipment worldwide operational capability, the electric drive is another key feature that makes the Rokide® flame spray system economical
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
- Mounting: Machine / Reciprocator
- Options / Components: Power Supply
-
Supplier: Saint-Gobain Coating Solutions
Description: The Rokide® gun extension is designed to apply coatings inside pipes and other hard to reach places. The gun extension is available in 12” (305 mm), 24” (610 mm) and 36” (914 mm) lengths and can enter small pipe diameters of 5” (127 mm minimum). The gun extension operates at the same spray
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Rod / Rokide®
- Mounting: Machine / Reciprocator
- Features: Specialty / Other
-
Supplier: Oerlikon Metco
Description: For entry level or occasional spray work our manual spray systems are ideal. Simple to use with low maintenance, these systems offer affordable reliability. Key characteristics Proven technology Configured for combustion powder or wire spray processes Small footprint, rugged,
-
Supplier: ASTM International
Description: using professional spraying equipment under controlled conditions. The details of the spraying equipment and spraying procedures are based on industry practice and are outside of the scope of this practice. 1.4 This practice also describes procedures for the laboratory preparation of
-
Supplier: Oerlikon Metco
Description: For proper combustion thermal spraying, the wire must extend straight from the gun nozzle and remain centered in the flame. The 2W model’s straightening action ensures fast spraying speeds and prevents wear on gears, wire nozzles, and wire guides. Key characteristics Optimizes spraying
-
Supplier: Oerlikon Metco
Description: characteristics Proven technology packed into a compact, portable configuration Configured for combustion powder or wire spray processes Built-in firewall provides extra margin of safety Small footprint, rugged, and reliable Inexpensive mobile flame-spray solution with rapid
-
Supplier: AENOR
Description: Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF
-
Supplier: ASTM International
Description: equipment that is normally inserted in the mouth. Similarly, if articles using cadmium-containing alloys or coatings are welded, soldered, brazed, ground, flame-cut, or otherwise heated during fabrication, adequate ventilation must be provided to maintain occupational cadmium exposure
-
Supplier: ASTM International
Description: 1.1 This practice describes procedures for measuring the chemical emissions of volatile and semi-volatile organic compounds (VOCs and SVOCs) from spray polyurethane foam (SPF) insulation samples in a large-scale ventilated enclosure. 1.2 This practice is used to identify emission rates and
-
Supplier: IES2000
Description: transmission loss in many applications. VBC is especially recommended for new construction and equipment requiring superior flame and smoke resistant materials to meet local codes and ordinances. Ideal for OEM applications including bus, rail and marine. Easily brushed, troweled or
- Thickness: 0.0625 to 0.1875 inch
- Description: Compound (Spray), Compound (Trowel)
- Mounting: Spray / Trowel
-
Description: INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant Chip and flake resistant Abrasion resistant Exterior/interior applications Resists
- Wet / Applied Thickness: 0.0035 to 0.007 inch
- Cure / Dry Temperature: 45 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Dampney Company, Inc.
Description: High build coating, ambient to 600F (316C), for air pollution control equipment
- Coverage: 231.42407395925903 ft²
- Wet / Applied Thickness: 0.007 to 0.009 inch
- Cure / Dry Temperature: 50 to 350 F
- Operating / Use Temperature: 600 F
-
Supplier: Rust-Oleum Corporation
Description: Interior/exterior two coat system for incinerators, drying kilns, high heat
- Coverage: 545 ft²
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 500 to 1,200 F
-
Description: Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant Abrasion resistant Exterior and
- Wet / Applied Thickness: 0.0025 to 0.004 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: Silver-Brite® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700°F. Heat reflective Maintains "Sheen" Resists discoloration RECOMMENDED USAGE For use over prepared steel surfaces in normal and high temperature (up
- Wet / Applied Thickness: 0.002 to 0.0025 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 700 F
- Coating Material: Alkyd / Oil Based, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: Dampney Company, Inc.
Description: One component, boiling water / steam immersion coating to 700F (371C)
- Wet / Applied Thickness: 0.009 to 0.012 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 200 to 700 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: facilities Recommended Usage For use over prepared: Steel Galvanizing Wood Aluminum Concrete Masonry Zinc rich primers Examples: Buildings Machinery Equipment New Construction Power plants Piping Structural Steel Acceptable for use in high performance architectural applications.
- Wet / Applied Thickness: 0.00375 to 0.005 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 55 to 100 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 262H290 Satin Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 262H291 Flat Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 1A251H219 Silencer Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). The coating has high level of
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Forrest Technical Coatings 1A251H201 Silencer Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). The coating has high level of
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Heresite Protective Coatings, LLC
Description: temperature coating. This is a high performance modified silicon polymer coating developed specifically for complex geometry heat transfer equipment which requires high temperature heat resistance. This coating leverages a unique chemistry, designed to protect against degradation due to the
- Wet / Applied Thickness: 0.0007 to 0.0015 inch
- Operating / Use Temperature: 570 to 1,100 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Rust-Oleum Corporation
Description: High heat resistance, two coat system for exterior heat exposure conditions
- Coverage: 964.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: American Welding Society (AWS)
Description: This poster features visual depictions and usage details for four GMAW metal transfer modes: spray, short circuit, globular, and pulsed spray features and applications for reducing, neutral, and oxidizing oxyacetylene flames. 5. Personal Protective Equipment - 24 x 36 -
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for evaluating the color change of vinyl-coated glass yarn textiles, such as yarns, insect screening, solar screening, and louver cloth, after exposure in a test apparatus with controlled wetting of the specimen by water spray, controlled relative
-
Supplier: Belmont Metals, Inc.
Description: service under a wide variety of conditions In addition the traditional method of pouring molten Babbitt to form the bearing surface, Babbitt is often sprayed onto the bearing surface using Babbitt wire in metallizing equipment. The apray method is also used to seal the ends of rolled or
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: service under a wide variety of conditions In addition the traditional method of pouring molten Babbitt to form the bearing surface, Babbitt is often sprayed onto the bearing surface using Babbitt wire in metallizing equipment. The apray method is also used to seal the ends of rolled or
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
Find Suppliers by Category Top
Featured Products Top
-
petrochemical applications. Good ductility after prolonged service temperatures of 1200, through 1600°F for 16,000 hours. Gas turbine combustion cans and ducting, heat-treating equipment, spray bars, flame holders, furnace rolls, furnace baffles, and flash drier components (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
TEB. Mode of Operation Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
— Resin binder system maintains performance in humid conditions Flame Retardant Options — Available for fire-sensitive applications (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
What is Thermal Spraying
Thermal spraying is the general term used to describe a variety of coating processes. Common processes described simply as "thermal spraying" include plasma spraying, HVOF spraying, arc spraying and flame/combustion spraying.
-
Shelf Life Evaluation of PU Rigid Foams Blown with Ecomate
Spray foam systems have always had one major problem, a limited shelf life. This is usually the result of chemicals in the polyol blend that can decompose and/or react with other ingredients in the blend. Most commonly, polyester polyols, flame retardants, blowing agents, and other additives