-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover valves that are intended to be used for the control of flammable and combustible liquids and their vapors. They are of the type commonly used in piping systems and in the assembly of motor fuel dispensing and fuel burning equipment.
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hose nozzle valves that are intended to be used for the control of flammable and combustible liquids. They are of the type used in motor fuel dispensing equipment. Hose nozzle valves covered by this standard are for use with
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover valves that are intended to be used for the control of flammable and combustible liquids and their vapors. They are of the type commonly used in piping systems and in the assembly of motor fuel dispensing and fuel burning equipment.
-
-
Supplier: UL Standards & Engagement
Description: Liquids, UL 971 or Outline of Investigation for Metallic Underground Piping for Flammable Liquids, UL 971A, and ULC-S679, Standard for Metallic and Nonmetallic Underground Piping for Flammable and Combustible Liquids. 1.10 These requirements do not cover
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the fluid supply, early warning and alarm of the operating status of each part of the system, self-check
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
amounts of the acid remaining in the original dispensing valves that resulted in tiny but damaging drips as the batteries moved through the fill station, and the valves were subject to corrosion. To eliminate corrosion and dispense the liquid, the Series BSDA PTFE diaphragm automatic shutoff valve (read more)
Browse Datasheets for Plast-O-Matic Valves, Inc. -
Microfluidic Technology in Mantis At the core of our dispensers is patented microdiaphragm pump that meters and dispenses discrete volumes of liquid. This valve cluster can fill and dispense as fast as 10 times per second (exact speed depends on specific product). This proven technology is both (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills Switches from fill to discharge mode with a ¼ turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
Hamilton Company specializes in the design and manufacture of products for manual, semiautomatic, and robotic precision fluid measuring and delivery. Our superior performance valves with ceramic, PTFE, and CTFE inserts provide comprehensive liquid handling for delivering chemically inert flow (read more)
Browse Valve Positioners Datasheets for Hamilton Company -
°F (135 °C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases and a wide range of liquids including fuel (gasoline, JP and diesel (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
/off control. Diaphragm & check valve combine for dripless dispensing Battery filling process had trace amounts of acid (read more)
Browse Diaphragm Valves Datasheets for Plast-O-Matic Valves, Inc. -
/Diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and more. (read more)
Browse Solenoid Valves Datasheets for Clippard -
3-Way Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA (read more)
Browse Solenoid Valves Datasheets for Clippard -
available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector/Diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical (read more)
Browse Industrial Valves Datasheets for Clippard -
prevent flame transmission into storage vessels, reducing the risk of fire and explosion in facilities handling flammable liquids, gases, or vapors. Available in API 7100 and API 8100 series configurations, these valves support a wide range of storage tank applications and can be customized (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd