-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR HAND-OPERATED PUMPS FOR FLAMMABLE AND COMBUSTIBLE LIQUIDS
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and
-
Supplier: Cole-Parmer
Description: • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle mounts either upward or downward on pump body for convenience Use grounding wire to safely
- Pump Type: Drum Pumps
-
-
Supplier: Cole-Parmer
Description: • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle mounts either upward or downward on pump body for convenience Use grounding wire to safely
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity fluids •
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity fluids •
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied to viscous, aggressive and flammable
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: With Mixer-Pump Tube Material Best for Your Application Motor An powerful electric pump drive using hand trigger On/Off on the carrying handler to control liquid flow with 800 watt output with 120VAC/1PH/60Hz. The pump has low noise output and is not intended for
- Pump Type: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Motor An explosion proof electric pump/mixer drive using hand trigger On/Off to control. The pump has an earthground connection for hazardous duty operation (when used with a grounding kit) in potentially explosive atmosphere (Protection Class EN50014). A wall bracket is
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: For All High Flow Hand Transfer Tasks - Pump or Gravity Feed Benefits & Features… Careful fluid control for increased operator & environmental safety Extended reach with 1½” ID x 8.0” length spout Excellent non-flammable chemical compatibility for most liquids Fiber
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hand-operated pumps intended to handle flammable and combustible liquids and battery operated pumps intended to handle combustible liquids. 1.2 Hand-operated pumps are intended to be attached to a threaded flange in
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hand-operated pumps intended to handle flammable and combustible liquids and battery operated pumps intended to handle combustible liquids. 1.2 Hand-operated pumps are intended to be attached to a threaded flange in
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Combisart® system is a stainless steel manifold designed to accommodate all types of filter holders and funnels such as:- Ready-to-use units Biosart® 100 Monitors- Ready-to-use units Biosart® 250 Funnels- Flammable units such as stainless steel funnels for colony counting- Autoclavable glass
- Sample Size: 0 to 500.00000000000006 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
-
Supplier: UL Standards & Engagement
Description: flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial
-
Supplier: UL Standards & Engagement
Description: flammable liquids or vapors; f) Fans located in chemically corrosive environments; g) Humidifiers; h) Fans intended to move heated or conditioned air; i) Heated hand dryers; j) Ionizers, products with ionization features, or electrostatic air cleaners; k) Household or commercial
-
Description: First Aid/CPR 5.3 Fall Hazard Training 5.4 Hazard Communication 5.5 Emergency Plans, Fire Prevention Plans, and Equipment 5.6 Storage and Handling of Flammable Liquids and Gases 5.7 Roofing Equipment 5.8 Powder-Actuated Fastening Systems 5.9 Personal Protective Equipment Training 6.
Find Suppliers by Category Top
Featured Products Top
-
The Microlab 600 is a modular syringe pump built for liquid handling tasks when the job is too much for a syringe or pipette, but not enough to justify full liquid handling robots. The Microlab 600 offers accuracy and precision that outperforms class A glassware while (read more)
Browse Pipettes and Tips Datasheets for Hamilton Company -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
possible to the pump inlet, the PDS will take in liquid when the system is pressurized. If the dome is properly charged with compressed air, the PDS will expel the liquid back into the pipeline when the pump draws liquid and pressure drops. This repeated action ensures a continuous supply of liquid (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
What, how, where and why of calibration columns Calibration columns are a convenient way to verify pump flow rates, chemical dosing accuracy or chemical feed accuracy (read more)
Browse Liquid Flow Meters Datasheets for Plast-O-Matic Valves, Inc. -
maintenance That’s where Plastomatic Degassing Valves come in. They automatically vent trapped gas — without leaking liquid Keep chemical dosing accurate and consistent Extend pump and system life Improve safety by preventing (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Spokane Industries
Units are equipped with petrol-driven motor and pump for flammable liquids or, optionally, a choice of hand pump or battery-operated pump.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(b) Carboys or drums containing flammable liquids shall not be emptied by air pressure except as produced by hand pumps or bulbs.
Indicates content that may require registration and/or purchase.